Advantech Datasheets for Computer Motherboards

Computer motherboards are printed circuit boards (PCBs) that house basic computer circuitry and vital components. They are devices into which other computer boards or cards are plugged.
Computer Motherboards: Learn more

Product Name Notes
10 Slots PICMG1.3BP, PCIe x16*1, PCIe x4*1, PCI*6 9-slot BP for 10-slot chassis Segments: 1 One CPU card slot PCIe slot: One x16; One x4 PCI-X slot: N/A PCI slot:...
10-slot BP for 14-slot chassis 10-slot BP for 14-slot chassis Segments: 1 One CPU card slot PCIe slot: One x16; Four x1 PCI-X slot: N/A PCI slot: Four 32/33 ƒ
10th Gen Intel® Core™ Processor LGA1200 Supports 10th Generation Intel® Core™ i processor (LGA1200) with Intel Q470E chipset Two 260-pin SO-DIMM up to 64GB DDR4 2933 MHz SDRAM Supports triple...
10th Gen Intel® Core™ Processor LGA1200 Supports Intel® 10th Gen Core™ i processor (LGA1200) with Intel H420E chipset Two 260-pin SO-DIMM up to 32GB DDR4 2666/2933 MHz SDRAM Supports 1...
12-slot BP for 14-slot Chassis 12-slot BP for 14-slot Chassis Segments: 1 One CPU card slot PCIe slot: One x16 PCI slot: Ten 32/33 Compatible with IPC chassis: IPC-510, IPC-610,...
12/13/14th Gen Intel® Core™ Processor LGA1700 NVIDIA Quadro MXM GPU Integration 12/13/14th Gen Intel® Core™ Desktop Processors (LGA1700), with H610E Support NVIDIA Quadro Embedded MXM GPU Up to 96GB DDR5...
12th/13th/14th Gen Intel® Core™ Processor LGA1700 12/13/14th Gen Intel® Core™ Desktop Processors (LGA1700), Up to 24Core. Support Q670E/H610E chipset Dual channel DDR4 3200MHz, max. 64GB with two SODIMMs Super Speed...
12th/13th/14th Gen Intel® Core™ Processor LGA1700 12/13/14th Gen Intel® Core™ Desktop Processors (LGA1700), Up to 24Core. Support Q670E/H610E chipset Dual channel DDR5 5600MHz, max. 96GB with two SODIMMs Super Speed...
12th/13th/14th Gen Intel® Core™ Processor LGA1700 12th/13th/14th Gen Intel® Core™ Desktop Processors, max. 24Core, support H610E chipset Up to 64GB DDR4 3200MT/s with two SO-DIMM PCIe x16 Gen4 Triple independent...
13-slot 8 ISA, 4 PCI, 2 PICMG Backplanes Segments: 1 Slots: 7 ISA, 4 PCI, 2 PICMG Size: 315 x 260 mm (12.4" x 10.24") Ordering Information: PCA-6113P4R-0C2E Compatible with...
13-slot BP for 14-slot chassis 13-slot BP for 14-slot chassis Segments: 1 One CPU card slot PCIe slot: One x16; Eight x4 PCI-X slot: 0 PCI slot: Three 32/33 Compatible...
13-slot BP for 14-slot chassis 13-slot BP for 14-slot chassis Segments: 1 One CPU card slot PCIe slot: One x16; Three x1 PCI-X slot: N/A PCI slot: Eight 32/33 Compatible...
14-slot 1 ISA, 11 PCI, 1 PICMG/PCI, 1 PICMG Backplane Segments: 1 Slots: 1 ISA, 11 PCI, 1 PICMG/PCI, 1 PICMG Size: 315 x 300 mm (12.4" x 11.8") PCI...
14-slot 1 ISA, 11 PCI, 1 PICMG/PCI, 1 PICMG Backplanes Segments: 1 Slots: 8 ISA, 4 PCI, 2 PICMG Size: 315 x 260 mm (12.4" x 10.24") Ordering Information: PCA-6114P4-0C2E...
14-slot 2 ISA, 10 PCI, 2 PICMG Backplanes Segments: 1 Slots: 2 ISA, 10 PCI, 2 PICMG Size: 315 x 260 mm (12.4" x 10.24") PCI bridge: Pericom PI7C8150BMAE Primary...
14-slot PCI/ISA Backplanes Segments: 1 Slots: 4 ISA, 6 PCI, 3 PICMG, 1 PCI/ISA Size: 315 x 260 mm (12.4" x 10.24") PCI bridge: PI7C8152BMAE Primary PCI: 3 slots; Secondary...
20-slot 1 ISA, 17 PCI, 1 PICMG/PCI, 1 PICMG Backplanes Segments: 1 Slots: 1 ISA, 17 PCI, 1 PICMG/PCI,1 PICMG Size: 417x 260 mm (16.42" x 10.24") PCI bridge: Three...
20-slot 7 ISA, 11 PCI, 1 PICMG/PCI,1 PICMG Backplanes Segments: 1 Slots: 7 ISA, 11 PCI, 1 PICMG/PCI,1 PICMG Size: 417 x 260 mm (16.42" x 10.24") PCI bridge: Pericom...
20-slot Rackmount Chassis Backplanes 18-slot BP for 20-slot chassis Segments: 1 One CPU card slot PCIe slot: One x16 PCI slot: sixteen 32/33 Compatible with IPC chassis: IPC-623
20-slot Rackmount Chassis Backplanes 19-slot BP for 20-slot chassis Segments: 1 One CPU card slot PCIe slot: Two X8 PCI slot: Sixteen 32/33 Compatible with IPC chassis: IPC-623
5-slot ,5 PCI Backplanes Segments: 1 Slots: 5 PCI Size: 143 x 155 mm (5.6" x 6") Chassis: IPC-6806, IPC-6606, IPC-6006 Ordering Information: PCA-6105P5-0B2E
5-slot BP for 5-slot chassis 5-slot BP for 5-slot chassis Segments: 1 One CPU card slot PCIe slot: One x16; One x4 PCI-X slot: N/A PCI slot: Two Compatible with...
6 slot PICMG BP,4PCI,2PICMG RoHS K Segments: 1 Slots: 4 PCI, 2 PICMG Size: 142 x 270 mm (5.59" x 10.63") Ordering Information: PCA-6106P4-0A2E Compatible with IPC Chassis: IPC-6806W, IPC-6806,...
6-slot 2ISA, 2PCI,1PICMG,1PICMG/P CI Backplane Segments: 1 Slots: 2 ISA, 2 PCI, 1 PICMG/PCI, 1 PICMG Size: 142 x 270 mm (5.59" x 10.63") Ordering Information: PCA-6106P3-0D2E Compatible with IPC...
6-slot BP for 6-slot chassis 6-slot BP for 6-slot chassis Segments: 1 One CPU card slot PCIe slot: One x16; Four x1 PCI-X slot: N/A PCI slot: N/A Compatible with...
6-slot Butterfly BP for 2U chassis 6-slot Butterfly BP for 2U chassis Segments: 1 One CPU card slot PCIe slot: One x16 PCI-X slot: N/A PCI slot: Four 32/33 Compatible...
7-slot BP for 8-slot chassis 7-slot BP for 8-slot chassis Segments: 1 One CPU card slot PCIe slot: One x16; One x4 PCI-X slot: N/A PCI slot: Four 32/33 Compatible...
8-slot 3 ISA, 3 PCI, 1 PICMG/PCI Segments: 1 Slots: 3 ISA, 3 PCI, 1 PICMG/PCI, 1 PICMG Size:180 x 260 mm (7.09" x 10.24") Ordering Information: PCA-6108P4-0C2E Compatible with...
8-slot BP for 8-slot chassis 8-slot BP for 8-slot chassis Segment: 1 One CPU card slot PCIe slot: Two x8; One x4 PCI-X slot: N/A PCI slot: Four 32/33 Compatible...
8-slot PCI/ISA Backplanes Segments: 1 Slots: 1 ISA, 5 PCI, 1 PICMG/PCI, 1 PICMG Size: 180 x 260 mm (7.09" x 10.24") PCI bridge: PI7C8152BMAE Primary PCI: 3 slots; Secondary...
8th Gen Intel® Core™ Processor BGA 1528 Supports Intel® Core™ core i7-8665UE /i5-8365UE/I3-8145UE /Celereon 4305UE, 15W TDP, BGA 1528 16nm Processor Supports two 260-pin SO-DIMM up to 64GB DDR4 2400...
8th/9th Gen Intel® Core™ Processor LGA1151 Supports 8th/9th Generation Intel® Core™ i processor (LGA1151) with Intel Q370 chipset Two 260-pin SO-DIMM up to 64GB DDR4 2666 MHz SDRAM Supports triple...
8th/9th Gen Intel® Core™ Processor LGA1151 Supports Intel® 8th/9th Gen Core™ i processor (LGA1151) with Intel H310 chipset One 260-pin SO-DIMM up to 32GB DDR4 2666 MHz SDRAM Supports PCIe...
8th/9th Gen Intel® Core™ Processor LGA1151 Supports Intel® 8th/9th Gen Core™ i processor (LGA1151) with Intel H310 chipset Two 260-pin SO-DIMM up to 64GB DDR4 2666 MHz SDRAM Supports PCIe...
AI-enabled Mini-ITX motherboard, NPU is 12TOPS. AI-enabled Mini-ITX offer 45 TOPS AI acceleration with Qualcomm Dragonwing IQ-X 12 Cores processor THIN and low profile with essential IO connection QFCS slim...
AMD Ryzen™ Embedded V1000/R1000/R2000 Processor Performance upgrade with Embedded Ryzen 4 cores / 8 threads & 32GB DDR4 SODIMM Vega GPU with 11 compute units and Quad 4K display support...
AMD Ryzen™ Embedded V2000 Processor High perf. Zen CPU 8 cores / 16 threads & 64GB DDR4 SODIMM AMD Radeon Graphics core with up to 7 compute units and Quad...
CIRCUIT MODULE, Riser for ISMB 2U PCIe X16 Riser Card to 2 PCIx8 Expansion Slots, and PCI card Support ISG 2U chassis
Intel 8th Gen U Series CORE i3/i5/i7 CPU, eDP (LVDS), 2 HDMI, 2 LAN, 2 USB3.1 Gen2, 4 COM (RS-232/422/485), M.2 E-Key, M.2 B-Key, M.2 M-Key NVMe Intel® Whisky Lake...
Intel Atom® x6000E Series, Pentium®, Celeron® N and J Series Processor Supports Intel Pentium/Celeron processor (Elkhart Lake), N6210/N6211/J6412/J6 413/J6426/x6413E Two 260-pin SO-DIMM up to 32 GB DDR4 3200 MT/s SO-DIMM...
Intel Atom™ Processors, Celeron™ Processors, and Pentium™ Processors based on the Apollo Lake Platform Supports Intel Pentium/Celeron/Atom processor N4200/N3350/x7-E3950 Two 204-pin SO-DIMM up to 8 GB DDR3L 1866 MHz SDRAM...
Intel Atom™ Processors, Celeron™ Processors, and Pentium™ Processors based on the Bay Trail platform Supports Intel Celeron Quad Core J1900/N2920 processor Two 204-pin SO-DIMM up to 8 GB DDR3L 1333...
Intel® Atom™ E3950/E3940 QC 1.6 GHz UTX Industrial Motherboard with HDMI/eDP (LVDS)/DP++, 4 COMs and 3 LANs Supports Intel® Atom™ Qual core E3950/E3940 1.6 GHz processor Single 204-pin SO-DIMM up...
Intel® Core™ i3 and Core™ 3 and Atom® x7000E/x7000RE Processor Intel® Core™ i3, Core™ 3 Processor and Atom® x7000E/x7000RE Processor Up to 16GB DDR5 4800MT/s with one SO-DIMM Triple independent...
Intel® Core™ i3, N series and Atom® x7000E/x7000RE Series Processor Intel® Core™ i3, N series and Atom® x7000E/x7000RE Series Up to 32GB DDR4 3200MT/s SODIMM Triple independent display with 1...
Intel® Core™ Ultra 5/7/9 LGA1851 Intel® Core™ Ultra Series 2 Processors, max. 24Core. Support W880/Q870 chipsets Up to 192GB DDR5 UDIMMs/CUDIMMs for data transfer 2 x 2.5GbE LAN and 2...
Intel® Core™ Ultra Series 2 Processors (LGA1851), Up to 24 Core. Support Q870/H810 PCH Intel® Core™ Ultra Series 2 Processors, Up to 24 Core. Support Q870/H810 PCH Dual channel DDR5...
Intel® Core™ Ultra Series 3 Processors Codename: Panther Lake Intel® Core™ Ultra Series 3 Processors Supports Intel® ARC™ GPU with up to 12Xe, enabling four independent 4K displays Supports up...
LGA1151 8th/9th Generation Intel® Core™ i7/i5/i3 & Pentium®/Celeron ® ATX with Triple Display, DDR4, USB 3.1, SATA 3.0 Intel® 8th/9th generation Core™ i7/i5/i3 & Pentium®/Celeron® processor with Q370 chipset Four...
LGA1151 8th/9th Generation Intel® Core™ i7/i5/i3 & Pentium®/Celeron® ATX with DVI/VGA, DDR4, SATA 3.0, USB 3.1 & 6 COMs Intel® 8th/9th generation Core™ i7/i5/i3 & Pentium®/Celeron® processor with H310 chipset...
LGA1200 10th Generation Intel® Core™ i9/i7/i5/i3 & Pentium®/Celeron® ATX with DP/DVI/VGA, DDR4, USB 3.2, M.2 Intel® 10th generation Core™ i9/i7/i5/i3 & Pentium®/Celeron® processor with Q470E chipset Four DIMM sockets up...
LGA1200 10th Generation Intel® Core™ i9/i7/i5/i3 & Pentium®/Celeron® ATX with DVI/VGA, DDR4, USB 3.2, M.2, 6 COMs Intel® 10th generation Core™ i9/i7/i5/i3 & Pentium®/Celeron® processor with H420E chipset Dual channel...
LGA1700 12th/13th/14th Generation Intel® Core™ i9/i7/i5/i3 & Pentium®/ Celeron® ATX with HDMI/VGA, DDR4, USB 3.2, M.2, 6 COMs Intel® 12th/13th/14th generation Core™ i9/i7/i5/i3 & Pentium®/Celeron® processor with H610E chipset Two...
LGA1700 12th/13th/14th Generation Intel® Core™ i9/i7/i5/i3 ATX Motherboard with DP/HDMI/VGA, DDR4, USB 3.2, M.2 Intel® 12th/13th/14th generation Core™ i9/i7/i5/i3 & Pentium®/Celeron® processor with Q670E chipset Four DIMM sockets up to...
LGA1700 12th/13th/14th Generation Intel® Core™ i9/i7/i5/i3 ATX Motherboard with DP/HDMI/VGA, DDR5, USB 3.2, M.2 Intel® 12th/13th/14th generation Core™ i9/i7/i5/i3 & Pentium®/Celeron® processor with Q670E/R680E chipset Dual PCIe x16 expansion slots...
LGA1718 AMD Ryzen™ 7000 ATX Motherboard with DP/HDMI/VGA, DDR5, USB 3.2, M.2 AMD Ryzen™ Embedded 7000 Processors with B650 chipset Four DIMM sockets up to 128 GB DDR5 5200 Triple...
LGA1851 Arrow Lake S Generation Intel® Core™ Ultra 9/7/5 ATX with HDMI/VGA, DDR5, USB 3.2, 6 COMs Intel® Arrow Lake S Core™ Ultra 9/7/5 processor with H810 chipset Two DIMM...
LGA1851 Intel® Core™ Ultra 9/7/5 ATX with HDMI/VGA, DDR5, USB 3.2, 6 COMs Intel® Core™ Ultra 9/7/5 processor with Q870 chipset Four DIMM sockets up to 192GB DDR5 5600 Triple...
Micro-ATX Motherboard 10th Gen Intel® Xeon® Processor LGA1200 Supports Intel® 10th Gen Xeon/Core™ (Comet Lake-S) i9/i7/i5/i3 processor with Q470E/ W480E/ H420E chipset Four U-DIMM sockets support up to 128GB DDR4...
Micro-ATX Motherboard 12th/13th/14th Gen Intel® Core™ Processor LGA1700 Intel® Core™ 14/13/12th gen processors with H610E chipset Up to 64GB DDR4 UDIMMs for data transfer PCIe x16 slot Gen4, PCIe x4...
Micro-ATX Motherboard 6th/7th Gen Intel® Xeon® E3 Processor LGA1151 Supports SUSI, WISE-DeviceOn and Edge AI Suite Supports Software RAID 0, 1, 5, 10, TPM 1.2/2.0 (optional) Supports PCIE Gen3, 10...
Micro-ATX Motherboard 8th/9th Gen Intel® Core™ Processor LGA1151 Supports Intel® 8th/9th Gen Core i7/i5/i3 processor with H310 chipset Supports up to 14 COM, 8 USB 3.0, 12 USB 2.0, TPM...
Micro-ATX Motherboard 8th/9th Gen Intel® Xeon® E3 Processor LGA1151 Supports Intel® 8th/ 9th Gen Xeon/ Core™ i7/i5/i3 processor with Q370/C246/H310 chipset Four U-DIMM sockets support up to 128GB DDR4 2400/2666...
Micro-ATX Motherboard AMD EPYC 8004 Series Processor Supports AMD EPYC 8004 processor Supports 576GB DDR5 4800MHz with 6 RDIMMs 2 x M.2 M-Key 2280 slots (PCIe Gen5 x4) for high-speed...
Micro-ATX Motherboard AMD Ryzen™ Embedded 5000 Series processors AMD Ryzen™ Embedded 5000 Series processors with X570 chipset Supports PCIe Gen4, max up to 8x USB 3.2 Gen2, 3x USB 2.0,...
Micro-ATX Motherboard AMD Ryzen™ Embedded 7000 Series processors AMD Ryzen™ Embedded 7000 Series processors with B650 chipset 6 LAN ports with 2.5GbE for multiple IP-based devices Triple displays by 1...
Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700 Intel® Core™ Desktop Processors 12/13/14th Gen and Series 2 Dual channel DDR5 5600MHz, max. 96GB with two SODIMMs Rich...
Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700 Intel® Core™ Desktop Processors 12/13/14th Gen and Series 2 Dual channel DDR5 5600MHz, max. 96GB with two SODIMMs Super...
Mini-ITX 12th/13th/14th Gen Processor LGA1700 Intel® Core™ Desktop Processors 12/13/14th Gen Dual channel DDR5 5600MHz, max. 96GB with two SODIMMs Rich expansion: M.2 B key for SSD Storage, M.2 E...
Mini-ITX Motherboard Powered by NVIDIA® Jetson Thor™ T5000 & T4000 Accelerated by NVIDIA Jetson T5000™ & T4000™, up to 2560 CUDA Cores, 128GB LPDDR5X Up to 2070 TFLOPS FP4 inference...
PICMG 1.3 Full-Size SHB Backplanes, Server Grade Backplanes, 14-slot Rackmount Chassis Backplanes 13-slot BP for 14-slot chassis Segment: 1 One CPU card slot PCIe slot: Two x8 PCI slot: Ten...
PICMG 1.3 Half-size mainstream SHB Backplanes, Compactable with PCE-3000 series and IPC chassis: ACP-4020 12-slot backplane for 14-slot half-sized chassis Segments:1 One CPU card slot PCIe slot: One x16, Two...
PICMG 1.3 Half-size mainstream SHB Backplanes, Compactable with PCE-3000/PCE-4000 series and IPC chassis: IPC-3026, IPC-6806S 6 slot backplane for 6-slot chassis Segments:1 One CPU card slot PCIe slot: One x16,...
PICMG 1.3 Half-size server-grade SHB Backplanes, Compactable with PCE-4000 series and IPC chassis: ACP-4020 13-slot backplane for 14-slot half-sized chassis Segments:1 One CPU card slot PCIe slot: One x8, Eleven...
6 slot backplane for 6-slot chassis Segments:1 One CPU card slot PCIe slot: One x16, One x1 PCI slot: Three 32/33 Size: 142 x 176 mm (5.59" x 6.92") Compatible...
6 slot BP for 6 slot chassis Segments: 1 One CPU card slot PCIe slot: One x16; One x4 PCI-X slot: N/A PCI slot: Three PCI 32/33 Compatible with IPC...
6-slot BP for 6-slot chassis Segments: 1 One CPU card slot PCIe slot: One x16 PCI-X slot: N/A PCI slot: Four 32/33 Compatible with IPC chassis: IPC-6606, and IPC-6806W
6-slot Butterfly BP for 2U chassis Segments: 1 One CPU card slot PCIe slot: One x16; Four x1 PCI-X slot: N/A PCI slot: N/A Compatible with IPC chassis: ACP-2000EBP
Segments: 1 One CPU card slot PCIe slot: two x8 PCI slot: eleven 32/33 Compatible with IPC chassis: IPC-510, IPC-610, IPC-611, ACP-4000, ACP-4010, ACP-4320, ACP-4340