Advantech Datasheets for Data Output Modules

Data output modules or cards transfer amplified, conditioned, or digitized signals.
Data Output Modules: Learn more

Product Name Notes
10kS/s, 16-bit, 4-ch Analog Output iDAQ Module Hot-swappable in iDAQ system Detachable Euro-type spring terminal connectors 4 x 16-bit analog output channels with 600VRMS isolation Multiple voltage and current output...
12DO(Source type) Modbus RS-485 Remote I/O 12ch source type digital output Protocols:Modbus RTU,ASCII Watchdog timer to recover the system 5000VDC isolation protection
16-ch Digital Output Modules Operating voltage: 30 Vmax Digital output: Open collector to 30 V, 100 mA max. load Output status hold function Power consumption: 0.5 W (typical); 0.84 W...
16-ch Digital Output Modules Over Voltage Protection: 70 Vdc Optical Isolation: 2500 Vdc Power Consumption: 0.6 W (typical) Power Dissipation: 300 mW 16-channel
16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module Suitable for EtherCAT networks 16-ch digital input and 16-ch digital output with 2,500 VDC isolation Wide input...
16-ch Sink-type Digital Output EtherCAT Slice IO Module Channels:16 (Sink Type) Voltage Rating:10~30VDC Rated Current Output:0.3A per channel atsignal "1" Leakage Current:25 μA per channel atsignal "0" Output Delay:From logic...
16-ch Source-type Digital Output EtherCAT Slice IO Module Channels:16 (Source Type) Voltage Rating:10~30VDC Rated Current Output:0.5A per channel atsignal "1" Leakage Current:10 μA per channel atsignal "0" Output Delay:From logic...
16-ch Source-type Isolated Digital Output Module with LED Optical Isolation: 2500 Vdc Over Voltage Protection: 70 Vdc Power Consumption: 0.6 W (max.) 16-channel
2-ch Sink-type Digital Output Timestamp EtherCAT Slice IO Module Precise and Deterministic Digital Output 2-ch Timestamp Digital Output Timestamp resolution: 1ns Synchronized Digital Output
4-ch Analog Output EtherCAT Slice IO Module Channels: 4 Output Type: V, mV, mA Output Range: 0~5V, 0~10V, ±5V, ±10V, 4~20mA, 0~20mA Resolution: 16-bit with accuracy, 0.01% FSR@25°C Slew Rate:...
4-ch Analog Output Module Accuracy: ±0.1% of FSR for current output Effective resolution: 12-bit Isolation voltage: 3000 VDC Output range: 0 ~ 20 mA, 4 ~ 20 mA, 0 ~10...
4-ch Analog Output Module Resolution 12-bit Isolation Voltage 2000 VDC Output Type Voltage, Current Channels 4
4AI/4DO Modbus Ethernet I/O Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTP, MQTT Supports RESTful web API in JSON format Supports local logging with RTC time stamp Supports mobile device web...
8-ch Digital Output Module Rated voltage : 8 ~ 30 VDC Supports open collector (Sink) output type Over voltage protection : +40 VDC Opto-isolator response time : 150 us (max)...
8-ch Power Relay Output Module with LED High Power Relay Output : 250Vac@5A, 30Vdc@5A 8-channel Relay Output 8 form A channels 8 LED indicators Jumper setting for output status when...
8-ch Sink-type Digital Output EtherCAT Slice IO Module Channels: 8 (Sink Type) Voltage Rating: 10~30VDC Rated Current Output: 0.3A per channel at signal "1" Leakage Current: 25 μA per channel...
8-ch Source-type Digital Output EtherCAT Slice IO Module Channels: 8 (Source Type) Voltage Rating: 10~30VDC Rated Current Output: 0.5A per channel at signal "1" Leakage Current: 10 μA per channel...
8Power Relay Modbus RS-485 Remote I/O 8ch power relay Protocols:Modbus RTU,ASCII Watchdog timer to recover the system
8Relay Modbus RS-485 Remote I/O 8ch relay Protocols:Modbus RTU,ASCII Watchdog timer to recover the system
Isolated DC Input/Output Module 1000 V DC , fully isolated Easy input/output range configuration Low power consumption, 0.85 W (Voltage Output) Wide input/output range Flexible DIN-rail mounting Operates from single...