Advantech Compact In-vehicle Computing Box for Fleet Management TREK-570-LWBXA1E

Description
Compact In-vehicle Computing Box for Fleet Management Equipped with DeviceOn/iService software for remote device management Can be paired with TREK-303/306 in-vehicle smart display via a single-cable connection Supports real-time rear view monitoring Dual independent display/audio output for both driver and passenger for IVI and digital signage application Vehicle diagnostic interface with configurable protocols support: CAN (J1939, OBD-II/ISO 15765) and J1708 (J1587) Built-in GNSS, WLAN, Bluetooth and WWAN (with dual SIM cards) modules Wide operating temperature range (-30 ~ 70 °C/-22 ~ 158 °F) MIL-STD-810G and 5M3 certified for shock and vibration tolerance Introduction
Request a Quote Datasheet
Description
Compact In-vehicle Computing Box for Fleet Management Equipped with DeviceOn/iService software for remote device management Can be paired with TREK-303/306 in-vehicle smart display via a single-cable connection Supports real-time rear view monitoring Dual independent display/audio output for both driver and passenger for IVI and digital signage application Vehicle diagnostic interface with configurable protocols support: CAN (J1939, OBD-II/ISO 15765) and J1708 (J1587) Built-in GNSS, WLAN, Bluetooth and WWAN (with dual SIM cards) modules Wide operating temperature range (-30 ~ 70 °C/-22 ~ 158 °F) MIL-STD-810G and 5M3 certified for shock and vibration tolerance Introduction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact In-vehicle Computing Box for Fleet Management - TREK-570-LWBXA1E - Advantech
Cincinnati, OH, United States
Compact In-vehicle Computing Box for Fleet Management
TREK-570-LWBXA1E
Compact In-vehicle Computing Box for Fleet Management TREK-570-LWBXA1E
Compact In-vehicle Computing Box for Fleet Management Equipped with DeviceOn/iService software for remote device management Can be paired with TREK-303/306 in-vehicle smart display via a single-cable connection Supports real-time rear view monitoring Dual independent display/audio output for both driver and passenger for IVI and digital signage application Vehicle diagnostic interface with configurable protocols support: CAN (J1939, OBD-II/ISO 15765) and J1708 (J1587) Built-in GNSS, WLAN, Bluetooth and WWAN (with dual SIM cards) modules Wide operating temperature range (-30 ~ 70 °C/-22 ~ 158 °F) MIL-STD-810G and 5M3 certified for shock and vibration tolerance Introduction

Compact In-vehicle Computing Box for Fleet Management

  • Equipped with DeviceOn/iService software for remote device management
  • Can be paired with TREK-303/306 in-vehicle smart display via a single-cable connection
  • Supports real-time rear view monitoring
  • Dual independent display/audio output for both driver and passenger for IVI and digital signage application
  • Vehicle diagnostic interface with configurable protocols support: CAN (J1939, OBD-II/ISO 15765) and J1708 (J1587)
  • Built-in GNSS, WLAN, Bluetooth and WWAN (with dual SIM cards) modules
  • Wide operating temperature range (-30 ~ 70 °C/-22 ~ 158 °F)
  • MIL-STD-810G and 5M3 certified for shock and vibration tolerance Introduction
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number TREK-570-LWBXA1E
Product Name Compact In-vehicle Computing Box for Fleet Management
Operating System Microsoft®; Linux; Win10 IoT LTSB, Linux Lubuntu 16.04
Unlock Full Specs
to access all available technical data

Similar Products