Advantech Datasheets for PCI Express Products
PCI Express products (PCIe products) use a computer protocol and interface format which communicates more quickly than peripheral component interconnect (PCI), a standard which PCIe is designed to replace.
PCI Express Products: Learn more
| Product Name | Notes |
|---|---|
| 1 MS/s, 16-bit, 16-ch Multifunction PCIE Card 16 analog inputs, up to 1 MS/s, 16-bit resolution 2 analog outputs up to 3 MS/s, 16-bit resolution Support Analog and Digital Trigger... | |
| 128-ch Isolated Digital I/O PCIE Card Interrupt handling capability for each channel 128 isolated digital output channels (64 channels for PCI-1758UDIO) High-voltage isolation on output channels (2,500 VDC) Wide output... | |
| 16-bit ,32/16-ch Analog Output PCIE Card 32/16 high-density analog output channels Flexible Output Range: ±10 V, 0 ~ 20 mA and 4 ~ 20 mA Synchronized output function Keep output... | |
| 16-ch Relay and 16-ch Isolated Digital Input w/ digital filter & interrupt PCIe Card 16-ch digital input and 16-ch relay Interrupt handling capability for all DI channels Selectable Digital filter... | |
| 16-ch Solid-State Relay Output and 16-ch Isolated Digital Input with Digital Filter and Interrupt PCIE Card 16-ch solid-state relay (SSR) output with longer lifetime and higher operating speed compared to... | |
| 2-Port CAN-Bus PCIe Card with Isolation PCIe bus specification 1.2 compliant Operates two separate CAN networks at the same time High speed transmission up to 1 Mbps 16 MHz CAN... | |
| 250 kS/s, 16-bit, 8-ch, Simultaneous Sampling, Multifunction PCIE Card 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution... | |
| 32-bit, 4-ch Encoder/Counter with Preload Position Compare FIFO PCIE Card Four 32-bit programmable encoder counters Quadrature (X1, X2, X4), dual pulse (CW/CCW), signed pulse (OUT/DIR) modes Programmable trigger output (preload... | |
| 32-ch Isolated Digital I/O with universal output PCIE Card 16-ch isolated digital input 16-ch isolated digital output for both PNP(source)/ NPN (sink) type High output driving capacity DO type selectable... | |
| 32-ch TTL and 32-ch Isolated Digital I/O PCIE Card 32-ch isolated DI/O (16-ch digital input, 16-ch digital output) 32-ch TTL DI/O (16-ch digital input,16-ch digital output) High output driving capacity... | |
| 48-ch Digital I/O and 3-ch Counter PCIE Card 48 TTL digital I/O lines Emulates mode 0 of 8255 PPI (every port with nibble) Supports both dry and wet contact Interrupt... | |
| 5 MS/s, 16-bit, 16-ch Multifunction PCIE Card 16 analog inputs, up to 5 MS/s, 16-bit resolution 2 analog outputs up to 3 MS/s, 16-bit resolution Support Analog and Digital Trigger... | |
| 500 kS/s, 12-bit, 16-ch Multifunction PCIE Card 16 analog inputs, up to 800 KS/s, 12-bit resolution 2 analog outputs, up to 500 KS/s, 12-bit resolution Support for digital trigger and... | |
| 64-ch Isolated Digital I/O PCIE Card Wide output range (5 ~ 40 VDC) High sink current on isolated output channels (500mA max./ch) Wide input range (10 ~ 30 VDC) High-voltage... | |
| 64-ch Isolated Digital Input PCIE Card Wide input range (10 ~ 30 VDC) Either +/- voltage input for DI by group High over-voltage protection (70 VDC) High-voltage isolation (2,500 VDC)... | |
| 8-ch Relay and 8-ch Isolated Digital Input PCIE Card 8 opto-isolated digital input channels with counter/timer function 8 relay actuator output channels 2 opto-isolated PWM outputs Programmable digital filter function... | |
| 8-ch Relay and 8-ch Isolated Digital Input w/ digital filter and interrupt PCIe Card 8 opto-isolated digital input channels 8 relay actuator output channels Interrupt handling capability for all DI... | |
| 96-ch Digital I/O PCIE Card Fully compatible with PCI-1753 Up to 96 TTL digital I/O lines Emulates mode 0 of 8255 PPI Supports both dry and wet contact Interrupt handling... | |
| USB to MiniPCIe Adaptor Module Enable more options through MiniPCIe modules Support Power Reversal Protection Wall-Mount and DIN-Rail mounting Connect with ADAM-6700 series via USB cable |