Advantech Datasheets for Video Servers
Video servers enable distribution of video signals over networks including local area networks (LANs) and the Internet.
Video Servers: Learn more
| Product Name | Notes |
|---|---|
| 4K SDVoE Hybrid Encoder/Recorder Zero Latency 4K HDR SDVoE Video encoder over 10G Copper or Fiber Loop out HDMI output for real-time view Provides high quality live HEVC encoding up... | |
| AVAS-200 Series are IP-based data transmission system with a single-cable distribution architecture designed for operating rooms. This system supports video, audio, and control signal streaming with low latency and allows... | |
| The concept of local and personal broadcasting is proliferating, driven by web-accessible or OTT service providers such as Facebook, YouTube & Twitch. In addition to personal streaming from cellphones, many... | |
| The VEGA-6301 application ready appliance is a small, low power video processing platform, cramming professional video acquisition and capture interfaces, optional Video over IP terminations, a real-time 4Kp60 10bit HEVC... | |
| The VEGA-6304 is the first 8Kp60 Real Time HEVC Encoder enable real-time, professional-grade HEVC video processing at much less power consumption than a software-only solution. This application ready appliance is... | |
| The VEGA-6311 is a video encoder/decoder platform that uses H.265/HEVC high-efficiency video encoding technology to enable high quality 4K/UHD signal transmission in professional contribution applications, and all in a low-power... | |
| The VEGA-7010 is a highly configurable, 1U, short depth video server based on the Intel® Xeon® Processor E3-1200 v6 Product Family that integrates on-chip graphics engine to improve performance of... | |
| The VEGA-7020 offers plenty of processing power for many software video workflows while its class-leading four PCI Express slots provide high flexibility to fit a wide range of video accelerators... | |
| The VEGA-8300D is a distribution grade 8Kp60 decoder and player appliance complementing the VEGA-8300E encoder. It can decode 8K from OTT or satellite at up to 85Mbps, and output 8K... | |
| The VEGA-8300E is a fully integrated 8Kp60 live HEVC contribution encoder and streaming appliance in a compact low power form factor with a user-friendly web-based control and management interface. Compact... | |
| The VEGA-8301D is a fully integrated 8Kp60 live HEVC contribution decoder with Spin Player software included, complementing the full capability of the VEGA-8300E 8K Encoder up to 250Mbps and supporting... | |
| VEGA-2000 is a small form-factor module designed for encoding live video using either advanced HEVC (High Efficiency Video Coding) Main Profile or H.264 BP/MP/HP video compression up to 1080p resolution... |