Advantech Datasheets for Access Points
Access points are transmitter / receivers (transceivers) that connect to a network through an interface such as a bus or connector. They receive, store, and transmit data between the wireless LAN and the wired structure.
Access Points: Learn more
| Product Name | Notes |
|---|---|
| EN50155 Railway Concurrent Dual-Band 2T2R Wi-Fi AP/Client Support IEEE 802.11n MIMO 2T2R WLAN transmission rate up to 867 Mbps Support secure access with WEP, WPA/WPA2-Personal, WPA/WPA2-Enterprise Provides web-based configuration Support... | |
| IEEE 802.11 a/b/g/n/ac Concurrent Dual-Band Wi-Fi AP/Client Supports 802.11ac MIMO 2x2 WLAN transmission rate up to 1167 Mbps Supports secure access with WEP, WPA/WPA2-Personal, WPA/WPA2-Enterprise Provides Web-based configuration Supports dual... |