Advantech 12.1" XGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor TPC-312-RE23A

Description
12.1" XGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor Industrial-grade 12.1" XGA TFT LCD with 50K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom™ 6425E 2.00 GHz quad-core / Celeron® J6412 2.00 GHz quad-core processor with 4 GB DDR4 SDRAM True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Front-facing LED indicators to show operating status Built-in Advantech iDoor technology, SSD/HDD bay and VESA mount Compact, fanless system with aluminum alloy front bezel and chassis grounding protection Supports Advantech’s SNMP Subagent software Supports Advantech’s WISE-PaaS/RMM remote management software
Request a Quote Datasheet
Description
12.1" XGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor Industrial-grade 12.1" XGA TFT LCD with 50K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom™ 6425E 2.00 GHz quad-core / Celeron® J6412 2.00 GHz quad-core processor with 4 GB DDR4 SDRAM True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Front-facing LED indicators to show operating status Built-in Advantech iDoor technology, SSD/HDD bay and VESA mount Compact, fanless system with aluminum alloy front bezel and chassis grounding protection Supports Advantech’s SNMP Subagent software Supports Advantech’s WISE-PaaS/RMM remote management software
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.1
Cincinnati, OH, United States
12.1" XGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor
TPC-312-RE23A
12.1" XGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor TPC-312-RE23A
12.1" XGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor Industrial-grade 12.1" XGA TFT LCD with 50K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom™ 6425E 2.00 GHz quad-core / Celeron® J6412 2.00 GHz quad-core processor with 4 GB DDR4 SDRAM True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Front-facing LED indicators to show operating status Built-in Advantech iDoor technology, SSD/HDD bay and VESA mount Compact, fanless system with aluminum alloy front bezel and chassis grounding protection Supports Advantech’s SNMP Subagent software Supports Advantech’s WISE-PaaS/RMM remote management software

12.1" XGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor

  • Industrial-grade 12.1" XGA TFT LCD with 50K lifetime and LED backlight
  • Intel® Elkhart Lake (EHL) Atom™ 6425E 2.00 GHz quad-core / Celeron® J6412 2.00 GHz quad-core processor with 4 GB DDR4 SDRAM
  • True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel
  • Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F)
  • Front-facing LED indicators to show operating status
  • Built-in Advantech iDoor technology, SSD/HDD bay and VESA mount
  • Compact, fanless system with aluminum alloy front bezel and chassis grounding protection
  • Supports Advantech’s SNMP Subagent software
  • Supports Advantech’s WISE-PaaS/RMM remote management software
Buy Now Datasheet
Industrial PCs - 2084-TPC-312-RE23A-ND - DigiKey
Thief River Falls, MN, United States
TPC-312 EHL THIN-CLIENT TERMINAL

TPC-312 EHL THIN-CLIENT TERMINAL

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number TPC-312-RE23A 2084-TPC-312-RE23A-ND
Product Name 12.1" XGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor Industrial PCs
Computer Type Computer Terminal
Display Size 12.0 inch (304.80 mm)
Operating System Microsoft® Windows 10 LTSC, Linux, Android Supports Windows 10, Android, Linux
Unlock Full Specs
to access all available technical data

Similar Products

Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications - POC-421-12B00D-CE - Advantech
Specs
Computer Type Computer Terminal; Kiosk or POS
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft®; Windows 10 IoT Ent (64 bits only); Windows 11 IoT Ent (64 bits only)
View Details
2 suppliers
10.1
Specs
Computer Type Tablet
Operating System N/A
Processor Intel 386 Family; Intel® N200 Processor quad-core (6M Cache, up to 3.70 GHz)
View Details
Industrial PCs - ARK1123C1605E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details