Advantech Industrial PCs USM-500-W5000000S

Description
USM-500 WITH 500W PSU BAREBONES
Request a Quote Datasheet
Description
USM-500 WITH 500W PSU BAREBONES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial PCs - 2084-USM-500-W5000000S-ND - DigiKey
Thief River Falls, MN, United States
USM-500 WITH 500W PSU BAREBONES

USM-500 WITH 500W PSU BAREBONES

Buy Now Datasheet
Sheung Wan, Hong Kong
Panel PCs USM-500 with 500W PSU Barebones

Panel PCs USM-500 with 500W PSU Barebones

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Computers Computers
Product Number 2084-USM-500-W5000000S-ND USM-500-W5000000S
Product Name Industrial PCs Panel PCs
Operating System Supports Windows 10
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Tablet PC Agile S NI - tablet-agile-s-ni - BARTEC
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details