Advantech 15" 4:3 P-CAP Touchscreen Monitor with 1024x768 Resolution (Non-Touch Option Available) UPOS-M15P-AST02

Description
15" 4:3 P-CAP Touchscreen Monitor with 1024x768 Resolution (Non-Touch Option Available) 15" TFT LCD with LED backlight 4:3 aspect ratio with 1024 x 768 resolution Default with P-CAP touch (non-touch option available) IP65-rated front panel VGA/HDMI/USB-C (optional) connections VESA 75 x 75 mounting available Reserved side (right/left) and top hatch for optional peripherals Color: black/white
Request a Quote Datasheet
Description
15" 4:3 P-CAP Touchscreen Monitor with 1024x768 Resolution (Non-Touch Option Available) 15" TFT LCD with LED backlight 4:3 aspect ratio with 1024 x 768 resolution Default with P-CAP touch (non-touch option available) IP65-rated front panel VGA/HDMI/USB-C (optional) connections VESA 75 x 75 mounting available Reserved side (right/left) and top hatch for optional peripherals Color: black/white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" 4:3 P-CAP Touchscreen Monitor with 1024x768 Resolution (Non-Touch Option Available)
UPOS-M15P-AST02
15" 4:3 P-CAP Touchscreen Monitor with 1024x768 Resolution (Non-Touch Option Available) UPOS-M15P-AST02
15" 4:3 P-CAP Touchscreen Monitor with 1024x768 Resolution (Non-Touch Option Available) 15" TFT LCD with LED backlight 4:3 aspect ratio with 1024 x 768 resolution Default with P-CAP touch (non-touch option available) IP65-rated front panel VGA/HDMI/USB-C (optional) connections VESA 75 x 75 mounting available Reserved side (right/left) and top hatch for optional peripherals Color: black/white

15" 4:3 P-CAP Touchscreen Monitor with 1024x768 Resolution (Non-Touch Option Available)

  • 15" TFT LCD with LED backlight
  • 4:3 aspect ratio with 1024 x 768 resolution
  • Default with P-CAP touch (non-touch option available)
  • IP65-rated front panel
  • VGA/HDMI/USB-C (optional) connections
  • VESA 75 x 75 mounting available
  • Reserved side (right/left) and top hatch for optional peripherals
  • Color: black/white
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UPOS-M15P-AST02
Product Name 15" 4:3 P-CAP Touchscreen Monitor with 1024x768 Resolution (Non-Touch Option Available)
Display Size 15.0 inch (381.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Operating System Windows 10/11 IoT Enterprise (Linux OS Optional)
Processor Intel 386 Family; Intel® N200 Processor quad-core (6M Cache, up to 3.70 GHz)
View Details