Advantech 21.5" 16:9 P-CAP Touchscreen Monitor with 1920x1080 Resolution (Non-Touch Option Available) USC-M20P-BST11

Description
21.5" 16:9 P-CAP Touchscreen Monitor with 1920x1080 Resolution (Non-Touch Option Available) 21.5" TFT LCD with LED backlight 16:9 aspect ratio with 1920 x 1080 resolution Default with P-CAP touch (non-touch option available) IP65-rated front panel VGA/HDMI connections VESA 100 x 100 mounting available Designed with metal enclosure and aluminum bezel Color: black
Request a Quote Datasheet
Description
21.5" 16:9 P-CAP Touchscreen Monitor with 1920x1080 Resolution (Non-Touch Option Available) 21.5" TFT LCD with LED backlight 16:9 aspect ratio with 1920 x 1080 resolution Default with P-CAP touch (non-touch option available) IP65-rated front panel VGA/HDMI connections VESA 100 x 100 mounting available Designed with metal enclosure and aluminum bezel Color: black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" 16:9 P-CAP Touchscreen Monitor with 1920x1080 Resolution (Non-Touch Option Available)
USC-M20P-BST11
21.5" 16:9 P-CAP Touchscreen Monitor with 1920x1080 Resolution (Non-Touch Option Available) USC-M20P-BST11
21.5" 16:9 P-CAP Touchscreen Monitor with 1920x1080 Resolution (Non-Touch Option Available) 21.5" TFT LCD with LED backlight 16:9 aspect ratio with 1920 x 1080 resolution Default with P-CAP touch (non-touch option available) IP65-rated front panel VGA/HDMI connections VESA 100 x 100 mounting available Designed with metal enclosure and aluminum bezel Color: black

21.5" 16:9 P-CAP Touchscreen Monitor with 1920x1080 Resolution (Non-Touch Option Available)

  • 21.5" TFT LCD with LED backlight
  • 16:9 aspect ratio with 1920 x 1080 resolution
  • Default with P-CAP touch (non-touch option available)
  • IP65-rated front panel
  • VGA/HDMI connections
  • VESA 100 x 100 mounting available
  • Designed with metal enclosure and aluminum bezel
  • Color: black
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number USC-M20P-BST11
Product Name 21.5" 16:9 P-CAP Touchscreen Monitor with 1920x1080 Resolution (Non-Touch Option Available)
Display Size 21.5 inch (546.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Operating System N/A
Processor Intel 386 Family; Intel® N200 Processor quad-core (6M Cache, up to 3.70 GHz)
View Details
Industrial PCs - ARK1123C1702E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
Industrial PCs - ARK1123H1803E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details