Advantech Datasheets for Data Acquisition

Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more

Product Name Notes
1-ch SSI Absolute Encoder EtherCAT Slice IO Module Encoder Type: SSI (Binary / Gray code) Latch Counter Value Comparator *2 Compare trigger Output *2
1-ch TTL/RS-422 Incremental Encoder/Counter EtherCAT Slice IO Module Overflow/underflow detection Latch counter value Reset counter value Set counter value Input filter Position compare output Reversion of A/B phase Input Frequency...
1-port Isolated RS-232/422/485 Communication EtherCAT Slice IO Module Versatile Communication: The AMAX-5090 supports RS-232, RS-422, and RS-485 communication, making it adaptable to various industrial applications Seamless Data Transfer: With TxD...
10 kS/s, 12-bit, 8-ch Multifunction USB Module Supports USB 2.0 Bus-powered 8 x analog input channels 12-bit resolution AI Sampling rates up to 10 kS/s 8-ch DI/8-ch DO, 2-ch AO...
10/30 MS/s, 12-bit, 4-ch Simultaneous Analog Input PCI Card 4 single-ended analog input channels 12-bit A/D converter, with up to 30 MHz sampling rate Multiple A/D triggering modes Onboard FIFO...
100 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card 2,500 VDC isolation protection 32-ch single-ended or 16-ch differential or a combination of analog input 12-bit resolution for A/D conversion...
10kS/s, 16-bit, 4-ch Analog Output iDAQ Module Hot-swappable in iDAQ system Detachable Euro-type spring terminal connectors 4 x 16-bit analog output channels with 600VRMS isolation Multiple voltage and current output...
125 MS/s, 16-bit, 4-ch Simultaneous Digitizer 4 simultaneous analog inputs, up to 125MHz, 16-bit resolution 500MHz Time Interleaved Sampling Non-stop data streaming capable 2 GB on-board memory 1M or 50...
128 kS/s, 24-bit, 8-ch PCIE Card for IEPE Sound and Vibration 8 simultaneously sampled analog inputs, up to 128 kS/s 24-bit resolution ADCs with -102 dB total harmonic distortion plus...
12DI/2Counter/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O 12ch digital input/2ch counter/2ch digital output(pulse output) Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful API,ASCII GCL to perform basic logic control rules Peer-to-Peer function to map I/O status...
12DI/6DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O 12ch digital input(counter)/6ch digital output(pulse output) Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful API,ASCII GCL to perform basic logic control rules Peer-to-Peer function to map I/O status Cloud...
12DO(Source type) Modbus RS-485 Remote I/O 12ch source type digital output Protocols:Modbus RTU,ASCII Watchdog timer to recover the system 5000VDC isolation protection
150 kS/s, 12-bit, 16-ch Multifunction USB Module Supports USB 3.0 SuperSpeed Bus-powered 16 analog input channels 12-bit resolution AI Sampling rate up to 150 kS/s 8-ch DI/8-ch DO, 2-ch AO...
16 DI/O IP67 Machine Mount M12 PROFINET/Modbus IoT Ethernet Remote I/O 16-ch configurable DIO and 2-port power/ethernet daisy chain IEC 61131-2 type 3 sink DI and fast response source DO...
16-ch Digital Input EtherCAT Slice IO Module Channels:16 Digital Input;Dry Contact;Logic level 1: close to Iso.GND;Logic level 0: open;Wet Contact;Rated voltage: 24VDC;Logic level 1: 10~30 VDC;and -10~-30 VDC;Logic level 0:...
16-ch Digital Input Modules Input voltage: 30 Vmax Circuit type: Pull-Up current: 0.5 mA (Source Type) LED indicator: Yes Power consumption: 0.84 W(max.) Channels: 16
16-ch Digital Input Modules Input voltage: 30 Vmax Circuit type: Pull-Up current: 0.5 mA (Source Type) Power consumption: 0.53 W Channels: 16
16-ch Digital Output Modules Operating voltage: 30 Vmax Digital output: Open collector to 30 V, 100 mA max. load Output status hold function Power consumption: 0.5 W (typical); 0.84 W...
16-ch Digital Output Modules Over Voltage Protection: 70 Vdc Optical Isolation: 2500 Vdc Power Consumption: 0.6 W (typical) Power Dissipation: 300 mW 16-channel
16-ch Isolated Digital I/O Module with LED I/O Type: 8 DO & 8 DI Optical Isolation: 2500 Vdc Power Consumption: 0.68 W (Typical) 16-channel
16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module Suitable for EtherCAT networks 16-ch digital input and 16-ch digital output with 2,500 VDC isolation Wide input...
16-ch Isolated Digital Input Modules 50 Vmax Input Voltage 2500 Vdc Optical Isolation 70 Vdc Over Voltage Protection 16-channel
16-ch Sink-type Digital Output EtherCAT Slice IO Module Channels:16 (Sink Type) Voltage Rating:10~30VDC Rated Current Output:0.3A per channel atsignal "1" Leakage Current:25 μA per channel atsignal "0" Output Delay:From logic...
16-ch Source-type Digital Output EtherCAT Slice IO Module Channels:16 (Source Type) Voltage Rating:10~30VDC Rated Current Output:0.5A per channel atsignal "1" Leakage Current:10 μA per channel atsignal "0" Output Delay:From logic...
16-ch Source-type Isolated Digital Output Module with LED Optical Isolation: 2500 Vdc Over Voltage Protection: 70 Vdc Power Consumption: 0.6 W (max.) 16-channel
16-ch Universal Digital I/O Module Digital input: Support Dry/Wet Contact Digital output: Open Collector to 30 V, 450 mW max. load I/O Type: bit-wise selectable by DIP switch Power consumption:...
16/8-ch, 18-bit, 1MS/s/ch Simultaneous Analog Input PCI Express DAQ Card 16/8-ch simultaneous sampling up to 1 MS/s 18-bit resolution Software selectable low-pass filter Wide input range up to 40 Vpp...
16DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O 16ch digital input(counter) Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful,ASCII GCL to perform basic logic control rules Cloud access: Data update to Azure Auto-bypass function to ensure...
16DI Modbus RS-485 Remote I/O 16ch digital input Protocols:Modbus RTU,ASCII Watchdog timer to recover the system 2500VDC isolation protection
16DI RS-485 Remote I/O 16ch digital input Protocols: Modbus RTU,ASCII Watchdog timer to recover the system
16DO IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O 16ch digital output(pulse output) Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful,ASCII GCL to perform basic logic control rules Cloud access: Data update to Azure Auto-bypass function to...
18DI/18DO IoT Modbus/OPC UA Ethernet Remote I/O OPC UA empowers Modbus I/O users to access the industrial IoT world OPC UA I/O links SCADA and the cloud without the need...
1AO RS-485 Modbus Remote I/O 1ch analog output Protocols:ASCII / Modbus Watchdog timer to recover the system 3000VDC isolation protection
1MS/s, 16-bit, 32-ch Analog Input PCIE Card 32-ch single-ended or 16-ch differential or a combination of analog input 16-bit A/D converter, with up to 1MHz sampling rate Multi-card synchronization Current...
2-ch 24V HTL Incremental Encoder/Counter EtherCAT Slice IO Module Channels: 2 Counting Range: 32-bit Mode: Counter (up/down, bidirection, up, A/B Phase) Signal Input: Logic level 0: 0 ~ 3 VDC,...
2-ch Power Input with 4-ch Digital Input EtherCAT Slice IO Module Rated Voltage: 24VDC (± 20%) Dual Power Input: Supported Max Current on Bus: 2A Diagnosis Function: Over/under voltage for...
2-ch Sink-type Digital Output Timestamp EtherCAT Slice IO Module Precise and Deterministic Digital Output 2-ch Timestamp Digital Output Timestamp resolution: 1ns Synchronized Digital Output
2.4G WiFi IoT Wireless I/O Developer Kit with WebAccess Demo Project Supports IEEE 802.11 a/b/g/n (2.4GHz) Includes WebAccess demo project for developer Includes extension board for simulating sensor status Supports...
200 kS/s, 16-bit, 16-ch Multifunction USB Module Supports USB 3.0 SuperSpeed Bus-powered 16 analog input channels 16-bit resolution AI Sampling rate up to 200 kS/s 8-ch DI/8-ch DO, 2-ch AO...
200kS/s, 16-bit, 8-ch Analog Input iDAQ Module Hot-swappable in iDAQ system Detachable Euro-type spring terminal connectors 8 x 16-bit analog input channels with 600VRMS isolation Supports voltage and current measurements...
216 kS/s, 24-bit, 8-ch PCIE Card for IEPE Sound and Vibration 24-bit resolution ADCs with 115 dB dynamic range Wide input ranges from ±0.2 V to ±10 V Software selectable...
24-ch RS-485 T/C Input Module 24-Ch Ethernet T/C Input Module 24-channel thermocouple input reduces module count, saving wiring and cabinet space Supports widely used thermocouple types for general industrial and...
250 kS/s, 16-bit, 64-ch Analog Input PCIE Card 64-ch single-ended or 32-ch differential or a combination of analog input 16-bit A/D converter, with up to 250 kHz sampling rate Auto...
250 kS/s, 16-bit, 64-ch Analog Input Universal PCI Card 64-ch single-ended or 32-ch differential or a combination of analog input 16-bit A/D converter, with up to 250 kHz sampling rate...
2Counter/2DO Modbus RS-485 Remote I/O 2ch counter/2ch digital output Protocols:Modbus RTU,ASCII Watchdog timer to recover the system 2500VRMS isolation protection Counter frequency up to 50kHZ
3-ch RTD Input Module Accuracy: ±0.1% or better Effective resolution: 16-bit Input connections: 2, 3 or 4 wire Sampling rate: 10 samples/sec. (total) Isolation voltage: 3000 VDC Input type: PT100...
4-ch Analog Input Module Accuracy: ±0.1% or better of FSR (Voltage) ±0.2% or better of FSR (Current) Resolution: 16-bit Voltage/Current: ±10V, ±2.5V, 0 ~ 20mA, Range 4 ~ 20mA Isolation...
4-ch Analog Output EtherCAT Slice IO Module Channels: 4 Output Type: V, mV, mA Output Range: 0~5V, 0~10V, ±5V, ±10V, 4~20mA, 0~20mA Resolution: 16-bit with accuracy, 0.01% FSR@25°C Slew Rate:...
4-ch Analog Output Module Accuracy: ±0.1% of FSR for current output Effective resolution: 12-bit Isolation voltage: 3000 VDC Output range: 0 ~ 20 mA, 4 ~ 20 mA, 0 ~10...
4-ch Analog Output Module Resolution 12-bit Isolation Voltage 2000 VDC Output Type Voltage, Current Channels 4
4-ch High Speed Analog Input EtherCAT Slice IO Module Channels : 4 (Differential) Input Type : V, mA Voltage Range : ±10 V, 0 ~ 10 V, 0 ~ 20...
4-ch Relay with 2-ch Digital Input EtherCAT Slice IO Module Relay Type: Form A (SPST) Contact Rating: 250VAC @ 5A, 30VDC @ 5A Insulation Resistance: 1 GΩ (min.) @ 500...
4-ch RTD Input EtherCAT Slice IO Module RTD Input Channels : 4 Input Connections : 2 or 3 wire Resolution : 16 bit with ±0.1% FSR accuracy Sample Rate: 100...
4-ch, 24-bit, 192 kS/s USB 3.0 I/O Module for Sound and Vibration (with AO and Tachometer) USB 3.0 SuperSpeed and daisy chainable by built-in USB hub 4x simultaneously sampled analog...
4-ch, 24-bit, 25.6kS/s, Full/Half/ Quarter Bridge Input iDAQ Module High resolution (24-bit) All types of bridges supported (full, half and quarter) Software-configurabl e and multiple bridge completion flexibility Synchronization along...
4-ch, 32-bit Encoder Counter/Timer iDAQ Module 4x 32-bit encoder/counter Support encoder modes: Quadrature (X1, X2, X4), Two-pulse (CW/CCW), Pulse-direction (Signed Pulse) Programmable trigger output (preload FIFO) for position comparison Compare...
4-slot Distributed DA&C System for Ethernet 10/100Base-T auto-negotiation high-speed communication port Supports Modbus/TCP for easy integration Supports UDP event handling function 1500 VDC isolation for Ethernet communication Provides C and...
4-slot Distributed DA&C System for RS-485 RS-485 communication for easy installation and networking 4 slots for up to 64 points data monitoring card control in one module Supports ADAM ASCII...
48 kS/s, 14-bit, 8-ch Multifunction USB Module Supports USB 2.0 Bus-powered 8 x analog input channels 14-bit resolution AI Sampling rate up to 48 kS/s 8-ch DI/8-ch DO, 2-ch AO...
48-ch TTL DI/O iDAQ Module Hot-swappable in iDAQ system Detachable Euro-type spring terminal connectors 48-channel TTL digital I/Os Configurable digital I/O direction Isolation protection of 60 VDC Supports buffered acquisition/update...
4AI/2DO 2.4G WiFi IoT Wireless I/O Supports IEEE 802.11 a/b/g/n (2.4GHz) Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTPs, MQTT Stores 10,000+ data points locally with SNTP/RTC time sync and WDT...
4AI/4DO Modbus Ethernet I/O Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTP, MQTT Supports RESTful web API in JSON format Supports local logging with RTC time stamp Supports mobile device web...
4AO/4DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O 4ch analog output/4ch digital input Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful,ASCII GCL to perform basic logic control rules Cloud access: Data update to Azure Auto-bypass function...
4AO/4DI Modbus RS-485 Remote I/O 4ch analog output/4ch digital input Protocols:Modbus RTU,ASCII Watchdog timer to recover the system 3000VDC isolation protection
4DI/4DO 2.4G WiFi IoT Wireless I/O Supports IEEE 802.11 a/b/g/n (2.4GHz) Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTPs, MQTT Stores 10,000+ data points locally with SNTP/RTC time sync and WDT...
4DI/4DO Modbus Ethernet I/O Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTP, MQTT Supports RESTful web API in JSON format Supports local logging with RTC time stamp Supports mobile device web...
4DI/4Relay 2.4G WiFi IoT Wireless I/O Supports IEEE 802.11 a/b/g/n (2.4GHz) Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTPs, MQTT Stores 10,000+ data points locally with SNTP/RTC time sync and WDT...
4DI/4Relay Modbus Ethernet I/O Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTP, MQTT Supports RESTful web API in JSON format Supports local logging with RTC time stamp Supports mobile device web...
4Relay RS-485 Remote I/O 4ch relay Protocols:Modbus RTU,ASCII Watchdog timer to recover the system
4Relay/4DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O 4ch relay/4ch digital input(counter) Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful,ASCII GCL to perform basic logic control rules Cloud access: Data update to Azure Auto-bypass function to...
500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card 2,500 VDC isolation protection 32-ch single-ended or 16-ch differential or a combination of analog input 12-bit resolution for A/D conversion...
6 Relay/18DI/6DO IoT Modbus/OPC UA Ethernet Remote I/O OPC UA empowers Modbus I/O users to access the industrial IoT world OPC UA I/O links SCADA and the cloud without the...
6-ch Current Analog Input EtherCAT Slice IO Module Channels : 6 (Differential) Input Type : mA Voltage Range : ±20 mA, 0 ~ 20 mA, 4 ~ 20 mA Input...
6-ch Thermocouple Input EtherCAT Slice IO Module Channels: 6 differential Input Type: V, mV, Thermocouple Input Impedance: >2MΩ Voltage Range: ±50 mV, ±100 mV, ±500 mV, ±1 V, ±2.5 V...
6-ch Voltage Analog Input EtherCAT Slice I/O Module 6 differential input channels ideal for multi-sensor systems Flexible voltage input ranges for various sensor signals High resolution (16-bit ADC) beneficial for...
6-ch Voltage Analog Input EtherCAT Slice IO Module Channels : 6 (Differential) Input Type : V,mV Voltage Range : ±150 mV, ±500 mV, ±1V, ±5 V, ±10 V Input Impedance...
6-Pwer Relay/6DI IoT Modbus/SNMP/MQTT Ethernet Remote I/O I/O:6ch relay/6ch digital input(counter) Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful API,ASCII GCL to perform basic logic control rules Peer-to-Peer function to map I/O status Cloud access:...
6-Relay IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O 6ch relay Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful,ASCII GCL to perform basic logic control rules Cloud access: Data update to Azure Auto-bypass function to ensure daisy-chain...
6AI/2AO/2DI/2DO Ethernet PID Module 2 loop PID control algorithms built in one package 3 analog input/1 analog output/1 digital input/1digital alarm output for 1 PID loop Support multiple analog I/O...
6AI/2AO/2DI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O 6ch analog input/2ch analog output/2ch digital input/2ch digital output Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful API,ASCII GCL to perform basic logic control rules Peer-to-Peer function to map...
6Relay/6DI IoT Modbus/SNMP/MQTT Ethernet Remote I/O I/O:6ch relay/6ch digital input(counter) Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful API,ASCII GCL to perform basic logic control rules Peer-to-Peer function to map I/O status Cloud access: Data...
6RTD Modbus RS-485 Remote I/O 6ch RTD Protocols:Modbus RTU,ASCII Watch dog to recover the system 3000VDC isolation protection Wiring burned-out detection function
7-ch Thermocouple Input Module with Independent Input Range Accuracy Bandwidth: ±0.1% or better, 13.1 Hz @ 50 Hz, 15.72 Hz @ 60 Hz Sampling Rate: 10 samples/sec. (total) High Common...
7-Ch Thermocouple Input Module Accuracy Bandwidth: ±0.1% or better, 13.1 Hz @ 50 Hz, 15.72 Hz @ 60 Hz Sampling Rate: 10 samples/sec. (total) High Common Mode: 2000 VDC Isolation...
7DI/8DO Robust Modbus RS-485 Remote I/O 7ch digital input(counter)/8ch digital output (pulse output) Operation temperature: -40~85°C, Power input: 10VDC~48VDC Noise protection: 4kV surge (power), 4kV EFT, 8 kV ESD protection...
7RTD IoT Modbus Ethernet Remote I/O 8ch RTD Protocols: Modbus TCP, RESTful API, ASCII GCL to perform basic logic control rules Peer-to-Peer function to map I/O status Wiring burn-out detect...
8 RTD/6DI/8DO IoT Modbus/OPC UA Ethernet Remote I/O OPC UA empowers Modbus I/O users to access the industrial IoT world OPC UA I/O links SCADA and the cloud without the...
8-ch Analog Input Module with Independent Input Range Accuracy: Voltage mode : ±0.1% or better, Current mode : ±0.2% or better High Common Mode: 200 VDC Over Voltage Protection: ±60...
8-ch Analog Input Module Accuracy: ±0.1% or better Effective resolution: 16-bit Input range: ±150 mV, ±500 mV, ±1 V, ±5 V, ±10 V; ±20 mA Sampling rate: 10 samples/sec. (total)...
8-ch Digital Input (2-ch Timestamp & 6-ch without Timestamp) EtherCAT Slice IO Module Precise and Deterministic Digital Input 2-ch Timestamp Digital Input 6-ch Regular Digital Input Timestamp resolution: 1ns Rising...
8-ch Digital Input EtherCAT Slice IO Module Channels: 8 Digital Input: Dry Contact Logic level 1: close toIso.GND; Logic level 0: open; Wet Contact Rated voltage: 24VDC; Logic level 1:...
8-ch Digital Input Module Rated Input : >5mA @ 12 VDC Current : >10mA @ 24 VDC Input Filter : Programmable, Default 3ms Pulse Input Frequency : 150Hz Over Voltage...
8-ch Digital Output Module Rated voltage : 8 ~ 30 VDC Supports open collector (Sink) output type Over voltage protection : +40 VDC Opto-isolator response time : 150 us (max)...
8-ch Isolated Digital Input Module Digital input level: Logic level 0: +1 V max. Isolation voltage: 5000 VRMS Power consumption: 0.27 W (max) Channels: 8
8-ch Power Relay Output Module with LED High Power Relay Output : 250Vac@5A, 30Vdc@5A 8-channel Relay Output 8 form A channels 8 LED indicators Jumper setting for output status when...
8-ch Sink-type Digital Output EtherCAT Slice IO Module Channels: 8 (Sink Type) Voltage Rating: 10~30VDC Rated Current Output: 0.3A per channel at signal "1" Leakage Current: 25 μA per channel...
8-ch Source-type Digital Output EtherCAT Slice IO Module Channels: 8 (Source Type) Voltage Rating: 10~30VDC Rated Current Output: 0.5A per channel at signal "1" Leakage Current: 10 μA per channel...
8-ch, 16-bit, 1MS/s/ch Analog Input iDAQ Module 8-ch simultaneous sampling up to 1 MS/s 16-bit resolution Software selectable low-pass filter Wide input range up to 40 Vpp (±20 V range)...
8-ch, 24-bit, 25.6kS/s, Quarter Bridge Input iDAQ Module High resolution (24-bit) Quarter-bridge supported Synchronization along with other iDAQ modules Multiple trigger modes for flexible configured acquisition timing Built-in digital filter...
8-channel High-speed Analog Input Module Accuracy: ±0.1% or better Effective resolution: 12-bit plus sign bit 1000 Hz bandwidth High sampling rate:ADAM-5000/485&5 000E: 100 samples/sec, ADAM-5510 & ADAM-5511: 8000 samples/sec max...
8-slot Distributed DA&C System for Ethernet 10/100Base-T auto-negotiation high-speed communication port Supports Modbus/TCP for easy integration Supports UDP event handling function 1500 VDC isolation for Ethernet communication Provides C and...
8-slot Distributed DA&C System for RS-485 RS-485 communication for easy installation and networking 8 slots for up to 128 points data monitoring card control in one module Supports ADAM ASCII...
8-Thermocouple IoT Modbus/SNMP/MQTT Ethernet Remote I/O 8ch thermocouple Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful API,ASCII GCL to perform basic logic control rules Peer-to-Peer function to map I/O status Watchdog timer to recover the...
8/4-ch, 14-bit, 20MS/s/ch Simultaneous Analog Input PCI Express DAQ Card 8 or 4 x Simultaneously Analog Inputs, up to 20 MS/s 14-bit resolution Supports digital and analog triggers Wide input...
8AI EtherNet/IP Fieldbus Remote I/O 8ch analog input(voltage or current) Protocol : EtherNet/IP 2 x RJ-45 LAN for Daisy-chain connectivity 2500VDC isolation protection
8AI IoT Modbus/SNMP/MQTT 2Ports Ethernet Remote I/O 8ch analog input(voltage or current) Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful,ASCII GCL to perform basic logic control rules Cloud access: Data update to Azure Auto-bypass function...
8AI Modbus RS-485 Remote I/O 8ch analog input(current or voltage) Protocols:Modbus RTU,ASCII Watchdog timer to recover the system 3000VDC isolation protection
8AI Robust Modbus RS-485 Remote I/O 8ch analog input(voltage or current) Operation temperature:-40~85°C ,Power input:10VDC~48VDC Noise protection: 4kV surge(power),4kV EFT,8 kV ESD protection Interface: RS-485/USB 3000VDC isolation protection LED indicator...
8AI RS-485 Remote I/O 8ch analog input(voltage or current) Protocols:ASCII Watchdog timer to recover the system
8AI/11DI/10DO IoT Modbus/OPC UA Ethernet Remote I/O OPC UA empowers Modbus I/O users to access the industrial IoT world OPC UA I/O links SCADA and the cloud without the need...
8AI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O 8ch analog input(voltage or current)/2ch digital output Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful API,ASCII GCL to perform basic logic control rules Peer-to-Peer function to map I/O status...
8DI 2.4G WiFi IoT Wireless I/O with 1RS-485 Supports IEEE 802.11 a/b/g/n (2.4GHz) Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTPs, MQTT Stores 10,000+ data points locally with SNTP/RTC time sync...
8DI/7DO IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O 8ch digital input(counter)/7ch digital output(pulse output) Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful,ASCII GCL to perform basic logic control rules Cloud access: Data update to Azure Auto-bypass...
8DI/8DO (source type) IoT Modbus/SNMP/MQTT Ethernet Remote I/O 8ch digital input(counter)/8ch source type digital output(pulse output) Protocols:MQTT(TLS), SNMP,Modbus TCP,RESTful API,ASCII GCL to perform basic logic control rules Peer-to-Peer function to...
8DI/8DO Modbus RS-485 Remote I/O 8ch digital input/8ch digital output Protocols:Modbus RTU,ASCII Watchdog timer to recover the system 2500VDC isolation protection
8DI/8DO RS-485 Remote I/O 8ch digital input/8ch digital output Protocols: Modbus RTU,ASCII Watchdog timer to recover the system
8Power Relay Modbus RS-485 Remote I/O 8ch power relay Protocols:Modbus RTU,ASCII Watchdog timer to recover the system
8Relay Modbus RS-485 Remote I/O 8ch relay Protocols:Modbus RTU,ASCII Watchdog timer to recover the system
8Relay Robust Modbus RS-485 Remote I/O 8ch relay Operation temperature:-40~85°C ,Power input:10VDC~48VDC Noise protection: 4kV surge(power),4kV EFT,8 kV ESD protection Interface: RS-485/USB 3000VDC isolation protection LED indicator to monitor I/O...
8Relay(PhotoMOS)/14D I/6DO IoT Modbus/OPC UA Ethernet Remote I/O OPC UA empowers Modbus I/O users to access the industrial IoT world OPC UA I/O links SCADA and the cloud without the...
8Thermocouple Modbus RS-485 Remote I/O 8ch thermocouple(can be set to current) Protocols:Modbus RTU,ASCII Watchdog timer to recover the system 3000VDC isolation protection Wiring burned-out detection function
8Thermocouple Modbus RS-485 Remote I/O 8ch thermocouple(can be set to voltage or current) Protocols:Modbus RTU,ASCII Watchdog timer to recover the system 3000VDC isolation protection Wiring burned-out detection function
8Thermocouple Robust Modbus RS-485 Remote I/O 8ch thermocouple(can be set to voltage or current) Operation temperature:-40~85°C ,Power input:10VDC~48VDC Noise protection: 4kV surge(power),4kV EFT,8 kV ESD protection Interface: RS-485/USB 3000VDC isolation...
Advanced NB-IoT/LTE-M IoT Wireless Modular I/O Global coverage of NB-IoT and LTE-M band w/ external detachable antenna 3GPP release 13 Cat. NB1/Cat. M1 Application-ready I/O combination with optional M12 connectors,...
EtherCAT Coupler with ID Switch Slice I/O Module Function : Coupling EtherCAT IO modules to 100BASETX EtherCAT network Cable : Ethernet/EtherCAT cable (min. Cat. 5), shielded Distance between stations :...
EtherCAT Extension Slice IO Module Function: Conversion of EtherCAT to 100BASE-TX Ethernet for extension of the EtherCAT network Cable : Ethernet/EtherCAT cable (min. Cat. 5) shielded Distance between stations :...
Isolated AC Voltage Input Module 0 ~ 450 VAC to 0 ~ 5 VDC AC voltage measurement 1,000 VDC isolation between output and power 2,500 VAC isolation between output and...
Isolated DC Input/Output Module 1000 V DC , fully isolated Easy input/output range configuration Low power consumption, 0.85 W (Voltage Output) Wide input/output range Flexible DIN-rail mounting Operates from single...
Isolated RTD Input Module 1000 VDC 3-way optical isolation Built-in microprocessor Switch configurable for 0~5 V, 0~10 V or 0~20 mA outputs Switch configurable Pt and Ni RTD input ranges...
Isolated Strain Gauge Input Module 1000 VDC 3-way optical isolation Switch configurable mV or V input of full bridge Switch configurable voltage and current outputs
Isolated Thermocouple Input Module 1000 VDC, fully isolated Configurable thermocouple type Flexible DIN-rail mounting Linearized thermocouple measurement Operates from a single +24VDC Temperature range of 0 to 50°C
M12 I/O Cable – A-code 5-pin, Male to free-end, 2m Connector : M12 A-code, Male, 5-pin Termination : Free-end Stripping Cable : UL2464, 80°C, 300V, 22AWG Length : 2m (6.562...
Modbus TCP Coupler with ID Switch Slice IO Module User-friendly Group ID technology. Quick and accurate setup. Cable redundancy for enhanced connectivity. Ensures reliable and stable communication with connected devices.
NB-IoT/LTE-M IoT Wireless Modular I/O Global coverage of NB-IoT and LTE-M frequency bands 3GPP release 13 Cat. NB1/Cat. M1 Application-ready I/O combination with optional M12 Connectors I/O Support MQTT, CoAP...
Proprietary LPWAN IoT Wireless Modular I/O Proprietary LPWAN (Sub-G) Wireless technology Battery power for 5 years with 3 x 3.6V AA batteries Application-ready I/O combination with modularization design Support MQTT...
The ADAM-4115 6-channel RTD input module accepts a wide range of RTD sensor types, including Pt100, Pt1000, Ni50, Ni508, and Balco 500 series. Robust 6 channels RTD input module Broader...