Advantech Datasheets for Network Repeaters and Extenders

Networking repeaters regenerate incoming electrical, wireless, or optical signals to preserve signal integrity and extend the distance over which data can travel. They are often used to connect cable segments in IEEE 802.3 networks.
Network Repeaters and Extenders: Learn more

Product Name Notes
Hardened Long Reach Ethernet Extender, UTP, Coaxial Extends Ethernet up to 800m at 10 Mbps or 500m at 100 Mbps over UTP cable Extends Ethernet up to 1km at 10...
Hardened PoE Long Reach Ethernet Extender, UTP Extends Ethernet up to 800m at 10 Mbps or 500m at 100 Mbps over UTP cable Dual design with PoE+ PD/PSE Railway Trackside...
Isolated RS-422/485 Repeater Automatic RS-485 data fl ow control 3000 VDC isolation protection Surge protection RS-485 data line Transmission speed up to 115.2 Kbps LED indicator to monitor status
Isolated Wide Operation Temperature RS-422/485 Repeater Wide Operating Temperature: -40 ~ 85° C Automatic RS-485 data flow control 3000 VDC isolation protection Surge protection RS-485 data line LED indicator to...
RS-422/485 Repeater Automatic RS-485 data flow control Surge protection RS-485 data line Transmission speed up to 115.2 Kbps Networking up to 1200 meters (4000 feet) LED indicator to monitor status...
Serial Repeater, RS-232 DB25, 4 kV Isolated, Port Power ability Isolates and protect RS-232 4 kV, 2-way isolation Data rate: up to 115.2 Kbps DB25 M / DB25 F Port-powering...
Serial Repeater, RS-232 DB9 M/F, 8 lines Amplify and extend RS-232 signals beyond 15.24m (50 ft) limit Daisy-chain multiple repeaters for even extra range Boost lower power RS-232 ports Data...
ULI-234TC - 3-Way Isolated RS-422/485 Repeater, Industrial DIN Mount, Terminal Blocks Repeater extends signals an additional 1200 m 2 KV, 3-way optical isolation (input/output/power) Data rate: up to 115.2 kbps...
ULI-234TC - RS-422/485 Repeater / Isolator, Industrial DIN Mount, Terminal Blocks Extends RS-422/485 additional 1.2km 2 KV isolation; 600W surge suppression -40 to +80 °C wide operating temperature 10-30 Vdc...
ULI-234TCH - RS-422/485 Isolated Repeater, high speed, DIN Rail Extends RS-422/RS-485 an extra 1.2 km (4000 ft) 2 kV Isolation, and IEC ESD protections Data rate: up to 1.5 Mbps...
ULI-234TE - Heavy Industrial RS-422/485 (Terminal Block) Isolated Repeater RS-422/485 Repeator 2kV, 3-way isolation (input/output/power) Data rates:1.2 to 115.2 Kbps Wide operating temperature range: -40 to +85 °C IEC-61850-3, IEEE-1613,...