Advantech Small-Size Integrated DIN-Rail IPC with Intel® Atom® x6413E and x6425RE UNO-137-I23BA

Description
Small-Size Integrated DIN-Rail IPC with Intel® Atom® x6413E and x6425RE Intel® Atom® x6413E (1.5 GHz) and x6425RE (1.9GHz) processor with 8GB DDR4 memory Wide operating temperature range (-40 ~ 70 °C/-40 ~ 158 °F) and wide power input range (10 ~ 36 VDC) Port isolation for 8 x DI, 8 x DO, 2 x COM DP++ ensures HDMI/DVI compatibility Dual storage: 1 xM.2 M-key 2242 PCIe/NVMe or SATA/SSD and 1 x mSATA Onboard TPM 2.0 provides hardware-based security Modular design for optional iDoor extension Ruggedized DIN-rail kit Compliant with IEC 61010-1 safety requirements
Request a Quote Datasheet
Description
Small-Size Integrated DIN-Rail IPC with Intel® Atom® x6413E and x6425RE Intel® Atom® x6413E (1.5 GHz) and x6425RE (1.9GHz) processor with 8GB DDR4 memory Wide operating temperature range (-40 ~ 70 °C/-40 ~ 158 °F) and wide power input range (10 ~ 36 VDC) Port isolation for 8 x DI, 8 x DO, 2 x COM DP++ ensures HDMI/DVI compatibility Dual storage: 1 xM.2 M-key 2242 PCIe/NVMe or SATA/SSD and 1 x mSATA Onboard TPM 2.0 provides hardware-based security Modular design for optional iDoor extension Ruggedized DIN-rail kit Compliant with IEC 61010-1 safety requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small-Size Integrated DIN-Rail IPC with Intel® Atom® x6413E and x6425RE - UNO-137-I23BA - Advantech
Cincinnati, OH, United States
Small-Size Integrated DIN-Rail IPC with Intel® Atom® x6413E and x6425RE
UNO-137-I23BA
Small-Size Integrated DIN-Rail IPC with Intel® Atom® x6413E and x6425RE UNO-137-I23BA
Small-Size Integrated DIN-Rail IPC with Intel® Atom® x6413E and x6425RE Intel® Atom® x6413E (1.5 GHz) and x6425RE (1.9GHz) processor with 8GB DDR4 memory Wide operating temperature range (-40 ~ 70 °C/-40 ~ 158 °F) and wide power input range (10 ~ 36 VDC) Port isolation for 8 x DI, 8 x DO, 2 x COM DP++ ensures HDMI/DVI compatibility Dual storage: 1 xM.2 M-key 2242 PCIe/NVMe or SATA/SSD and 1 x mSATA Onboard TPM 2.0 provides hardware-based security Modular design for optional iDoor extension Ruggedized DIN-rail kit Compliant with IEC 61010-1 safety requirements

Small-Size Integrated DIN-Rail IPC with Intel® Atom® x6413E and x6425RE

  • Intel® Atom® x6413E (1.5 GHz) and x6425RE (1.9GHz) processor with 8GB DDR4 memory
  • Wide operating temperature range (-40 ~ 70 °C/-40 ~ 158 °F) and wide power input range (10 ~ 36 VDC)
  • Port isolation for 8 x DI, 8 x DO, 2 x COM
  • DP++ ensures HDMI/DVI compatibility
  • Dual storage: 1 xM.2 M-key 2242 PCIe/NVMe or SATA/SSD and 1 x mSATA
  • Onboard TPM 2.0 provides hardware-based security
  • Modular design for optional iDoor extension
  • Ruggedized DIN-rail kit
  • Compliant with IEC 61010-1 safety requirements
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Ruggedized Computers
Product Number UNO-137-I23BA
Product Name Small-Size Integrated DIN-Rail IPC with Intel® Atom® x6413E and x6425RE
General Features Ruggedized
Unlock Full Specs
to access all available technical data