Advantech Datasheets for Network Media Converters

Network media converters change the signal of encoded data from one media type to another as it is transmitted through, or between, networks.
Network Media Converters: Learn more

Product Name Notes
100Base-T RJ45 SFP Module w/ Wide Temp Support up to 100Mbps Copper RJ-45 connector Industrial standard small form-factor pluggable (SFP) package Comes with metal enclosure for EMI The Class 1...
10G Stand Alone Hardened Ethernet Media Converter Provides 1xRJ45 to 1xSFP/SFP+ fiber port Copper port interface supports 10G/5G/2.5G/1G/100M BASE-T Copper port provides full/half duplex flow control Supports store and forward...
2GE PoE, SFP Injector, IEEE802.3af/at, 24~48VDC, -40~75℃ Supports multi-rate for SFP slot IEEE 802.3af/at compliant Power input 48 VDC, supply 30W per port Provides slim size and DIN-rail/Wall mount with...
Hardened Media Converter, 1000Mbps, Multimode 850nm, SC Provides 1 x 1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with SC or SFP (mini-GBIC) type...
Hardened Media Converter, 1000Mbps, SFP Provides 1 x 1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with SC or SFP mini-GBIC) type connector for...
Hardened Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC Provides 1x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with Single-mode SC type connector...
Hardened Media Converter, 100Mbps, Multimode 1310nm, 2km, SC Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector Provides 1 x 100 Mbps multi-mode SC type fiber port Provides internal...
Hardened Media Converter, 100Mbps, Single mode 1310nm, 30km, SC Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector Provides 1 x 100 Mbps Single-mode SC type fiber port Provides...
Hardened SFP+ER/10G-ED, Bi-Directional 1270T/1330R, 10km Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Industrial standard small form-factor pluggable (SFP) package Comes with metal enclosure for EMI...
Hardened SFP+ER/10G-ED, Bi-Directional 1270T/1330R, 40km Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Industrial standard small form-factor pluggable (SFP) package Comes with metal enclosure for EMI...
Hardened SFP+ER/10G-ED, Bi-Directional 1330T/1270R, 10km Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Industrial standard small form-factor pluggable (SFP) package Comes with metal enclosure for EMI...
Hardened SFP+ER/10G-ED, Bi-Directional 1330T/1270R, 40km Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Industrial standard small form-factor pluggable (SFP) package Comes with metal enclosure for EMI...
Hardened SFP+ER/10G-ED, SM1550/LC 40Km Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Industrial standard small form-factor pluggable (SFP) package Comes with metal enclosure for EMI The...
Hardened SFP+ER/10G-ED, SM1550/LC 80KM Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Industrial standard small form-factor pluggable (SFP) package Comes with metal enclosure for EMI The...
Hardened SFP/1250-ED, MM1310/LC 2km (also known as 808-38206) Industrial standard small form-factor pluggable (SFP) package Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Comes with metal...
Hardened SFP/1250-ED, MM850/LC 550m (also known as 808-38201) Industrial standard small form-factor pluggable (SFP) package Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Comes with metal...
Hardened SFP/1250-ED, SM1310/LC 20km (also known as 808-38200) Industrial standard small form-factor pluggable (SFP) package Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Comes with metal...
Hardened SFP/1250-ED, SM1550/LC 40km (also known as 808-38204) Industrial standard small form-factor pluggable (SFP) package Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Comes with metal...
Hardened SFP/1250-ED, SSLX-SM/LC (1550XMT/1310RCV) 40km (also known as 808-38724) Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Industrial standard small form-factor pluggable (SFP) package Comes with...
Hardened SFP/1250-ED, SSLX-SM/SC (1310XMT/1550RCV) 20km (also known as 808-38221) Industrial standard small form-factor pluggable (SFP) package Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Comes with...
Hardened SFP/1250-ED, SSLX-SM/SC (1550T/1310R) 20km (also known as 808-38222) Industrial standard small form-factor pluggable (SFP) package Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Comes with...
Hardened SFP/1250-ED, SSLX-SM/SC(1550T/131 0R) 40km (also known as 808-38224) Industrial standard small form-factor pluggable (SFP) package Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Comes with...
Hardened SFP/155-ED, MM1310/LC 2km (also known as 808-38102) Industrial standard small form-factor pluggable (SFP) package Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Comes with metal...
Hardened SFP/155-ED, MM850/ LC 2km (also known as 808-38101) Industrial standard small form-factor pluggable (SFP) package Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Comes with...
Hardened SFP/155-ED, SM1310/LC 20km(also known as 808-38103) Industrial standard small form-factor pluggable (SFP) package Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Comes with metal enclosure...
Hardened SFP/155-ED, SM1310/LC 40km(also known as 808-38104) Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Industrial standard small form-factor pluggable (SFP) package Comes with metal enclosure...
Hardened SFP/155-ED, SS-SM/SC (1310T/1550R) 20Km(also known as 808-38121) Industrial standard small form-factor pluggable (SFP) package Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Comes with metal...
Hardened SFP/155-ED, SS-SM/SC (1310T/1550R) 40km(also known as 808-38123) Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Industrial standard small form-factor pluggable (SFP) package Comes with metal...
Hardened SFP/155-ED, SS-SM/SC (1550T/1310R) 20Km ( also known as 808-38122) Industrial standard small form-factor pluggable (SFP) package Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Comes...
Hardened SFP/155-ED, SS-SM/SC (1550T/1310R) 40km(also known as 808-38124) Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Industrial standard small form-factor pluggable (SFP) package Comes with metal...
Industrial 4TX/1SFP Light Managed PoE BT Media Converter Versatile 5-port, total 180W power output media converter at extended temperature Supports Switch/Injector mode setting by SNMP/iView Supports SNMP/iView for remote management...
Managed Hardened Media Converter, 1000Mbps, 2xSFP (also known as IE-Multiway 854-11121; previously BB-854-11121) Versatile 4-port media converter Supports SNMP for management Supports a variety of SFP modules Works under an...
Managed Hardened Media Converter, 1000Mbps, 2xSFP, AC adapter (also known as IE-Multiway 858-11121; previously BB-858-11121) Versatile 4-port media converter Supports SNMP for management Supports a variety of SFP modules Works...
Managed Hardened Modular 1-slot Media Converter Chassis, AC Power (also known as IE-MediaChassis 850-33100; previously BB-850-33100) Designed for a variety of media and mode conversion modules Supports a wide range...
Media Converter, 1000Mbps, Multimode 850nm, SC Provides 1 x 1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with SC or SFP (mini-GBIC) type connector...
Media Converter, 1000Mbps, SFP Provides 1 x 1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with SC or SFP (mini-GBIC) type connector for 1000Base-SX/LX...
Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC Provides 1 x 1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with SC or SFP (mini-GBIC)...
Media Converter, 100Mbps, Multimode 1310nm, 2km, SC Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector Provides 1 x 100 Mbps Multi-mode SC type fiber port Provides internal jumper...
Media Converter, 100Mbps, Single mode 1310nm, 30km, SC Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector Provides 1 x 100 Mbps Single-mode SC type fiber port Provides internal...
Mini Hardened Media Converter 100Mbps, Multimode 850nm, LFPT, 2km, SC Centralized powered IMC-318I chassis Supports Link Fault Pass Through functionality (LFPT) IEEE802.3af compliant (as PoE-PD) Industrial grade design that supports...
Mini Hardened Media Converter, 1000Mbps, LFPT, SFP Metal enclosure with compact size Industrial grade design that supports extended operating temperature(IMC-370I series) Provides status LED Supports multiple power options: AC or...
Mini Hardened Media Converter, 1000Mbps, Single mode 1310nm, LFPT, 10km, SC Metal enclosure with compact size Industrial grade design that supports extended operating temperature(IMC-370I series) IEEE802.3af compliant PoE-PD Supports multiple...
Mini Hardened Media Converter, 1000Mbps, Single mode 1310nm, LFPT, 40km, SC Metal enclosure with compact size Industrial grade design that supports an extended operating temperaturerange (IMC-370I series) IEEE802.3af compliant (as...
Mini Hardened Media Converter, 1000Mbps, Single-Strand 1310XMT, LFPT, 10km, SC Metal enclosure with compact size Industrial grade design that supports an extended operating temperaturerange (IMC-370I series) IEEE802.3af compliant (as PoE-PD)...
Mini Hardened Media Converter, 1000Mbps, Single-Strand 1550XMT, LFPT, 10km, SC Metal enclosure with compact size Industrial grade design that supports an extended operating temperaturerange (IMC-370I series) IEEE802.3af compliant (as PoE-PD)...
Mini Hardened Media Converter, 1000Mbps/, Multimode 850nm, LFPT, 550m, SC Metal enclosure with compact size Industrial grade design that supports extended operating temperature(IMC-370I series) IEEE 802.3af compliant PoE-PD Supports multiple...
Mini Hardened Media Converter, 100Mbps, LFPT, SFP Metal enclosure with compact size Industrial grade design that supports an extended operating temperature(IMC-350I series) IEEE802.3af compliant (IMC-350I series as PoE-PD) Supports Link...
Mini Hardened Media Converter, 100Mbps, Multimode 1300nm, LFPT, 5km, SC Centralized powered IMC-318I chassis Supports Link Fault Pass Through functionality (LFPT) IEEE802.3af compliant (IMC-350I series as PoE-PD) Industrial grade design...
Mini Hardened Media Converter, 100Mbps, Multimode 1300nm, LFPT, 5km, ST Centralized powered IMC-318I chassis Supports Link Fault Pass Through functionality (LFPT) IEEE802.3af compliant ( as PoE-PD) Industrial grade design that...
Mini Hardened Media Converter, 100Mbps, Single mode 1310nm, LFPT, 40km, SC Centralized powered IMC-318I chassis Supports Link Fault Pass Through functionality (LFPT) IEEE802.3af compliant (as PoE-PD) Industrial grade design that...
Mini Hardened Media Converter, 100Mbps, Single mode 1550nm, LFPT, 80km, SC Centralized powered IMC-318I chassis Supports Link Fault Pass Through (LFPT) IEEE802.3af compliant (IMC-350I series as PoE-PD) Industrial grade design...
Mini Hardened Media Converter, 100Mbps, Single-Strand 1310xmt, LFPT, 20km, SC Centralized powered IMC-318I chassis Supports Link Fault Pass Through functionality (LFPT) IEEE802.3af compliant (IMC-350I series as PoE-PD) Industrial grade design...
Mini Hardened Media Converter, 100Mbps, Single-Strand 1550xmt, LFPT, 20km, SC Centralized powered IMC-318I chassis Supports Link Fault Pass Through functionality (LFPT) IEEE802.3af compliant (IMC-350I series as PoE-PD) Industrial grade design...
Mini Hardened Media Converter,100Mbps, Multimode 850nm, LFPT, 2km, ST Centralized powered IMC-318I chassis Supports Link Fault Pass Through functionality (LFPT) IEEE802.3af compliant (as PoE-PD) Industrial grade design that supports an...
Mini Media Converter,1000Mbps, Multimode 850nm, 550m, SC, AC adapter (also known as IE-MiniMc 855-10730) Metal enclosure with compact size Provides status LED Supports multiple power options: AC or DC adapter...
Mini PoE+ Media Converter, 1000Mbps, Multimode 850nm, 550m, SC (also known as MiniMc 857-11912TG) Supports IEEE802.3at PoE+ (25.5W) and IEEE802.3af PoE (15.4W) standards Serves as a power sourcing equipment (PSE)...
Mini PoE+ Media Converter, 1000Mbps, SFP (also known as MiniMc 857-11911TG) Supports IEEE802.3at PoE+ (25.5W) and IEEE802.3af PoE (15.4W) standards Serves as a power sourcing equipment (PSE) device Supports jumbo...
Mini PoE+ Media Converter, 1000Mbps, Single mode 1310nm, 15km, SC (also known as MiniMc 857-11914TG) Supports IEEE802.3at PoE+ (25.5W) and IEEE802.3af PoE (15.4W) standards Serves as a power sourcing equipment...
Multi-mode Fiber Optic to RS-232/422/485 Converter 2 x ST fiber connector Operation mode: Point-to-Point, and Ring (half-duplex) Half/Full-duplex, bidirectional transmission mode Automatic RS-485 data flow control LED indicator to monitor...
SFP/10-1250, TX RJ-45 100m, -40~85℃ (also known as 808-39001) Support up to 1000Mbps Copper RJ-45 connector Industrial standard small form-factor pluggable (SFP) package Comes with metal enclosure for EMI The...
SFP/1250-ED,SSLX-SM/ SC(1310T/1550R) 40km (also known as 808-38223) Industrial standard small form-factor pluggable (SFP) package Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Comes with metal enclosure...
Standalone Media Converter, 1000Mbps, Multimode 850nm, 550m, SC, AC adapter (also known as Giga-McBasic 856-30601) Designed with internal AC power Supports diagnostic features including Link Loss and Fiber Alert Some...
Standalone Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC, AC adapter (also known as Giga-McBasic 856-30603) Designed with internal AC power Supports diagnostic features including Link Loss and Fiber Alert...
Standalone Media Converter, 1000Mbps, Single mode 1310nm, 40km, SC, AC adapter (also known as Giga-McBasic 856-30604) Designed with internal AC power Supports diagnostic features including Link Loss and Fiber Alert...