Advantech Datasheets for Wireless Network Components
Wireless network components are used to build or replace worn out devices within a wireless network.
Wireless Network Components: Learn more
| Product Name | Notes |
|---|---|
| 10KHz@1-axis Smart Vibration Sensor RS-485 Serial communication through Modbus/RTU protocols 10KHz@1-axis frequency detection range Velocity RMS, acceleration RMS, acceleration Peak, displacement, several measurement vibration data ISO 10816 and ISO 20816... | |
| 16ch Industrial LoRaWAN® Enabled Gateway 16ch with Latest Semtech SX1302 gateway chipset solution, it doubles the packet processing speed Embedded LoRaWAN® Network Server for both private and public system application... | |
| 2-in-1 Wi-Fi Tri-band MIMO antenna, covering 2.4/5/6GHz bands, support Wi-Fi 6E/7, IP67 2-in-1 WiFi Tri-band MIMO antenna Dipole antenna with omni-directional radiation pattern Covering 2.4GHz/5GHz/6GHz bands Support latest Wi-Fi6E/7 Screw... | |
| 2-in-1 Wi-Fi Tri-band MIMO antenna, covering 2.4/5/6GHz bands, support Wi-Fi 6E/7 2-in-1 WiFi Tri-band MIMO antenna, covering 2.4GHz/5GHz/6GHz bands Support latest Wi-Fi6E/7 PIFA antenna with omni-directional radiation pattern Magnetic/Adhesive Mount... | |
| 2.4/5GHz Wi-Fi I/O Module with 12DI/12DO Equipped with 12 digital inputs and 12 digital outputs in a compact, high-density I/O design Supports both dry and wet contact input modes for... | |
| 2.4/5GHz Wi-Fi I/O Module with 4AI/4DI Integrates 4 analog inputs (AI) and 4 digital inputs (DI) in a compact design Analog Inputs support Burn-out Detection (4~20mA only) to prevent system... | |
| 2.4/5GHz Wi-Fi I/O Module with 4DI+4Relay Output Supports both dry and wet contact input modes for broad sensor compatibility Fail Safe Value (FSV) ensures outputs default to a safe state... | |
| 2.4/5GHz Wi-Fi I/O Module with 6DI/2DO/RS-485 Equipped with 6 digital inputs and 2 digital outputs and 1 RS-485 in a compact, high-density I/O design Supports both dry and wet contact... | |
| 2.4/5GHz Wi-Fi I/O Module with 6DI/RS-485 Equipped with 6 digital inputs and 1 RS-485 in a compact, high-density I/O design Supports both dry and wet contact input modes for broad... | |
| 2.4/5GHz Wi-Fi Temperature and Humidity Sensing Module Supports IEEE 802.11 ac (2.4GHz/5GHz) for stable and high-speed wireless connectivity Ensures secure data transmission with WPA3/TLS 1.3 encryption and X.509 certificate authentication... | |
| 2.4G/5G Wi-Fi IoT Wireless I/O Module Supports IEEE 802.11 ac (2.4/5GHz) for stable wireless connectivity Supports interchangeable I/O and Sensor modules (additional purchase required) and is easily configured with web... | |
| 3-Phase Current Meter with 3 x 75A Clamp-On CT LoRaWAN® wireless connectivity 3 x 75A Clamp-On CT Battery life up till 3.5 years@25 °C, 60 mins interval setting Easy to... | |
| 4AI/4DI I/O Module 4 analog input and 4 digital input Modular IoT I/O module to pair with WISE-4200 series | |
| 5G NR FR1 module, M.2 3052 B-Key form factor, USB interface Main Chipset Qualcomm SDX62 Max DL peak rate 3.2 Gbps NR Sub6 EN-DC, Max UL peak rate of 900Mbps... | |
| 6DI I/O Module with 1RS-485 I/O 6 digital input with 1RS-485 Modular IoT I/O module to pair with WISE-4200 series | |
| 6DI/2DO I/O Module with 1RS-485 6 digital input and 2 digital output with 1RS-485 Modular IoT I/O module to pair with WISE-4200 series | |
| 6KHz@3-axis Smart Vibration Sensor RS-485 Serial communication through Modbus/RTU protocols 6KHz@3-axis frequency detection range Velocity RMS, acceleration RMS, acceleration Peak, displacement, several measurement vibration data Support maxl 6 customize detection... | |
| 802.11 ac/a/b/g/n + Bluetooth 5.0 2T2R M.2 2230 (A-E Key) Card IEEE 802.11 ac/a/b/g/n + Bluetooth 5.0 HS standard Support 802.11ac 2x2,Wave-2 compliant with MU-MIMO IEEE 802.11i (WPA, WPA2). Open,... | |
| Advanced LoRaWAN® Enabled IoT Wireless Modular I/O Support LoRaWAN® wireless frequency with external detachable antenna Application-ready I/O combination with optional M12 connectors, IP65 GNSS & solar panel rechargeable battery inside... | |
| AIW-166K1, AIW-166K2, AIW-166K3, AIW-166K4 IEEE 802.11 ax/ac/a/b/g/n (2.4GHz/5GHz/6GHz) + Bluetooth 5.3 2Tx/ 2Rx WPA2*, WPA3* Windows 10*, Linux*, Chrome OS* WIFI: PCI-E, Bluetooth: USB M.2 2230 A-E Key form factor... | |
| Entry-level Wi-Fi 6 solution with multiple OS and certification support. IEEE 802.11 ax/ac/b/g/n + Bluetooth 5.2 HS standard 2Tx/ 2Rx 64/128 bit WEP, WPA, WPA2, WPA3, 802.1x Operating temperature: 0... | |
| Entry-level Wi-Fi 6e solution with multiple OS and certification support. IEEE 802.11 ax/ac/b/g/n + Bluetooth 5.3 HS standard Compatible with Nvidia & NXP solution Additional 6GHz support Windows/Linux/Androi d support... | |
| Entry-Level Wi-Fi 7 Key E solution based on QCC2072 Commercial-grade temperature range (0~70°C) Compatible with Qualcomm AloT Platforms Multi-Link Single Radio (MLSR) support Global Certifications (FCC,CE,IC, TELEC, NCC, RCM, KCC,... | |
| Explosion Proof LoRaWAN® Smart Vibration Sensor LoRaWAN® wireless connectivity Built-in 3-axis accelerometer and temperature sensor On-board computing. Directly sends VRMS, ARMS, Peak, Displacement, Kurtosis, Crest factor, Skewness and Standard Deviation... | |
| High performance active antenna, waterproof, wide operating temperature range, IP67 level Active antenna IP67-rated GPS-L1: 1575.42 MHz/GLONASS-G1: 1589.0625 MHz/GALILEO-E1: 1575.42 MHz/BeiDou-B1/B1-2: 1561.098/1589.742 MHz SMA male connector Operating Temperature: -40 ~... | |
| High performance passive antenna, waterproof, wide operating temperature range, IP67 level Passive antenna IP67-rated GPS-L1: 1575.42 MHz/GLONASS-G1: 1589.0625 MHz/GALILEO-E1: 1575.42 MHz/BeiDou-B1/B1-2: 1561.098/1589.742 MHz SMA male connector Operating Temperature: -40 ~... | |
| IEEE 802.11 ac + BT 5.0 (PCIe - UART) IEEE 802.11ac + BT 5.0 2 TX / 2RX Wide operating temperature -30 ~ 85 °C (- 22 ~ 185 °F)... | |
| IEEE 802.11 ax/ac/b/g/n, Bluetooth 5.3 HS, 1Tx/1Rx, WEP 64/128-bit, WPA/WPA2/WPA3, 802.1x, -40 to 85°C, compatible with NXP platforms. IEEE 802.11 ax/ac/b/g/n + Bluetooth 5.3 HS standard 1T1R SDIO interface in... | |
| IEEE 802.11ac + Bluetooth 5.0 Half Mini-PCIe module IEEE 802.11ac/a/b/g/n (2.4GHz & 5GHz) and Bluetooth 5.0 Supports MU-MIMO (2T2R) Supports operation in wide temperatures ranges 0 ~ 70 °C (32... | |
| IEEE 802.11ax (2.4GHz + 5GHz) + Bluetooth 5.3, LGA type NXP 88W9098 IEEE 802.11 a/b/g/n/ac/ax (2.4GHz/5GHz) + BT 5.3 Wi-Fi: PCIe/SDIO ; Bluetooth: UART OS: Linux Operating Temp: -40 ~... | |
| IEEE 802.11ax (2.4GHz + 5GHz) + Bluetooth 5.3, M.2 2830, PCIe-UART NXP 88W9098 2Tx/2Rx IEEE 802.11 a/b/g/n/ac/ax (2.4GHz/5GHz) + BT 5.3 Form factor: M.2 2830 E key Wi-Fi: PCIe; Bluetooth:... | |
| IEEE802.11 ac/a/b/g/n + BT 5.0, M.2 2230, SDIO-UART IEEE 802.11ac/a/b/g/n (2.4 and 5GHz) and Bluetooth 5.0 2TX / 2RX -30 ~ 85 °C (-22 ~ 185 °F) Supports Linux OS... | |
| IEEE802.11 ax (2.4GHz/5GHz/6GHz)+ BT5.3, M.2 2230 E Key, PCIe-USB IEEE 802.11ax (2.4GHz/5GHz/6GHz) + BT5.3 MTK 7922 2 Tx / 2 Rx M.2 2230 E Key Interface : PCIe - USB... | |
| IEEE802.11 ax (2.4GHz/5GHz)+ BT5.2 M.2 2230(A-E Key), PCIE-USB IEEE 802.11ax (2.4GHz+5GHz) + BT5.2 2Tx / 2Rx RTL8852BE 22mm x 30mm x 2.2mm M.2 2230 A-E Key 0~70 degree Wi-Fi: PCIe,... | |
| Industrial grade Wi-Fi 6 solution based on BCM43752 IEEE 802.11 ax/ac/b/g/n + Bluetooth 5.0 HS standard Perfect fit for Rockchip platform Industrial-grade temperature range (-40~85°C) FCC/CE/IC/TELEC certified | |
| Intelligent Stack Light Monitoring Sensor One product for all scenarios Fits a variety of stack-type light towers 8 light sensors for fast flexible installation No need to stop the machinery... | |
| LoRaWAN IoT Wireless Modular I/O Support LoRaWAN wireless frequency with external detachable antenna Application-ready I/O combination with optional M12 connectors, IP65 Wide voltage power input with 10 ~ 50VDC Longer... | |
| LoRaWAN Wireless Vibration Sensor LoRaWAN wireless connectivity Built-in 3-axis accelerometer and temperature sensor Computing total 8 vibration characteristic values on board Compliant with ISO 10816 IP66 with battery-powered, no wiring... | |
| LoRaWAN® Enabled 1RS-485 I/O Module LoRaWAN® wireless technology with Less interference with high penetration rate capability Support Modbus/RTU communication protocol Support max. 128 address and 30 rule settings Compact design,... | |
| LoRaWAN® Enabled Gateway Module Latest Semtech SX1302 gateway chipset solution Long-range wide area IoT gateway Support embedded LNS software for linux-based OS LoRaWAN protocol for both private and public system... | |
| LoRaWAN® Enabled Gateway Latest Semtech SX1302 gateway chipset solution, it doubles the packet processing speed Embedded Network Server for LoRaWAN® for both private and public system application Compatible with Multiple... | |
| LoRaWAN® Enabled Temperature and Humidity Sensor LoRaWAN® wireless connectivity -20 °C to 55 °C temperature detection range 0%RH to 90%RH humidity detection range Battery life up till 5 years@25 °C,... | |
| LoRaWAN® Enabled Temperature PT1000 Round Head Probe Sensor LoRaWAN® wireless connectivity -70°C to 200°C temperature detection range IP67 for PT1000 Round Head Probe Sensor Battery life up till 5 years@25°C,... | |
| LoRaWAN® Enabled Wireless Water Leakage Sensor LoRaWAN® wireless connectivity 3.5mm water line diameter Battery life up till 5 years@25 °C, 15 mins interval setting Easy to deploy and maintain | |
| LoRaWAN® Wireless Condition Monitoring Starter Kit LoRaWAN® wireless connectivity Built-in 3-axis accelerometer and temperature sensor On-board computing. Directly sends VRMS, ARMS, Peak, Displacement, Kurtosis, Crest factor, Skewness and Standard Deviation... | |
| LTE Cat.4+GNSS, Multiple form factor Modem card, pre-carrier certified Main Chipset Qualcomm MDM9X07 2 LTE Antenna Coaxial Connectors +1 GPS antenna connector 4G/LTE Cat 4 and FDD-LTE/WCDMA, with GPS LTE... | |
| LTE Cat4+GNSS, Full-size mini-PCIe form factor, USB communication interface Main Chipset Qualcomm MDM9X07 2 LTE Antenna Coaxial Connectors +1 GPS antenna connector LTE FDD:150Mbps DL/50Mbps UL (Cat 4) LTE TDD:130Mbps... | |
| Multi-band dipole antenna covering 600–3000 MHz , suitable for 2/3/4/5G sub6, GPS-L1, and more. Omni-directional radiation pattern 4/5G NR FR1 application (600-3000MHz) broadband antenna High antenna efficiency Operating Temperature: -40... | |
| Multi-band dipole antenna covering 600–3000 MHz , suitable for 2/3/4/5G sub6, GPS-L1, and more. Omni-directional radiation pattern 4/5G NR FR1 application (600-3000MHz) broadband antenna High antenna efficiency Operating Temperature: 0... | |
| Multi-band dipole antenna covering 600–6000 MHz , suitable for 2/3/4/5G sub6, GPS-L1, and more. Omni-directional radiation pattern 4/5G NR FR1 application (600-6000MHz) broadband antenna High antenna efficiency Operating Temperature: -40... | |
| Multi-band dipole antenna covering 600–6000 MHz, suitable for 2/3/4/5G sub6, GPS-L1, and more. IP67 level Omni-directional radiation pattern 4/5G NR FR1 application (600-6000MHz) broadband antenna High antenna efficiency Operating Temperature:... | |
| Omni-directional radiation pattern, compatible for WiFi 5/6/6E/7 Dipole antenna with omni-directional radiation pattern Support 6GHz band Compatible for WiFi5/6/6E/7 RP-SMA male connector Operating Temperature: 0 ~ 70℃ | |
| Omni-directional radiation pattern, compatible for WiFi5/6/6E/7, industrial grade temperature range Dipole antenna with omni-directional radiation pattern Support 6GHz band Compatible for WiFi5/6/6E/7 RP-SMA male connector Operating Temperature: -40 ~ 85℃ | |
| Omni-directional radiation pattern, compatible for WiFi5/6/6E/7,industr ial grade temperature range, IP67 level Dipole antenna with omni-directional radiation pattern Support 6GHz band Compatible for WiFi5/6/6E/7 RP-SMA male connector Operating Temperature: -40... | |
| Omni-directional radiation pattern, compatible for WiFi5/6/6E/7 Dipole antenna with omni-directional radiation pattern Support 6GHz band Compatible for WiFi5/6/6E/7 RP-SMA male connector Operating Temperature: 0 ~ 70℃ | |
| Omni-directional radiation pattern, compatible for WiFi5/6 Dipole antenna with omni-directional radiation pattern Compatible for WiFi5/6 RP-SMA male connector Operating Temperature: -40 ~ 85℃ | |
| Premium-Level Wi-Fi 6E M.2 Key E solution based on WCN6856/QCA2066 Industrial-grade temperature range (-40~85°C) Compatible with Nvidia and NXP platforms Additional 6GHz support DBDC(Dual band dual concurrent) support Multiple certificates... | |
| Premium-level Wi-Fi 6E MiniPCIe solution based on WCN6856/QCA2066 Industrial-grade temperature range (-40~85°C) Compatible with Nvidia and NXP platforms Additional 6GHz support DBDC(Dual band dual concurrent) support Multiple certificates (FCC, CE,... | |
| Premium-Level Wi-Fi 7 Key E solution based on WCN7851 Industrial-grade temperature range (-40~85°C) Compatible with different platforms(NXP, Qualcomm, Intel & AMD) MLMR(Multi-Link Multi-Radio) Operation Multiple certification(FCC/CE /IC/TELEC/NCC/RCM) | |
| Proprietary LPWAN IoT Wireless Module w/ Temperature & Humidity Sensor Proprietary LPWAN (Sub-G) wireless technology Provides seamless cloud integration, supporting MQTT and RESTful API to upload temperature and humidity data... | |
| Proprietary LPWAN IoT Wireless Self-Powered CT Node Proprietary LPWAN (Sub-G) wireless technology with Less interference with high penetration rate capability Power over AI channel design, no extra power wired installation... | |
| Proprietary LPWAN Wireless to Ethernet AP Proprietary LPWAN (Sub-G) wireless technology Support MQTT & Modbus/TCP protocol Wireless to ethernet access point Longer communication range than 2.4GHz Better penetration through concrete... | |
| Standard Precision GNSS module Half size mini-PCIe form factor Standard Precision GNSS L1 band 92 channel support u-blox NEO-M9N engine (GPS, GLONASS, BeiDou, Galileo, QZSS andSBAS) USB 2.0 communication interface... | |
| Standard Precision GNSS module Half size mini-PCIe form factor Standard Precision GNSS L1 band 92 Channels u-blox NEO-M9 engine (GPS, GLONASS, BeiDou, Galileo, QZSS and SBAS) USB 2.0 communication interface... | |
| Standard Precision GNSS module M.2 2242 Key B form factor Standard Precision GNSS L1 band 92 channel support u-blox NEO-M9N engine (GPS, GLONASS, BeiDou, Galileo, QZSS andSBAS) Open sky cold... | |
| Wireless MCU with Integrated Wi-Fi 6 and Bluetooth Low Energy 5.4 NXP RW612 Arm Cortex®-M33 Integrated Wi-Fi 6 and Bluetooth® LE 5.4 Rich Industrial I/O Interfaces:USB 2.0 OTG *1, PSRAM... |