Advantech Datasheets for Frame Grabbers
Frame grabbers are image processing computer boards that capture and store image data for industrial applications such as quality control.
Frame Grabbers: Learn more
| Product Name | Notes |
|---|---|
| 2-port GigE Vision Frame Grabber Module Compatibility: IEEE 802.3, IEEE 802.3u, IEEE802.3ab, IEEE802.3x, IEEE802.3af Speed: 10/100/1000 Mbps No. of Ports: 2 Gigabit Ethernet Media Access Control (MAC) andphysical layer (PHY)... | |
| 2-port PCI Express 10 GigE Vision Frame Grabber Intel server-grade E610-XAT2 10 GbE MAC+PHY Controller Supports Jumbo frame (9500 byte) and link aggregation PCI Express 4.0 x4 compliant, provide a... | |
| 2-ports PCI Express PoE+ GigE Vision Frame Grab Intel I350 1GbE Ethernet Controller PCI Express Gen2 x4 compliant Compliance with IEEE 802.3at-2009 (PoE+), up to 2 ports delivers up to... | |
| 4-port PCI Express USB Vision Frame Grabber Half-Size PCI Express Board Gen 2.0 x4 delivering 2.0 GB/s total bandwidth Host Controller – Renesas μPD720202 Supports four USB 3.0 LED indicator... | |
| 4-ports PCI Express PoE+ GigE Vision Frame Grab Intel I350 1GbE Ethernet Controller PCI Express Gen2 x4 compliant Compliance with IEEE 802.3at-2009 (PoE+), up to 2 ports delivers up to... | |
| Axion 1xB, 1-port PCI Express Camera Link, Base Frame Grabber Half-Size PCI Express Board Gen 2.0 x4 Camera Link clock up to 85 MHz Supports 1 Base CL camera Both... | |
| Axion 1xE, 1-port PCI Express Camera Link Frame Grabber Half-Size PCI Express Board Gen 2.0 x4 Camera Link clock up to 85 MHz Camera Link Base/Medium/Full/80- Bit Supports up to... | |
| Axion 2xB, 2-port PCI Express Camera Link, Base Frame Grabber Half-Size PCI Express Board Gen 2.0 x4 Camera Link clock up to 85 MHz Supports 2 Base CL cameras Supports... | |
| Claxon CXP4, 4-port PCI Express CoaxPress 12 Frame Grabber Half-Size PCI Express Board Gen 3.0 x8 CXP speeds range from 3.25 to 12.50 Gb/S Supports 1 to 4 CXP-12 cameras... | |
| Claxon CXP4, 4-port PCI Express CoaxPress 12 Frame Grabber Half-size, low profile PCI Express CoaXPress 1.0/1.1/2.0 compliant Supports CXP3, CXP6, CXP12 cameras, Micro BNC connector Supports CXP speeds from 3.25... | |
| Cyton CXP4, 4-port PCI Express CoaxPress 6 Frame Grabber Half-Size PCI Express Board Gen 2.0 x8 CXP speeds range from 1.250 to 6.250 Gb/S Supports 1 to 4 CXP-6 cameras... |