Advantech Computer with 8th Gen. Intel® Core™ i5 Processor, built-in 8G DDR4 RAM and UL Class 1 Division 2 TPC-318WH-P853A

Description
Computer with 8th Gen. Intel® Core™ i5 Processor, built-in 8G DDR4 RAM and UL Class 1 Division 2 Industrial-grade 18.5" WXGA TFT LCD with 50K lifetime and LED backlight 8th Gen. Intel® Core™ i5-8365UE quad-core processor with built-in 8 GB DDR4 SO-DIMM Dual channel memory slots support up to 64G in total Compact, fanless embedded system with aluminum alloy front bezel and chassis grounding protection True-flat touchscreen with PCAP touch control and IP66-rated front panel Support expansion via Full-size Mini PCIe and two M.2 slots (NVMe, 5G) Support TPM2.0 hardware security
Request a Quote Datasheet
Description
Computer with 8th Gen. Intel® Core™ i5 Processor, built-in 8G DDR4 RAM and UL Class 1 Division 2 Industrial-grade 18.5" WXGA TFT LCD with 50K lifetime and LED backlight 8th Gen. Intel® Core™ i5-8365UE quad-core processor with built-in 8 GB DDR4 SO-DIMM Dual channel memory slots support up to 64G in total Compact, fanless embedded system with aluminum alloy front bezel and chassis grounding protection True-flat touchscreen with PCAP touch control and IP66-rated front panel Support expansion via Full-size Mini PCIe and two M.2 slots (NVMe, 5G) Support TPM2.0 hardware security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer with 8th Gen. Intel® Core™ i5 Processor, built-in 8G DDR4 RAM and UL Class 1 Division 2 - TPC-318WH-P853A - Advantech
Cincinnati, OH, United States
Computer with 8th Gen. Intel® Core™ i5 Processor, built-in 8G DDR4 RAM and UL Class 1 Division 2
TPC-318WH-P853A
Computer with 8th Gen. Intel® Core™ i5 Processor, built-in 8G DDR4 RAM and UL Class 1 Division 2 TPC-318WH-P853A
Computer with 8th Gen. Intel® Core™ i5 Processor, built-in 8G DDR4 RAM and UL Class 1 Division 2 Industrial-grade 18.5" WXGA TFT LCD with 50K lifetime and LED backlight 8th Gen. Intel® Core™ i5-8365UE quad-core processor with built-in 8 GB DDR4 SO-DIMM Dual channel memory slots support up to 64G in total Compact, fanless embedded system with aluminum alloy front bezel and chassis grounding protection True-flat touchscreen with PCAP touch control and IP66-rated front panel Support expansion via Full-size Mini PCIe and two M.2 slots (NVMe, 5G) Support TPM2.0 hardware security

Computer with 8th Gen. Intel® Core™ i5 Processor, built-in 8G DDR4 RAM and UL Class 1 Division 2

  • Industrial-grade 18.5" WXGA TFT LCD with 50K lifetime and LED backlight
  • 8th Gen. Intel® Core™ i5-8365UE quad-core processor with built-in 8 GB DDR4 SO-DIMM
  • Dual channel memory slots support up to 64G in total
  • Compact, fanless embedded system with aluminum alloy front bezel and chassis grounding protection
  • True-flat touchscreen with PCAP touch control and IP66-rated front panel
  • Support expansion via Full-size Mini PCIe and two M.2 slots (NVMe, 5G)
  • Support TPM2.0 hardware security
Buy Now Datasheet
Industrial PCs - 2084-TPC-318WH-P853A-ND - DigiKey
Thief River Falls, MN, United States
BTO 18.5 FHD TFT LED LCD INTEL 4

BTO 18.5 FHD TFT LED LCD INTEL 4

Buy Now Datasheet
Industrial PCs - TPC-318WH-P853A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
TPC-318WH-P853A
Industrial PCs TPC-318WH-P853A
BTO 18.5 FHD TFT LED LCD INTEL 4

BTO 18.5 FHD TFT LED LCD INTEL 4

Buy Now

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers Computers
Product Number TPC-318WH-P853A 2084-TPC-318WH-P853A-ND TPC-318WH-P853A
Product Name Computer with 8th Gen. Intel® Core™ i5 Processor, built-in 8G DDR4 RAM and UL Class 1 Division 2 Industrial PCs Industrial PCs
Display Size 18.5 inch (469.90 mm) 18.5 inch (469.90 mm)
Processor Intel 386 Family; 8th Gen. Intel® Core™ i5-8365UE 1.60GHz Quad-Core Intel 386 Family; Intel® Core™ i5-8365UE 1.6GHz, 4 Core
Main Memory 8.00 GB
General Features Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1802E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details