Advantech Datasheets for PC/104 Modules
PC/104 modules are tied to the integrated system architecture (ISA) bus standard that is used mainly in embedded systems. Modules are 3.6" x 3.8" and can be self-stacked to save space.
PC/104 Modules: Learn more
| Product Name | Notes |
|---|---|
| 12-bit, 4-ch Analog Output PCI Card with 16-ch Digital I/O 10 MHz maximum digital update rate Synchronized output function 16-ch DI/O and one 10 MHz 16-bit resolution counter Four analog... | |
| 12-bit, 4-ch Isolated Analog Output Universal PCI Card 4 12-bit D/A output channels Multiple output ranges 2,500 VDC isolation between the outputs and the PCI bus Keeps the output settings... | |
| 128-ch Isolated Digital I/O Universal PCI Card 64-ch isolated digital output and 64-ch isolated digital input Interrupt handling capability for each channel. Digital Filter function. Wide output range (5 ~... | |
| 14-bit, 12-ch Analog Output Universal PCI Card with 32-ch Digital I/O 12 independent analog output channels Fuse on each channel Universal PCI for 5 V and 3.3 V support BoardID™ | |
| 14-bit, 32-ch Isolated Analog Output Universal PCI Card 32 high-density analog output channels Flexible Output Range: +/-10 V, 0 ~ 20 mA and 4 ~ 20 mA Synchronized output function... | |
| 16-bit, 8-ch Analog Output PCI Card with 16-ch Digital I/O Auto calibration function A 16-bit DAC is equipped for each analog output channel Synchronized output function Output values retained after... | |
| 16-ch Isolated DI and 16-ch Isolated DO USB 3.0 I/O Module USB 3.0 SuperSpeed Daisy chainable by built in USB hub 16-ch digital input and 16-ch digital output with 2,500... | |
| 16-ch Isolated Digital Input and 16-ch Relay USB 3.0 I/O Module USB 3.0 SuperSpeed Daisy chainable by built in USB hub 16-ch Isolated Digital Input and 16-ch Form A-type Relay... | |
| 16-ch Relay and 16-ch Isolated Digital Input PCI Card 16 relay output channels and 16 isolated digital input channels LED indicators to show activated relays Jumper selectable Form A/Form B-type... | |
| 2-port CAN-bus PC/104 Module with Isolation Protection Operates two separate CAN networks at the same time High speed transmission up to 500 kbps Optical isolation protection of 1,000 VDC ensures... | |
| 2-Port SFP Base Etheret with HSR/PRP Low profile PCI Express Communication Card CE/FCC certification Supports HSR protocol (IEC 62439-3, Clause 5) Supports PRP protocol (IEC 62439-3, Clause 4) PCI Express® | |
| 2-port SFP Ethernet Card with HSR/PRP CE/FCC Certification Support HSR Protocol (IEC 62439-3 Clause 5) Support PRP Protocol (IEC 62439-3 Clause 4) PCI Express Extension 2 x SFP Interface (For... | |
| 2-Port SFP Gigabit Base Ethernet Card with HSR/PRP CE/FCC certification Supports HSR protocol (IEC 62439-3, Clause 5) Supports PRP protocol (IEC 62439-3, Clause 4) PCI Express extension 2 x SFP... | |
| 24-ch Digital I/O Universal PCI Card ISA-Compatible with PCL-724 24 TTL digital I/O channels Emulates mode 0 of 8255 PPI Interrupt handling Opto-22 compatible 50-pin connectors Output status readback PCI... | |
| 24-ch Digital I/O USB Module Compatible with USB 1.1/2.0 Bus-powered 24 TTL digital I/O lines Emulates mode 0 of 8255 PPI Buffered circuits for higher driving capacity than 8255 Interrupt... | |
| 32-ch Isolated DI and 32-ch Isolated DO USB 3.0 I/O Module USB 3.0 SuperSpeed Daisy chainable by built in USB hub 32-ch digital input and 32-ch digital output with 2,500... | |
| 32-ch Isolated Digital I/O and 1-ch Counter PCI Card 16 isolated DI and 16 isolated DO channels High voltage isolation on all isolated channels (2,500 VDC) High sink current on... | |
| 32-ch Isolated Digital I/O Universal PCI Card ISA-compatible with PCL-730 32-ch TTL DI/O (16-ch digital input,16-ch digital output) High output driving capacity Interrupt handling capability 2 x 20-pin connectors for... | |
| 32-ch Isolated Digital I/O USB Module Compatible with USB 1.1/2.0 Bus-powered 16 isolated DI and 16 isolated DO channels High voltage isolation on all channels (2500 VDC) High sink current... | |
| 32-ch Isolated Digital Input and 16-ch PhotoMOS Relay USB 3.0 I/O Module USB 3.0 SuperSpeed Daisy chainable by built in USB hub 32-ch digital input and 16-ch PhotoMOS Relay output... | |
| 32-ch Isolated Digital Input PCI Card ISA-Compatible with PCL-733 32-ch Isolated digital input High output driving capacity Interrupt handling capability D-type connector for isolated input channels | |
| 32-ch Isolated Digital Output PCI Card ISA-Compatible with PCL-734 32-ch Isolated digital output High output driving capacity D-type connector for isolated output channels High-voltage isolation on output channels | |
| 4-axis Quadrature Encode/Counter Universal PCI Card with 8-ch Isolated Digital I/O Four 32-bit up/down counters Single ended or differential inputs Pulse/direction and up/down counter x1, x2, x4 counts for each... | |
| 4-ch Isolated Digital Input, 4-ch Isolated Relay Output with IRIG-B Card CE/FCC Certification 4 x Isolated Digital Input 4 x Isolated Relay Output 1 x IRIG-B PCI Extension OperationTemp: -25~... | |
| 4-ch, 16-bit, 200 kS/s Isolated Analog Output USB 3.0 I/O Module USB 3.0 SuperSpeed Daisy chainable by built-in USB hub 4 x 16-bit analog output channels with 2,500 V DC... | |
| 4-port Isolated RS-232/422/485 with IRIG B Card 4xRS-232/422/485 Isolated Serial Ports with Automatic Flow Control Fiber, TTL, and RS-485 IRIG-B Demodulated Time Code Inputs TTL and RS-485 IRIG-B Demodulated Time... | |
| 4-port RS-232/422/485 PCI-104 Module Automatic RS-485 data flow control LED indicators: TX, RX Standard PC ports: COM1, COM2, COM3, COM4 compatible Supports Windows 7/8/10 Linux driver Powerful and easy-to-use utility... | |
| 48-ch Digital I/O and 3-ch Counter PCI Card 48 TTL digital I/O lines Emulates mode 0 of 8255 PPI Supports both dry and wet contact Interrupt handling capability Timer/Counter interrupt... | |
| 48-ch Digital I/O PC/104 Module 48 TTL digital I/O lines Output status read-back Channels simulate 8255 PPI mode 0 Interrupt triggering, rising/falling edge | |
| 48-ch Digital I/O USB Module Compatible with USB 1.1/2.0 Bus-powered 48 TTL digital I/O lines Emulates mode 0 of 8255 PPI Buffered circuits for higher driving capacity than 8255 Interrupt... | |
| 64-ch Isolated Digital I/O PCI Card Either ± voltage input for DI by group High-voltage isolation input/output channels (2,500 VDC) Interrupt handling capability High over-voltage protection (70 VDC) for DI... | |
| 64-ch Isolated Digital Input PCI Card 64 isolated digital input channels Either ± voltage input for DI by group High-voltage isolation on input channels (2,500 VDC) Interrupt handling capability Wide... | |
| 64-ch Isolated Digital Output Universal PCI Card 64-ch Sink Type (NPN) Isolated Digital Output Module (PCI-1752U Only) 64-ch Source Type (PNP) Isolated Digital Output Module (PCI-1752USO Only) High-voltage isolation... | |
| 8-ch Isolated Digital Input and 8-ch Relay USB 3.0 I/O Module USB 3.0 SuperSpeed Daisy chainable by built in USB hub 8-ch Isolated Digital Input and 8-ch Form A-type Relay... | |
| 8-ch Relay and 8-ch Isolated Digital Input PCI Card Wide input range (10 ~ 50 VDC) 8 relay output channels and 8 isolated digital input channels LED indicators to show... | |
| 8-ch Relay and 8-ch Isolated Digital Input USB Module Compatible with 1.1/2.0 Bus-powered 8 relay output channels and 8 isolated digital input channels LED indicators to show activated relays 8... | |
| 8-ch, 16-bit Counter/Timer Universal PCI Card 8 independent 16-bit counters 8 programmable clock source 8 digital TTL outputs and 8 digital TTL inputs Up to 20 MHz input frequency Multiple... | |
| 8-ch, 16-bit, 200 kS/s Isolated Analog Input USB 3.0 I/O Module USB 3.0 SuperSpeed Daisy chainable by built-in USB hub 8 x 16-bit analog input channels with 2,500 VDC isolation... | |
| 8-port Isolated RS-232/422/485 Ethernet Card IEC 61850-3 and IEEE 1613 compliant for substation automation applications | |
| 8-port Non-Isolated RS-232/422/485 Ethernet Card IEC 61850-3 and IEEE 1613 compliant for substation automation applications | |
| 8-Port SFP/RJ45 Gigabit Ethernet Card CE/FCC Certification 8 x GbE PCI Express Extension 8 x SFP Interface (for ECU-P1528PE) Operation Temp: -25 ~ 60°C | |
| 96-ch Digital I/O PCI Card Emulates mode 0 of 8255 PPI Buffered circuits for higher driving capacity than 8255 Multiple-source interrupt handling Interrupt output pin for simultaneously triggering external devices... | |
| IEC 61850-3 Certified Fanless Server with Intel® 6th/9th Gen. Core™ Processors 9th Intel® Xeon® Processors Isolated 8 x LAN, 10 x Serial Port Communication Interfaces 100-240VAC/DC Redundant Power Supply (configurable... | |
| IEC 61850-3 Certified Power Automation Computer Based on 14th Generation Intel® Core™ Processors 14th Gen Intel® Processor with 8+16 Cores 2 x DDR4 SODIMM RAM, up to 64GB Tri-display interfaces... | |
| IEC-61850-3 Certified Power Automation Computer Based on 13th Generation Intel® Core™ Processors 13th Gen Intel® Processor with 8+8 Cores Quad display interfaces for SCADA and more multi-display use cases Support... | |
| IEC-61850-3 Certified Power Automation Server Based on Intel® Xeon® Scalable Processor Family 2U rackmount server with wide operating temperature Suppports 2nd Gen. Intel® Xeon® Scalable Processors 12 x DIMM sockets... | |
| Virtualized HSR/PRP PCI Express Communication Card Intel® X550 Controller 4 x GbE SFP ports PCIe Gen.2 x4 host interface Low Profile (half length) form factors Support HSR Protocal (IEC-62439-3, Clause... |