Advantech Datasheets for Computer Workstations

Computer Workstations are desks, benches or racks that are specifically used to hold a computer.
Computer Workstations: Learn more

Product Name Notes
ARES-5221B is a single arm wall-mounted workstation with keyboard tray. It is compatible with 75 x 75/ 100 x 100mm VESA patterns and screens up to 27" Wall-mounted workstation Single...
ARES-5221C is a wall-mounted workstation with keyboard tray that is compatible with 75 x 75mm or 100 x 100mm VESA patterns and screens up to 27". Wall-mounted workstation Single arm...
ARES-5221O is a wall-mounted workstation with single arm and keyboard tray that is compatible with 75 x 75mm or 100 x 100mm VESA patterns. Wall-mounted workstation Single arm with keyboard...
ARES-5223D is a dual arm wall-mounted workstation with single arm and dual displays that is compatible with 75 x 75mm or 100 x 100mm VESA patterns. Wall-mounted workstation Dual displays...
The Togo-10F is a manually height-adjustable display cart that offers a large work surface. Medical-grade 125mm caster with anti-wrap design Gas Spring lever for sit-to-stand height adjustment with a 400...
The Togo-10H is a manually height-adjustable display cart that offers a large work surface. Medical-grade 125mm caster with anti-wrap design Gas Spring lever for sit-to-stand height adjustment with a 400...
The Togo-10L is a manually height-adjustable laptop cart that offers a large work surface. Medical-grade 125mm caster with anti-wrap design Industrial-grade lifting mechanism with durable , low-friction slide rail design...