Advantech 15.6” Narrow bezel POS system with Aesthetic yet durable unibody USC-365HP-SI340

Description
15.6” Narrow bezel POS system with Aesthetic yet durable unibody 11th gen Intel® Celeron® 6305E/Core™ i3-1115G4E/i5-1145G7 E processor 15.6” full HD LCD with LED backlight and P-CAP touch Directly bonded panel with anti-glare coating 1 x LAN, 3 x USB Type-C, 2 x USB 3.0, and 1 x RJ-11 Integrated wiring with USB-C connector that supports video, audio, and power signals I/O extension module offers 2 x COM, 3 x 12V power USB, 1 x 24V power USB, 1 x USB 2.0, and 1 x USB Type-C Highly customizable anodized aluminum cover
Request a Quote Datasheet
Description
15.6” Narrow bezel POS system with Aesthetic yet durable unibody 11th gen Intel® Celeron® 6305E/Core™ i3-1115G4E/i5-1145G7 E processor 15.6” full HD LCD with LED backlight and P-CAP touch Directly bonded panel with anti-glare coating 1 x LAN, 3 x USB Type-C, 2 x USB 3.0, and 1 x RJ-11 Integrated wiring with USB-C connector that supports video, audio, and power signals I/O extension module offers 2 x COM, 3 x 12V power USB, 1 x 24V power USB, 1 x USB 2.0, and 1 x USB Type-C Highly customizable anodized aluminum cover
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6” Narrow bezel POS system with Aesthetic yet durable unibody - USC-365HP-SI340 - Advantech
Cincinnati, OH, United States
15.6” Narrow bezel POS system with Aesthetic yet durable unibody
USC-365HP-SI340
15.6” Narrow bezel POS system with Aesthetic yet durable unibody USC-365HP-SI340
15.6” Narrow bezel POS system with Aesthetic yet durable unibody 11th gen Intel® Celeron® 6305E/Core™ i3-1115G4E/i5-1145G7 E processor 15.6” full HD LCD with LED backlight and P-CAP touch Directly bonded panel with anti-glare coating 1 x LAN, 3 x USB Type-C, 2 x USB 3.0, and 1 x RJ-11 Integrated wiring with USB-C connector that supports video, audio, and power signals I/O extension module offers 2 x COM, 3 x 12V power USB, 1 x 24V power USB, 1 x USB 2.0, and 1 x USB Type-C Highly customizable anodized aluminum cover

15.6” Narrow bezel POS system with Aesthetic yet durable unibody

  • 11th gen Intel® Celeron® 6305E/Core™ i3-1115G4E/i5-1145G7E processor
  • 15.6” full HD LCD with LED backlight and P-CAP touch
  • Directly bonded panel with anti-glare coating
  • 1 x LAN, 3 x USB Type-C, 2 x USB 3.0, and 1 x RJ-11
  • Integrated wiring with USB-C connector that supports video, audio, and power signals
  • I/O extension module offers 2 x COM, 3 x 12V power USB, 1 x 24V power USB, 1 x USB 2.0, and 1 x USB Type-C
  • Highly customizable anodized aluminum cover
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number USC-365HP-SI340
Product Name 15.6” Narrow bezel POS system with Aesthetic yet durable unibody
Computer Type Kiosk or POS
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1701E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
10.1
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Android 10 with non-GMS certification
View Details