Advantech Datasheets for Computers

Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
15" & 15.6" POS system by ADVANTECH-AURES N97; 8GB DDR5 (up to 16GB), 128GB NVMe.M2, die-cast structure, P-CAP. INTEL Alder Lake N97 processor 15" & 15,6 FullHD + P-CAP USB-C...
15" & 15.6" POS systems by ADVANTECH-AURES feature 11th/12th Gen Intel® processors, DDR4/DDR5 RAM, and a modular, service-friendly design. 11th Gen Intel® Celeron® / Core™ i3/i5 and 12th Gen Intel®
6th Gen. Intel® Core™ i3/ i5/ i7 Modular Expansion Fanless Box PC 6th Gen. Intel® Core™ i3/i5/i7 mobile processor (BGA) Triple independent display: VGA + HDMI + Optional Display DDR4...
6th Gen. Intel® Core™ i3/ i5/ i7 with Expansion slots and wide range power Fanless Box PC Intel® Core™ i3/i5/i7 processor (BGA) Triple independent display: VGA + HDMI + Option...
AMD R2000 Ultra-slim Digital Signage Player with 3/4 Display Output (2K/4K Support) Power by AMD R2000 Series CPU with AMD Radeon GPU Powerful graphic engine - AMD Radeon HD graphics...
AMD Ryzen V1000/R1000 Ultra-slim Digital Signage Player Power by AMD Ryzen V1000/R1000 processor Powerful graphic engine - AMD Radeon HD graphics 19mm-thin chassis ideal for space-limited installation 3/4 HDMI display...
AMD Ryzen™ Embedded 8000 Series Processor Expansion Fanless Box PC Support AMD Ryzen™ 8640U/8845HS Processor DDR5-5600 SO-DIMM memory support up to 96G Tripal displays with 2 x 4K HDMI +...
AMD Ryzen™ Embedded R2000 Multi-media Gaming Board High performance AMD Ryzen™ Embedded R2000 processors Quad and dual core APUs up to 3.35 (3.7) GHz Supports 4 display outputs (4 x...
AMD Ryzen™ Embedded V & R Series Gaming Platforms High performance AMD Embedded V & R SOC APUs Quad and dual core APUs up to 2.6 (3.5) GHz, 25W Radeon™
AMD Ryzen™ Embedded V & R Series Gaming Platforms High performance AMD Embedded V1000 & R1000 series APUs Quad and dual core APUs up to 2.6 (3.5) GHz, 25W Radeon™
AMD Ryzen™ Embedded V-Series Gaming Platform AMD Ryzen™ Embedded V1000 processors High performance Radeon™ VEGA series graphics Four 4k monitor support Comprehensive gaming features Passive cooled system up to 25W,...
AMD Ryzen™ Embedded V1000 mITX with Four DP++, ECC, PCIe expansion AMD Ryzen™ Embedded V1000 processors Two 260-pin SO-DIMM up to 32 GB DDR4 3200 MHz ECC/Non-ECC SDRAM 4 x...
AMD Ryzen™ Embedded V1000/R1000 Gaming Platform Very high performance AMD Embedded V1000/R1000 SOC APUs Quad and dual core APUs up to 3.35 (3.8) GHz Radeon™ VEGA GPU with up to...
AMiS-870, An automated dispensing cabinet for operating rooms and nursing stations, optimizing medication management. Streamlined medication management with 96 RFID-enabled bins RFID technology based real-time inventory alerts reduce workload and...
ARK-3534D-00A1AB is a high-performance, compact edge computing platform engineered for next-generation AI robotics and advanced machine vision. High computing performance with Intel Core i7-13700TE and AI powered by NVIDIA RTX...
Compact Fanless AMR/MMR Controller System with 12th/13th/14th Gen Intel® Core™ i CPU Socket (LGA 1700) High-performance computing powered by Intel® 12th/13th/14th Gen Core™ i CPU Fanless design ensures reliable operation...
Compact Fanless System with AMD AM5 (LGA1718) Support AMD AM5 architecture Ryzen™ Embedded 7000/9000 and EPYC 4005 Processors Hgih performance, high frenquency CPU computing and terrific graphic performance, suitable for...
Development Board for COM-HPC® Server pin-out & Size D/E Modules PICMG COM-HPC Server pinout COM-HPC Size D and E compatible Rich extension: 1 PCIe x16, 2 PCIe x8, 5 PCIe...
DeviceOn/ePaper installer can be installed on local HW, which support Ubuntu 20.04. Support ubuntu 20.04 System require at least 8G RAM /128G storage Device management and EPD image generator
DS-011, an Edge-AI Box with 2 UHD HDMI ports, is designed for AI applications, making it ideal for interactive AI displays. Power by Qualcomm Dragonwing™ 8-cores QCS6490 2.1Ghz Hexagon™ 770...
Fanless System powered by 6th Gen Intel Core i7-6822EQ QC/i5-6442EQ QC for In-vehicle Intel i7-6822EQ QC/ Intel i5-6442EQ QC SoC Solid connection for LAN/USB/Audio/COM and onboard GPS Stackable extension design,...
Fanless System powered by 6th Gen Intel Core i7-6822EQ QC/i5-6442EQ/QC for Rolling Stock Intel i7-6822EQ QC/ Intel i5-6442EQ QC SoC Fanless -40 ~ 70 °C wide temperature support with EN50155...
High Performance AMD Ryzen™ Embedded V1000/R1000 Multi-Screen Gaming Platform Rugged logic box design Security and access to meet the requirement of the gaming industry Quad and dual core APUs up...
Intel 13th Generation Core™ i3/i5/i7 Modular Fanless Box PC Intel 13th Gen Intel® Core™ U-series 10 cores (2 P-cores and 8 E-cores) SoC 2x 2.5 GbE LAN, 1x GbE LAN,...
Intel 6th Generation Core™ i3/i5/i7 Modular Fanless Box PC Intel 6th Gen Intel® Core™ U-series (i3/i5/i7) VGA and HDMI dual display, option 3rd display for triple display
Intel Atom E3940 QC SoC with 4K Dual HDMI/Dual LAN/M.2 DIN-Rail Fanless Box PC Intel Atom E3940 Quad Core SoC turbo burst up to 1.8 GHz DIN-Rail system with essential...
Intel Atom E3940 QC SoC with isolated GbE, COM and DIO ports DIN-Rail Fanless Box PC Intel Atom® E3940 Quad Core SoC turbo burst up to 1.8 GHz DIN-Rail system...
Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC Intel Atom® x6413E and Celeron® J6412 Quad...
Intel Atom™ E3940 QC SoC With Dual HDMI/ Dual LAN/ Four USB Modular Fanless Box PC Intel Atom E3940 Quad Core SoC Dual HDMI independent display support 4k2k resolution 1...
Intel Celeron N3350 DC SoC with 4K Dual HDMI/Dual LAN/M.2 DIN-Rail Fanless Box PC Intel Celeron N3350 Dual Core 1.1 GHz DIN-Rail system with essential I/O ports on front-side bezel...
Intel Celeron N3350 DC SoC With Dual LAN/ Four USB 3.0/M.2/TPM IoT Gateway Modular Fanless Box PC Intel Celeron N3350 Dual Core SoC 1 x Full-size miniPCIe with SIM holder...
Intel Celeron Quad Core J1900 SoC with 6 COM and 8 USB Fanless Box PC Intel Celeron Quad Core J1900 2.0GHz SoC DDR3L 1333 MHz SO-DIMM memory support up to...
Intel Meteor Lake Ultra-slim Digital Signage Player Power by Intel Meteor Lake Core Ultra 5 CPU HDMI 2.1 8K60/4K60 Ports Support for TV Wall Dual-CH DDR5 & Smart Fan Design...
Intel N97 and x7433RE Quad Core SoC with dual HDMI, dual LAN, four COM DIN-Rail Fanless Box PC Intel N97 and x7433RE Quad Core SoC DIN-Rail system with essential I/O...
Intel SDM Player with 4K output Easy installation and maintenance with Intel® SDM slot-in design Supports Microsoft Windows 10 with proven compatibility Supports Real 4K resolution 3 independent displays: Golden...
Intel Tiger Lake UP3 Ultra-slim Digital Signage Player Power by Intel Tiger Lake UP3 processor Powerful graphic engine - Intel iRIS Xe graphics 19mm-thin chassis ideal for space-limited installation 4...
Intel® 10th Gen Xeon® W / Core™ i LGA1200 Expansion Fanless Box PC Support Intel® 10th Gen. Xeon® W and Core™ i3/i5/i7/i9 processor Triple independent display: VGA + HDMI +...
Intel® 11th gen Core™ i processor with Triple LAN/ Quadruple COM Din-Rail Fanless Box PC Intel 11th Gen. Core i5/i3 DIN-Rail system with essential I/O ports on front-side bezel 3...
Intel® 12/13/14th Generation Core™-i9/i7/i5/i3 Embedded Multi-media Gaming Board Very high-performance Intel Hybrid Multi-core CPU’s Two SoDIMM DDR5-4800/5600MT/s up to 64GB CPU’s up to Intel® Core™ i9 24 core Three independent...
Intel® 2nd Gen. Xeon® D-1700 Extreme Performance Box PC with 3 Expansion Slots Powered by Intel® 2nd Gen. Xeon® D-1700 series processor up to 10 cores 4x DDR4 SO-DIMM sockets...
Intel® 8th & 9th Generation Core™-i7/i5/i3 Embedded Multi-media Gaming Board Intel® 8th/9th Generation Core™-i7/i5/i3 CPUs 8,6,4,2 core Two 260-pin SO-DIMM up to 32GB DDR4 2666 MHz SDRAM Supports 3 display...
Intel® 8th & 9th Generation Core™-i7/i5/i3 Embedded Multi-media Gaming System Rugged Logic box design Security and access to meet the requirements of the gaming industry Intel® 8th/9th Generation Core™-i7/i5/i3 CPUs...
Intel® 8th and 9th Gen Core™ i3/i5/i7/i9 LGA1151 Fanless Box PC with Kiosk + software Supports Intel® 8th and 9th Gen Core™ i3/i5/i7/i9 35W processor Dual display: VGA + HDMI...
Intel® 8th Generation Core™ i5/Celeron Slim Fanless Computer Gen 8th Intel® Core™ i5/Celeron Dual DDR4 2400MHz SO-DIMM memory up to 32G 1 x swappable 2.5" SATA HDD drive bay and...
Intel® Atom E3825 SoC with Dual COM and GPIO Palm-Size Fanless Box PC Intel® Atom™ Processor E3825 Dual Core 1.33 GHz SoC 1 x 2.5" SATA HDD/SSD Bay 1 x...
Intel® Atom® E3940 SoC Modular Fanless Box PC Intel Atom E3940 Quad Core Soc Dual independent displays with one 4K HDMI and one VGA 12V lockable DC jack power input...
Intel® Atom® Processor x7211E DC SoC with Four Serial Ports, HDMI, GbE, GPIO, Remote Switch, USB x4 Intel® Atom® Processor x7211E Dual Core SoC DDR5-4800 SO-DIMM memory support up 16G...
Intel® Celeron Quad Core J1900 SoC with Dual HDMI/GbE IoT Fanless BOX PC Intel® Celeron J1900 Quad Core 2.0 GHz SoC 1 x 2.5" SATA HDD/SSD Bay 2 x GbE...
Intel® Celeron® Quad Core J1900 SoC Modular Fanless Box PC Intel® Celeron® J1900 Quad Core 2.0 GHz SoC VGA and HDMI dual independent display 12V lockable DC jack power input...
Intel® Celeron® Quad Core J1900 SoC with Multiple I/Os Fanless Box PC Intel® Celeron® J1900 Quad Core 2.0 GHz SoC with Turbo boost support VGA and HDMI dual independent display...
Intel® Celeron™ N3350 DC SoC With Four Serial Ports Modular Fanless Box PC Intel® Celeron™ N3350 Dual Core SoC VGA Display, 4 x RS-232/422/485, 2 x USB3.0 1 x full-size...
Intel® Core Ultra U series processor with three LAN, four COM, HDMI, DP, GbE, GPIO, Remote Switch, USB x 6 Intel® Core Ultra 5/Ultra 7 Processor DDR5-5600 SO-DIMM memory support...
Intel® Core™ 12th/13th/14th Gen i3/i5/i7/i9 LGA1700 Expansion Fanless Box PC Support Intel® Core™ 12th/13th/14th Gen i3/i5/i7/i9 processor Triple independent display: HDMI + HDMI + Optional Display DDR5 SO-DIMM ECC/non-ECC memory...
Intel® Core™ 12th/13th/14th Gen i3/i5/i7/i9 LGA1700 Expansion Fanless Box PC Support Intel® Core™ 12th/13th/14th Gen. i3/i5/i7/i9 processor Triple independent display: HDMI + HDMI + Optional Display DDR5 SO-DIMM memory support...
Intel® Core™ 12th/13th/14th gen processors i3/i5/i7/i9 LGA1700 Expansion Fanless Box PC Support Intel® 12th/13th/14th Gen. Core™ i3/i5/i7/i9 processor Dual display: HDMI + HDMI DDR5 SO-DIMM memory support up to 64...
Intel® Processor N200 QC SoC with Dual HDMI, Dual GbE, Dual Serial Ports, Dual CANBus, Remote Switch, USB x4 Intel® Processor N-series N200 QC SoC DDR5-4800 SO-DIMM memory support up...
Intel® SDM Player with 4K output Intel SDM-L (Smart Display Module - Large) form factor Intel® 13th/12th Generation Core™ Processor Dual channel DDR4-3200 SO-DIMM, up to 32 GB 3 independent...
The DPX®-E145 is a completely integrated system based on the 11th generation Intel Core embedded platform for gaming applications. 11th Generation Intel® Core™ SOC CPUs CPUs up to Dual 3.0...
The DPX®-M280, part of the DPX-M series, is a multimedia gaming platform with AMD Ryzen Embedded 8000 and four independent DisplayPort outputs. Very high-performance AMD multi-core SoC’s Class leading Radeon...
The DPX-M1265 is a versatile gaming platform based on AMD Ryzen™ V1000 processors providing a high performance multi-media engine and expansion. Future proof I/O shield for upgrade to future DPX-E...
Power by Nvidia 6-core & 8-core Arm® Cortex-A78AE v8.2 64-bit Multiple AI workloads up to 157 TOPS (INT8) Ultra-slim design with intelligent fan cooling Connectivity: 3 × USB 3.2 Gen...

<< Prev Next >>