Advantech 15.6" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor UTC-115KP-NWW1F

Description
15.6" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® N97/i3-N305 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex
Request a Quote Datasheet
Description
15.6" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® N97/i3-N305 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor
UTC-115KP-NWW1F
15.6" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor UTC-115KP-NWW1F
15.6" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® N97/i3-N305 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex

15.6" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor

  • Slimmer and Lighter design
  • Low power and fanless system design
  • Built-in Intel® N97/i3-N305
  • 15.6" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • Clean back cover design with 3 Way IO cable routing
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Supports Windows, Android, Linux, and ChromeOS Flex
Buy Now Datasheet
Industrial PCs - 2084-UTC-115KP-NWW1F-ND - DigiKey
Thief River Falls, MN, United States
UTC-115 FEATURES AN ALL-IN-ONE C

UTC-115 FEATURES AN ALL-IN-ONE C

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number UTC-115KP-NWW1F 2084-UTC-115KP-NWW1F-ND
Product Name 15.6" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor Industrial PCs
Display Size 15.6 inch (396.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products