Advantech Datasheets for Network Video Recorders
Network video recorders (NVR) are internet protocol based devices that are connected to a network and used for the simultaneous recording and remote access of live video streams from IP cameras.
Network Video Recorders: Learn more
| Product Name | Notes |
|---|---|
| AI NVR System Based on NVIDIA® Jetson Orin™ NX Embedded NVIDIA® Jetson Orin™ NX capable of up to 100 TOPS 2 x 1 GbE RJ-45 ports (1000 Base-T) 8 x... | |
| High performance 16/24 AI NVR with 802.3 at/bt PoE Up to 24CH IP video input Up to 2x 802.3bt (10/100) and 22x 802.3at (10/100) with PoE management Supports 10/100/1000 Base... | |
| High Performance Video Recorder with PoE++Switch Built in high power 802.3at PoE+ Switch for all 16 or 24 ports 10/100/1000 Base uplink port Supports Intel up to 9th Gen Core™ |