Advantech Datasheets for VME, VPX, and VXI Products
VME, VPX and VXI products are designed for use with a VME, VPX or VXI bus. They include controllers and processors, extenders, switches, bus interfaces and adapters, power interface boards (PBs), and load boards.
VME, VPX, and VXI Products: Learn more
| Product Name | Notes |
|---|---|
| Advantech’s MIC-6311 is a single processor VPX blade based on the 4th generation Intel® Core™ i3/i5/i7 platform. It enables the highest performance available in 6U VPX form factor with two... | |
| Based on the Intel® Xeon® E3 Lv5 and Lv6 embedded platform, the MIC-6330 builds on the success of Advantech’s 6U VPX boards, and is the first 3U VPX product launched... | |
| MIC-6110 is a 6U OpenVPX MXM carrier. MIC-6110 complies with the MOD6-PER-4F-12.3.1-3 profile, and the newest MXM specification rev. 3.1. Connecting to the Dataplane by the PCIE fabric x 16,... | |
| MIC-6130 is a 3U OpenVPX M.2 carrier. MIC-6110 complies with the MOD3-PER-1F-16.3.2-3 profile, and the newest PCI Express M.2 Specification Revision 1.1. Advantech provides MIC-6130 with either the PCIE Gen.3... | |
| MIC-6131 is a 3U OpenVPX XMC carrier. MIC-6131 complies with the MOD3-PER-1F-16.3.2-3 profile, and the VITA 46.0, 46.4, 46.9 and VITA 48 specification. The MIC-6131 Data Plane has the PCIe... | |
| The MIC-6030 is a ruggedized single-slot 3U OpenVPX switch providing high-speed, low-latency interconnects between VPX blades connected to PCI Express and Ethernet backplane fabrics. An ExpressLane™ PEX8733 PCIe Gen3 switch... | |
| The MIC-6313 is Advantech’s next generation single processor 6U VPX blade, based on the 4th/ 5th Generation Intel® Core™ and Intel® Xeon® Processor E3 Lv4 embedded platform. To enable the... | |
| The MIC-6314 is Advantech’s next generation single processor 6U VPX blade, based on the 4th/ 5th Generation Intel® Core™ embedded platform with increased cache size and efficiency, as well as... | |
| The MIC-6315 is the 6U OpenVPX processor blade echoing to the customer’s requirements. Based on the Intel® Xeon® D-1500 processor family, the MIC-6315 supports to 12 cores/24 threads, to fulfill... |