Advantech Datasheets for Batteries

Industrial batteries translate chemical energy into electricity.
Batteries: Learn more

Product Name Notes
-10~50°C operating range with a reliable docking connector for seamless office use -10 ~ 50 °C (14 ~122 °F) operating temperature Reliable docking connector for office applications
10" Rugged Tablet with Intel® Core™ i3/i5/i7/Celeron® Processor 7th generation Intel® Core™ i3/i5/i7/Celeron® processor with integrated Intel® Turbo Boost technology 10.1" high-brightness WXGA and WUXGA LED display with scratch-resistant Corning®
10.1" Android Tablet for Retail, Hospitality, and Industrial Applications AI Empowered Arm-based Quad-core SoC with Android OS Wi-Fi 6E, BT 5.3 and 1Gbps Ethernet (with Docking) to ensures real time...
10.1" Industrial-Grade Tablet with Qualcomm® Snapdragon™ 660 Processor, Android 10/13 Qualcomm SDA660/SDM660 with Android 10/13 10" WUXGA full HD display with scratch-resistant Corning® Gorilla® Glass and multi-touch PCAP control supports...
AIM accessories 1 x Micro USB charging port Micro USB 18W adapter/power cord are optional
AIM Accessories Black Sliver 140 x 9.7 mm (5.51 x 0.38 in) 0.02 kg (0.044 lb)
AIM Accessories Silver
Built for demanding environments, the AIM-77S Rugged Case delivers reliable protection with drop resistance up to 120 cm onto plywood. Operating Temperature: 0°C ~ 40°C (32°F ~ 104°F) Storage Temperature:...
Fast, durable USB/Bluetooth printer for 80mm & 58mm rolls; rich I/O for POS, self-checkout & ticketing applications Reliable USB and Bluetooth printing connection Compatible with 80mm(3") or 58mm(2") paper roll...
For AIM-58, 65, 68, 75S, 75H, 78S and 78H 1 x Black strap that supports 360° rotation 160 x 160 mm/ 6.3 x 6.3 in 158 g/0.35 lb
For AIM-58, 65, 68, 75S, 75H, 78S and 78H Black 240 x 20 mm (9.44 x 0.78 in) 0.022 kg (0.048 lb)
For AIM-58, 65, 68, 75S, 75H, 78S and 78H Black 380 x 135 x 20 mm (14.96 x 5.31 x 0.78 in) 0.05 kg (0.11 lb)
For AIM-58, 65, 68, 75S, 75H, 78S and 78H Black With one stylus holder
For AIM-58, 65, 68, 75S, 75H, 78S and 78H Embedded with battery meter Color: Black
For AIM-58, AIM-68, AIM-78S and AIM-78H Compatible with 9 ~ 32 VDC in-vehicle power supply Easy and instant single-handed docking and undocking Anti-theft locking mechanism External GPS antenna Programmable function...
For AIM-65 and AIM-75S for AIM-65 and AIM-75S Compatible with 9 ~ 32 VDC in-vehicle power supply Rapid single-handed docking and undocking Anti-theft locking mechanism External GPS antenna Programmable function...
For AIM-65 and AIM-75S 1 x 10/100 Ethernet port
For AIM-65 and AIM-75S 9 ~ 32 V wide input voltage range -10 ~ 50 °C (14 ~122 °F) operating temperature Reliable docking connector for office applications
For AIM-65 and AIM-75S Black 250 x 150 x 30 mm (9.84 x 5.9 x 1.18 in) 0.23 kg (0.5 lb)
For AIM-65 and AIM-75S Enhance drop tolerance to 1.8M Black rugged case
For AIM-65 and AIM-75S MSR module is suitable for retail customer to do membership card information checking with easy installation way MSR module is charging via pogo pin
For AIM-65 and AIM-75S Supports charging of up to 6 tablets simultaneously Overcurrent and overvoltage protection provided Rapid single-handed docking and undocking LED indicators for monitoring charging status
For AIM-65 and AIM-75S Surface Hardness: 2 ~ 3H Reflection Rate: 0.15% Haze: 15% Dimensions: 212 x 128 x 0.15 mm/ 8.35 x 5.04 x 0.006 in Weight: 0.009 kg/0.02...
For AIM-65, AIM-68, AIM-75S and AIM-78S Black 130.2 x 38.7 x 27.8 mm (5.13 x 1.52 x 1.09 in) 0.042 kg (0.092 lb) Sensor: 640 x 480 CMOS sensor Illumination...
For AIM-65, AIM-68, AIM-75S and AIM-78S Black 130.2 x 38.7 x 32 mm (5.13 x 1.52 x 1.26 in) 0.042 kg (0.092 lb)
For AIM-65, AIM-68, AIM-75S and AIM-78S Black 130.2 x 70 x 29 mm (5.13 x 2.76 x 1.14 in) 0.078 kg (0.171 lb)
For AIM-65, AIM-68, AIM-75S and AIM-78S Compact and stylish MSR + Barcode module for AIM-35 industrial tablet MSR+ Barcode reeader module is suitable for retail customer to do inventory and...
For AIM-65, AIM-68, AIM-75S and AIM-78S Supports charging of up to 4 batteries simultaneously Overcurrent and overvoltage protection provided LED indicators for monitoring charging status 144 x 155 x 39...
For AIM-68 and AIM-78S -10 ~ 50 °C (14 ~122 °F) operating temperature Reliable docking connector for office applications
For AIM-68 and AIM-78S 9 ~ 32 V wide input voltage range VESA (75 x 75 mm)-compliant docking stations -10 ~ 50 °C (14 ~122 °F) operating temperature Reliable docking...
For AIM-68 and AIM-78S Hardness: 2~3H Reflection Rate: 0.15% Haze: 15% AG/AR Film For sunlight readable
For PWS-872 and PWS-872FL 10.1" replacement anti-glare screen protection film
For PWS-872 and PWS-872FL CAN 2.0 A/B (J1939) and OBDII (ISO 15765) support for vehicle diagnosis Anti-theft locking mechanism External GPS SMA antenna Device docking and removal within 1 second...
For PWS-872 and PWS-872FL Capacity: 14.4V 4300mAh IP rating: IP65 Dimensions: 141.2 x 106.2 x 17 mm (5.55 x 4.18 x 0.66 in) Weight: 385 g (0.84 lb)
For PWS-872 and PWS-872FL Interfaces: 1 x USB 3.0 (type A, 5V/0.9A), 2 x RS-232 (D-sub 9), 1 x 10/100/1000 Ethernet (RJ45) Operating temperature: -20 ~ 50 °C (-4 ~...
For PWS-872 and PWS-872FL Offers complete port replication for PWS-870 Operating temperature -20° C ~ 50° C
For PWS-872 and PWS-872FL Package content: universal cover,hand strap, shoulder belt Weight: 500g (universal cover, handstrap and shoulder belt) Dimension: 305 x 254.2 x 88.4 mm Color: Black Material: Plastic,...
For PWS-872 and PWS-872FL Smart Card Reader – ISO 7816 PC/SC – EMV 4.0 Level 1 – Supports I2C memory cards (SLE4418, SLE4428, SLE4432, SLE4442, SLE4436, SLE5536, SLE6636, AT88SC1608, AT45D041)...
For PWS-872 and PWS-872FL Supports up to 4 external batteries Charging time: 4 hr Charge status LED indicators Screw holes for secure installation Power input: 19.5V/7.7A Dimensions: 214.4 x 229.4...
Provides power & data for AIM-77S with rich I/O and magnetic port; ideal for restaurants, warehouses & in-store use Reliable Data transportation and Power Supply to AIM-77S Suitable for Tableside...
Wide 9–32V input, VESA 75×75 mm dock, -10~50°C operation, and reliable docking for office use 9 ~ 32 V wide input voltage range VESA (75 x 75 mm)-compliant docking stations...