Advantech Datasheets for Tablet Computers
Tablet computers are notebook computers with a liquid crystal display (LCD) on which the user can write using a special-purpose pen, or stylus.
Tablet Computers: Learn more
| Product Name | Notes |
|---|---|
| 10" Medical-Grade Tablet with Intel® Pentium® Processor and PCAP Touchscreen Intel® Pentium® N4200 processor Supports Windows 10 IOT and Linux operating systems EN/UL 60601 certification - ensuring patient and medical... | |
| 10.1" Industrial-Grade Tablet Integrated barcode scanner supports data collection Intel Alder Lake-N processor for Windows 11 IoT Enterprise (GAC) The battery with capacity meter that shows the remaining power and... | |
|
10.1" Medical-Grade Tablet with Qualcomm® Snapdragon™ 660 Processor and Android 13 -- AIM-78H-200B00
10.1" Medical-Grade Tablet with Qualcomm® Snapdragon™ 660 Processor and Android 13 -- AIM-78H-200S00
|
10.1" Medical-Grade Tablet with Qualcomm® Snapdragon™ 660 Processor and Android 13 Qualcomm SDA660 with Android 10/13 10.1" Full-HD capacitive touch screen designed with scratch-resistant Corning® Gorilla® Glass Supports glove mode... |
| 10.1" Medical-Grade Tablet Intel® N200 processor support on Windows10/11 Enterprise for high performance 10.1" WUXGA projected capacitive 10-point multi-touchscreen with anti-fingerprint, anti-glare Corning® Gorilla® Glass EN/UL 60601 certification, ensuring patient... | |
| 13.3" Medical-Grade Tablet with Intel® Core™ i5 processor 13.3" Full-HD IPS projected capacitive 10-point multi-touchscreen with anti-fingerprint, anti-glare Corning® Gorilla® Glass Intel® Core™ i5 processor support on Windows 10/11 IoT... | |
| For AIM-75H Supports charging of up to 6 tablets simultaneously Overcurrent and overvoltage protection provided Rapid single-handed docking and undocking LED indicators for monitoring charging status |