Advantech Pocket-Size Edge IoT Gateway with Intel® Atom™ E3815/E3825 UNO-2271G-E23BE

Description
Pocket-Size Edge IoT Gateway with Intel® Atom™ E3815/E3825 Intel® Atom™ E3815/E3825 processor with 4GB DDR3L onboard memory 2 x GbE, 1 x USB 3.0, 1 x HDMI, Option 2 x RS-232/422/485 or 3 x USB2.0 Compact Fanless Design and Rubber Stopper Design with internal reserved screws for 2nd layer assembly Diverse system I/O and Isolated Digital I/O by iDoor Technology Supports Fieldbus Protocol by iDoor Technology 3G/GPS/GPRS/Wi-Fi communication by iDoor technology Supports 30+ iDoor combination with four main categories of smart factory applications 32GB eMMC storage onboard RED Compliance for LTE solution
Request a Quote Datasheet
Description
Pocket-Size Edge IoT Gateway with Intel® Atom™ E3815/E3825 Intel® Atom™ E3815/E3825 processor with 4GB DDR3L onboard memory 2 x GbE, 1 x USB 3.0, 1 x HDMI, Option 2 x RS-232/422/485 or 3 x USB2.0 Compact Fanless Design and Rubber Stopper Design with internal reserved screws for 2nd layer assembly Diverse system I/O and Isolated Digital I/O by iDoor Technology Supports Fieldbus Protocol by iDoor Technology 3G/GPS/GPRS/Wi-Fi communication by iDoor technology Supports 30+ iDoor combination with four main categories of smart factory applications 32GB eMMC storage onboard RED Compliance for LTE solution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pocket-Size Edge IoT Gateway with Intel® Atom™ E3815/E3825 - UNO-2271G-E23BE - Advantech
Cincinnati, OH, United States
Pocket-Size Edge IoT Gateway with Intel® Atom™ E3815/E3825
UNO-2271G-E23BE
Pocket-Size Edge IoT Gateway with Intel® Atom™ E3815/E3825 UNO-2271G-E23BE
Pocket-Size Edge IoT Gateway with Intel® Atom™ E3815/E3825 Intel® Atom™ E3815/E3825 processor with 4GB DDR3L onboard memory 2 x GbE, 1 x USB 3.0, 1 x HDMI, Option 2 x RS-232/422/485 or 3 x USB2.0 Compact Fanless Design and Rubber Stopper Design with internal reserved screws for 2nd layer assembly Diverse system I/O and Isolated Digital I/O by iDoor Technology Supports Fieldbus Protocol by iDoor Technology 3G/GPS/GPRS/Wi-Fi communication by iDoor technology Supports 30+ iDoor combination with four main categories of smart factory applications 32GB eMMC storage onboard RED Compliance for LTE solution

Pocket-Size Edge IoT Gateway with Intel® Atom™ E3815/E3825

  • Intel® Atom™ E3815/E3825 processor with 4GB DDR3L onboard memory
  • 2 x GbE, 1 x USB 3.0, 1 x HDMI, Option 2 x RS-232/422/485 or 3 x USB2.0
  • Compact Fanless Design and Rubber Stopper Design with internal reserved screws for 2nd layer assembly
  • Diverse system I/O and Isolated Digital I/O by iDoor Technology
  • Supports Fieldbus Protocol by iDoor Technology
  • 3G/GPS/GPRS/Wi-Fi communication by iDoor technology
  • Supports 30+ iDoor combination with four main categories of smart factory applications
  • 32GB eMMC storage onboard
  • RED Compliance for LTE solution
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UNO-2271G-E23BE
Product Name Pocket-Size Edge IoT Gateway with Intel® Atom™ E3815/E3825
Operating System Microsoft® Windows 10 2019 LTSC, WES7, Linux
Unlock Full Specs
to access all available technical data

Similar Products

Edge AI Inference system powered by NVIDIA® Jetson Nano/TX2 NX/ Xavier NX in a palm-sized design - AIR-020N-S4A1 - Advantech
Specs
Processor Quad core ARM Cortex® A57, max. 1.43 GHz
Main Memory 4.00 GB
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
10.1
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Android 10 with non-GMS certification
View Details
2 suppliers