Advantech Datasheets for Workbenches and Workstations (Industrial)
Industrial workbenches and industrial workstations are locations where personnel perform work. Products range from economy workbenches to cleanroom and electronic assembly benches.
Workbenches and Workstations (Industrial): Learn more
| Product Name | Notes |
|---|---|
| ARES-5221B is a single arm wall-mounted workstation with keyboard tray. It is compatible with 75 x 75/ 100 x 100mm VESA patterns and screens up to 27" Wall-mounted workstation Single... | |
| ARES-5221C is a wall-mounted workstation with keyboard tray that is compatible with 75 x 75mm or 100 x 100mm VESA patterns and screens up to 27". Wall-mounted workstation Single arm... | |
| ARES-5221O is a wall-mounted workstation with single arm and keyboard tray that is compatible with 75 x 75mm or 100 x 100mm VESA patterns. Wall-mounted workstation Single arm with keyboard... | |
| ARES-5223D is a dual arm wall-mounted workstation with single arm and dual displays that is compatible with 75 x 75mm or 100 x 100mm VESA patterns. Wall-mounted workstation Dual displays... | |
| The Togo-10F is a manually height-adjustable display cart that offers a large work surface. Medical-grade 125mm caster with anti-wrap design Gas Spring lever for sit-to-stand height adjustment with a 400... | |
| The Togo-10H is a manually height-adjustable display cart that offers a large work surface. Medical-grade 125mm caster with anti-wrap design Gas Spring lever for sit-to-stand height adjustment with a 400... | |
| The Togo-10L is a manually height-adjustable laptop cart that offers a large work surface. Medical-grade 125mm caster with anti-wrap design Industrial-grade lifting mechanism with durable , low-friction slide rail design... |