Advantech 15.6" All-in-One Touch Computer with 8th Gen Intel® Core™ i5-8365UE / i3-8145UE Processor UTC-115HP-WUS1F

Description
15.6" All-in-One Touch Computer with 8th Gen Intel® Core™ i5-8365UE / i3-8145UE Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Core™ i5-8365UE 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Support DeviceOn/iService software for remote device management
Request a Quote Datasheet
Description
15.6" All-in-One Touch Computer with 8th Gen Intel® Core™ i5-8365UE / i3-8145UE Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Core™ i5-8365UE 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Support DeviceOn/iService software for remote device management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" All-in-One Touch Computer with 8th Gen Intel® Core™ i5-8365UE / i3-8145UE Processor
UTC-115HP-WUS1F
15.6" All-in-One Touch Computer with 8th Gen Intel® Core™ i5-8365UE / i3-8145UE Processor UTC-115HP-WUS1F
15.6" All-in-One Touch Computer with 8th Gen Intel® Core™ i5-8365UE / i3-8145UE Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Core™ i5-8365UE 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Support DeviceOn/iService software for remote device management

15.6" All-in-One Touch Computer with 8th Gen Intel® Core™ i5-8365UE / i3-8145UE Processor

  • Slimmer and Lighter design
  • Low power and fanless system design
  • Built-in Intel® Core™ i5-8365UE
  • 15.6" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • Clean back cover design with 3 Way IO cable routing
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Support DeviceOn/iService software for remote device management
Buy Now Datasheet
Industrial PCs - 2084-UTC-115HP-WUS1F-ND - DigiKey
Thief River Falls, MN, United States
"15.6"" FHD, PCAP, I5-8365UE, 8G R"

"15.6"" FHD, PCAP, I5-8365UE, 8G R"

Buy Now Datasheet
Industrial PCs - UTC-115HP-WUS1F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
UTC-115HP-WUS1F
Industrial PCs UTC-115HP-WUS1F
15.6" FHD, PCAP, I5-8365UE, 8G R

15.6" FHD, PCAP, I5-8365UE, 8G R

Buy Now

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers Computers
Product Number UTC-115HP-WUS1F 2084-UTC-115HP-WUS1F-ND UTC-115HP-WUS1F
Product Name 15.6" All-in-One Touch Computer with 8th Gen Intel® Core™ i5-8365UE / i3-8145UE Processor Industrial PCs Industrial PCs
Display Size 15.6 inch (396.24 mm) 15.6 inch (396.24 mm)
Operating System Windows 10 IoT Enterprise 64bit Supports Windows 10, Linux Microsoft®; Linux; Supports Windows 10, Linux
Processor Intel 386 Family; Intel® Core™ i5-8365UE Intel 386 Family; Intel® Core™ i5-8365UE 1.1GHz, 4 Core
Main Memory 8.00 GB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1602E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details