Advantech Datasheets for Power over Ethernet (PoE) Splitters
Power over Ethernet (PoE) splitters receive a unified PoE signal (data and power), and then separate the data and power onto two different lines for non-PoE devices.
Power over Ethernet (PoE) Splitters: Learn more
| Product Name | Notes |
|---|---|
| 1GE PoE Splitter, IEEE 802.3af/at, -40~75℃ Supports 10/100/1000Base-T(X) for Power over Ethernet (PoE) input and data output. Delivers up to 25 watts of power while separating power and data from... | |
| 1GE PoE Splitter, IEEE802.3af, 44~57VDC, -40~75℃ Supports 10/100/1000Base-T(X) for Power over Ethernet (PoE) input and data output. Delivers up to 12.95 watts of power while separating power and data from... | |
| Industrial multi-speed 802.3bt 70W PoE Splitter Supports 10/100/1000/Base-TX/ 2.5G for PoE in and Data out IEEE 802.3af/at/bt compliant; split power & data from PoE equipment Power isolation and short circuit... |