Advantech Datasheets for Computer Terminals
Thin clients are network computers that are especially small so that most data processing occurs on the server. Thin clients are powered by centralized servers and do not contain CD-ROM drives, disc drives, and expansion slots.
Computer Terminals: Learn more
| Product Name | Notes |
|---|---|
| 10.1" WXGA TFT LED LCD Thin-Client Terminal with Intel® Celeron®/ Intel Atom® processors Industrial-grade 10.1" WXGA TFT LCD with 50K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom® x6425E... | |
| 12" XGA TFT LED LCD Thin-Client Terminal with Intel® Atom™ Processor for Hazardous Locations Introduction Industrial-grade 12" XGA TFT LCD with 50K lifetime and LED backlight Intel® Atom™ E3845 1.91... | |
| 12.1" Panel PC with 8/9th Generation Intel® Core™ i/Celeron® Processor 12.1" TFT XGA LCD panel with resistive touch control 8/9th generation Intel® Core™ i/Celeron® processor (thermal power design: 35W) 2... | |
| 12.1" XGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor Industrial-grade 12.1" XGA TFT LCD with 50K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom™ 6425E 2.00 GHz... | |
| 15" XGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor Industrial-grade 15" XGA TFT LCD with 70K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom™ 6425E 2.00 GHz... | |
| 15.6" Ubiquitous Touch Computer with Intel® Core™ 12th–14th Gen Processor Fan SKU and Fanless SKU system design Socket Type CPU with Intel® Core™ 12th/13th/14th Gen processor Multiple power input options... | |
| 15.6” Healthcare/Hospitali ty Information Terminal 15.6" full HD display (16:9) with multi-touch P-CAP control Intel® Alder Lake N350/N97/N200 Medical All in One PC Support Win 11 IoT / Android /... | |
| 17" SXGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor Intel® Elkhart Lake (EHL) Atom™ x6425E 2.00 GHz quad-core / Celeron® J6412 2.00 GHz quad-core processor with 4 GB... | |
| 18.5” Healthcare/Hospitali ty Information Terminal 18.5" full HD display (16:9) with multi-touch P-CAP control Intel® Alder Lake N350/N97 Medical All in One PC Support Win 11 IoT / Android /... | |
| 21" Point-of-Care Terminal with 15th Gen Intel® Core™ Ultra processors and NPU for AI, designed for reliable use in diverse healthcare settings. 15th generation Intel® Core™ Ultra 7 255H and... | |
| 21.5" Ubiquitous Touch Computer with Intel® Core™ 12th–14th Gen Processor Fan SKU and Fanless SKU system design Socket Type CPU with Intel® Core™ 12th/13th/14th Gen processor Multiple power input options... | |
| 24" Point-of-Care Terminal with 15th Gen Intel® Core™ Ultra processors and NPU for AI, designed for reliable use in diverse healthcare settings. 15th generation Intel® Core™ Ultra 7 255H and... | |
| 7" All-in-One Ultra Rugged Mobile Data Terminal Intel® Atom™ E3827 SOC with support for WES8, WES7, Win10, and Ubuntu operating systems 7" WVGA wide-angle LCD resistive touchscreen Vehicle diagnostics interface... | |
| 7" WSVGA TFT LED LCD Thin-Client Terminal with Intel® Elkhart LakeR Industrial-grade 7" WSVGA TFT LCD with 50K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom™ X6211E 1.30 GHz,... | |
| HIT-512 is an 11.6" all-in-one information terminal for healthcare and iServices. Innovative and ultra-slim design for healthcare and hospitality applications All-in-one computer with Intel® Apollo Lake CPU IP65 rated front... | |
| Innovative 15.6" Healthcare Information Terminal Medical and ITE dual certification (EN 60601-1 & IEC 62368) to provide complete application coverage Rich optional peripherals – Handset / TV Tuner (SMA Jack)/2nd... | |
| Innovative 18.5" Healthcare/Hospitali ty Information Terminal Medical and ITE dual certification (EN60601-1 4th Edition & EN60950) to provide complete application coverage Rich optional peripherals – Handset / RFID / NFC... | |
| Interactive Queuing Terminal: Counter-calling with SignageCMS for service info & HQM client for efficient data exchange,boosting patient satisfaction Using interactive API to interact with SignageCMS program Supports self-check-in and patient-calling... | |
| Micro Computer, Intel® Processor N97 and Core™ i3-N305 Processor (SoC), 2 x HDMI, 6 x COM, 6 x USB Intel® Processor N97 (formerly Alder Lake-N) and Core™ i3-N305 Processor Supports... | |
| Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications 11th generation Intel® Core™ i5/i7 processor 15.6" full HD display with multi-touch P-CAP control Multiple I/O,... | |
| Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications 14th generation Intel® Core™ Ultra 5 or Ultra 7 processor 21.5" full HD display with multi-touch P-CAP control... | |
| Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications 14th generation Intel® Core™ Ultra 5 or Ultra 7 processor 23.8" full HD display with multi-touch P-CAP control... | |
| Queuing Display Terminal is a hospital outpatient queuing signage solution that supports Windows / Android OS. Integrated with WISE-PaaS / SignageCMS Digital Signage Management Software Using interactive API to interact... | |
| Self-Check-in Terminal: Clinic app with SignageCMS for doctor's progress, patient list, & check-in status. Integrated with WISE-PaaS / SignageCMS Digital Signage Management Software Using interactive API to interact with SignageCMS... | |
| Small Size DIN-rail IPC with Intel® Atom™ E3845 Intel® Atom E3845 1.91GHz processor with 4GB DDR3L Memory 3 x GbE, 3 x USB, 2 x COM, 1 x VGA, 1... | |
| The HIT-312 is a 11.6-inch all-in-one medical information terminal. Innovative and ultra-slim design for healthcare and hospitality applications All-in-one computer with Rockchip RK3399 IP65 rated front panel, IPX3 for Whole... | |
| The HIT-315 is a 15.6-inch all-in-one medical information terminal. Innovative and ultra-slim design for healthcare and hospitality applications All-in-one computer with Rockchip RK3399 IP65 rated front panel, IPX3 for Whole... |