Advantech 10.1" 16:9 P-CAP Touchscreen Monitor with 1280x800 Resolution (Non-Touch Option Available) USC-M10G-BTC00

Description
10.1" 16:9 P-CAP Touchscreen Monitor with 1280x800 Resolution (Non-Touch Option Available) 10.1" TFT LCD with LED backlight 16:10 aspect ratio with 1280 x 800 resolution Default with P-CAP touch (non-touch option available) IP65-rated front panel USB-C connection Supports Windows/Linux/Androi d OS VESA 75 x 75 mounting and single hinge stand available Color: black/space grey/silver
Request a Quote Datasheet
Description
10.1" 16:9 P-CAP Touchscreen Monitor with 1280x800 Resolution (Non-Touch Option Available) 10.1" TFT LCD with LED backlight 16:10 aspect ratio with 1280 x 800 resolution Default with P-CAP touch (non-touch option available) IP65-rated front panel USB-C connection Supports Windows/Linux/Androi d OS VESA 75 x 75 mounting and single hinge stand available Color: black/space grey/silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.1
Cincinnati, OH, United States
10.1" 16:9 P-CAP Touchscreen Monitor with 1280x800 Resolution (Non-Touch Option Available)
USC-M10G-BTC00
10.1" 16:9 P-CAP Touchscreen Monitor with 1280x800 Resolution (Non-Touch Option Available) USC-M10G-BTC00
10.1" 16:9 P-CAP Touchscreen Monitor with 1280x800 Resolution (Non-Touch Option Available) 10.1" TFT LCD with LED backlight 16:10 aspect ratio with 1280 x 800 resolution Default with P-CAP touch (non-touch option available) IP65-rated front panel USB-C connection Supports Windows/Linux/Androi d OS VESA 75 x 75 mounting and single hinge stand available Color: black/space grey/silver

10.1" 16:9 P-CAP Touchscreen Monitor with 1280x800 Resolution (Non-Touch Option Available)

  • 10.1" TFT LCD with LED backlight
  • 16:10 aspect ratio with 1280 x 800 resolution
  • Default with P-CAP touch (non-touch option available)
  • IP65-rated front panel
  • USB-C connection
  • Supports Windows/Linux/Android OS
  • VESA 75 x 75 mounting and single hinge stand available
  • Color: black/space grey/silver
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number USC-M10G-BTC00
Product Name 10.1" 16:9 P-CAP Touchscreen Monitor with 1280x800 Resolution (Non-Touch Option Available)
Display Size 10.1 inch (256.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - 2084-AIM-75S-211S10-ND - DigiKey
Specs
Operating System Android
View Details
Industrial PCs - ARK1123H1705E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details