Advantech 17" SXGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor TPC-317-RE23A

Description
17" SXGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor Intel® Elkhart Lake (EHL) Atom™ x6425E 2.00 GHz quad-core / Celeron® J6412 2.00 GHz quad-core processor with 4 GB DDR4 SDRAM True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Front-facing LED indicators to show operating status Built-in Advantech iDoor technology, SSD/HDD bay and VESA mount Compact, fanless system with aluminum alloy front bezel and chassis grounding protection Supports Advantech’s SNMP Subagent software Supports Advantech’s WISE-PaaS/RMM remote management software
Request a Quote Datasheet
Description
17" SXGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor Intel® Elkhart Lake (EHL) Atom™ x6425E 2.00 GHz quad-core / Celeron® J6412 2.00 GHz quad-core processor with 4 GB DDR4 SDRAM True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Front-facing LED indicators to show operating status Built-in Advantech iDoor technology, SSD/HDD bay and VESA mount Compact, fanless system with aluminum alloy front bezel and chassis grounding protection Supports Advantech’s SNMP Subagent software Supports Advantech’s WISE-PaaS/RMM remote management software
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17
Cincinnati, OH, United States
17" SXGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor
TPC-317-RE23A
17" SXGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor TPC-317-RE23A
17" SXGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor Intel® Elkhart Lake (EHL) Atom™ x6425E 2.00 GHz quad-core / Celeron® J6412 2.00 GHz quad-core processor with 4 GB DDR4 SDRAM True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F) Front-facing LED indicators to show operating status Built-in Advantech iDoor technology, SSD/HDD bay and VESA mount Compact, fanless system with aluminum alloy front bezel and chassis grounding protection Supports Advantech’s SNMP Subagent software Supports Advantech’s WISE-PaaS/RMM remote management software

17" SXGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor

  • Intel® Elkhart Lake (EHL) Atom™ x6425E 2.00 GHz quad-core / Celeron® J6412 2.00 GHz quad-core processor with 4 GB DDR4 SDRAM
  • True-flat touchscreen with 5-wire resistive touch control and IP66-rated front panel
  • Wide operating temperature range (-20 ~ 60 °C/-4 ~ 140 °F)
  • Front-facing LED indicators to show operating status
  • Built-in Advantech iDoor technology, SSD/HDD bay and VESA mount
  • Compact, fanless system with aluminum alloy front bezel and chassis grounding protection
  • Supports Advantech’s SNMP Subagent software
  • Supports Advantech’s WISE-PaaS/RMM remote management software
Buy Now Datasheet
Industrial PCs - 2084-TPC-317-RE23A-ND - DigiKey
Thief River Falls, MN, United States
TPC-317 EHL THIN-CLIENT TERMINAL

TPC-317 EHL THIN-CLIENT TERMINAL

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number TPC-317-RE23A 2084-TPC-317-RE23A-ND
Product Name 17" SXGA Elkhart Lake Thin-Client Terminal with Intel® Atom™/ Celeron® Processor Industrial PCs
Computer Type Computer Terminal
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft® Windows 10 LTSC, Linux, Android Supports Windows 10, Android, Linux
Unlock Full Specs
to access all available technical data

Similar Products

Front Access Micro Computer, Intel 10th Gen Core i CPU (LGA1200), 6 COM, 4 USB, and 4 Expansion slots - AIMC-3405-00A1 - Advantech
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family; 10th Gen Intel® Core™ Processors
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
10.1
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Android 13 with non-GMS certification
View Details