Advantech Datasheets for Antennas

Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more

Product Name Notes
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m Recommended for LTE-A, LTE Cat.4, LTE Cat.3, LTE Cat.1, LTE-M Advantech Cellular Routers Antenna...
4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M For cellular routers using LTE technology Frequency range 698-960 MHz, 1710-2170 MHz, 2500-2700 MHz High Performance Ground Plane Independent Hinged...
5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M For cellular routers using LTE and 5G technologies Frequency range 698–960 MHz, 1710–5000 MHz High efficiency Hinged 90°
5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM Screw Mount Anti-Rotation Mounting Ground Plane Independent Connectors - 2× SMA Male, 1× SMA female Dimensions 80...
5GNR MIMO Magnetic/Adhesive Mount antenna Dimensions 89 × 76 × 27/30 mm Magnetic/Adhesive Mount Ground Plane Independent 2x cable, length 1.5m Low Profile High Gain Certificates: IP67, IP69
Accessory Antenna, BB- Airborne Products, 2dBi (RP-SMA) 2.4 ~2.5GHz / 4.9 ~ 5.35 GHz RF tilt antenna 2 dBi connector RP-SMA male connector mount
Accessory Antenna, RP-SMA, 5 dBi (AirborneM2M products) Wi-Fi 2.4 and 5 GHz frequency bands 5 dBi gain RP-SMA(M) type plug connector External, detachable, hinge/tilt Replacement antenna for Advantech Airborne products...
Active GNSS Antenna, Magnetic base, SMA-M Active GNSS Antenna Frequency Range 1575–1602 MHz Polarization Type RHCP, Impedance 50 Ω Antenna Size - 45.7 mm × 38.3 mm × 12.99 mm...
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 Outdoor antenna for fix wall mounting Omnidirectional radiation
Antenna GSM/UMTS/LTE, Magnetic base, SMA-M GSM/UMTS/LTE 700/800/900/1700/180 0/1900/2100/2500/260 0/2700 MHz Magnetic base for easy attaching Gain 7 - 9 dBi, Low VSWR Thin bendy cable RG195/U, length 3 m Connector...
Antenna LTE450, Terminal SMA-M Recommended for routers using LTE 450MHz cellular module Antenna LTE 410MHz to 430MHz, 452MHz to 467MHz 791MHz to 862MHz, 1710MHz to 1880MHz, 2500MHz to 2690MHz Terminal...
Cellular / 4× 5G MIMO Antenna with Screw Mount Dimensions: Ø 96 x H 130 mm Heavy Duty antenna High Performance Screw Mount, 4x cable, length 1.5m Ground Plane Independent...
Cellular / 5G MIMO & GNSS Antenna with Screw Mount Dimensions: Ø 96 x H 130 mm Heavy Duty antenna High Performance Screw Mount, 5x cable, length 1.5m Ground Plane...
Cellular / LTE MIMO and GNSS Antenna Cellular / LTE - 698-960 MHz, 1710-2700 MHz, 2500-2700 MHz GPS/DLONASS/QZSS/Gal ileo - 1575-1606 MHz High Performance Magnetic Mount Ground Plane Dependent Dimensions:...
Cellular / LTE MIMO and GNSS Antenna Screw Mount Heavy Duty antenna High Performance 3x cable, length 3m Anti-Rotation Mounting Connectors - LTE 2x SMA-Male, GNSS 1x SMA-Male Dimensions: Ø
Cellular / LTE MIMO and GNSS passive antenna Heavy duty high performance antenna with screw mount Ground Plane Independent Anti-Rotation Mounting Dimensions: Ø 96 x H 90 mm Certificates: IP67,...
Cellular / LTE MIMO Screw Mount Antenna - low profile Dimensions 80 x 74 x 14.7 mm Ground Plane Independent Screw Mount, 2x cable, length 1.5m Connectors - LTE 2x...
Cellular / LTE MIMO Screw Mount Antenna Dimensions Ø 77.3 x 65.5 mm Anti-Rotation Mechanism Ground Plane Dependent Screw Mount, 2x cable, length 1.5m Connectors - LTE 2x SMA-Male Certificates:...
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna Dimensions: Ø 96 x H 90 mm Heavy Duty antenna High Performance Screw Mount, 5x cable, length 1.5m Ground...
High performance Cellular 5G/4G/3G & WiFi antenna Cellular Bands: 617-960, 1427-2690, 3300-5000, 5150-5925 MHz WiFi/ISM Bands: 2410-2490, 4920-7125 MHz Screw Mount Length of cables 1.5 m Ground Plane Independent Dimensions:...
LTE 450 Magnetic mount omni-directional antenna 410 - 496 MHz High gain Ground plane dependent Dimension ø 31 x 16 Lenght cable 300 cm SMA-Male gold connector
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions Meets Advantech iDoor technology standard PCI Express® Mini card specification revision 1.2 compliant Supports B1, B2, B3, B4,...
Magnetic mount base for terminal antennas Recommended for all terminal/stick antennas Easy installation Strong magnetic attachment Extended cable length 3m Connector - 1x SMA-Male
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M Recommended for routers using Wi-Fi 6 Frequency Range 2400–2500 MHz, 5150–5850 MHz High efficiency and...
Cellular / LTE Antenna 698-960 MHz, 1710-2170 Mhz, 2500-2700Mhz Dimensions: Ø 50 x 50.8 mm Certificates: IP67, IP69 Ground Plane Independent Anti-Rotation Mechanism Screw Mount Length of cable 2m