Advantech Datasheets for Video Processor Boards

Video processor boards are used to process video, medical imaging, automated optical inspection, and other related activities. They can be fitted with between one and a thousand digital signal processing (DSP) units in order to increase the computing power of the board.
Video Processor Boards: Learn more

Product Name Notes
4-ch 4K HEVC/AVC/MPEG2 Broadcast Video Encoding/Decoding / Transcoding Card 4-ch 4Kp60 or 16-ch 1080p60 real-time 4:2:2 10bit HEVC, AVC & MPEG-2 encode & decode Ultra-low latency support Less than 35W...
4K Broadcast IP Video Gateway & Acquisition Accelerator PCIe Card 4-ch UHD ST2110 over 2x 25G SFP or 4x12G-SDI Broadcasting grade video acquistion up to 4:2:2 10bit NMOS IP video...
4K HEVC Broadcast Video Encoding Card 1-ch 4Kp60 or 4-ch 1080p60 real-time 4:2:2 10-bit HEVC, AVC encode AIMS roadmap support including SMPTE 2110 & VSF TR-03/-04 w/ AES67 audio &
4K HEVC Broadcast Video Encoding/ Decoding / Transcoding Card 2-ch 4Kp60 or 8-ch real-time 4:2:2 10bit HEVC,AVC & MPEG-2 encode, decode & transcode Ultra-low latency support Less than 35W power...
8-ch 4K HEVC/AVC/MPEG-2 Encoding, Decoding & Transcoding Accelerator 8-ch 4Kp60 or 32-ch 1080p60 low-latency HEVC, AVC & MPEG-2 encode, decode & transcode Support for adaptative bitrate (ABR) streaming, 10-bit profiles...
Intel® 11th Gen CPU-based UHD Video Accelerator Card Multi-channel UHD VP9, HEVC, AVC & AV1 transcoding HDR, up to 4:4:4 sampling, 12-bit color w/ preprocessing Dual 11th Generation Intel® Core™
Multi-Channels Professional UHD Video Acquisition Card UHD video capture and display over built-in, 4-ch SDI-12G or 1-ch HDMI 2.0 Up to 4Kp60 video and 16 audio channels per 12G-SDI port...
SMPTE-2022-6 Encapsulation PCIe Card SMPTE 2022-6 Video over IP bridge that converts 3G-SDI x3 to 10G Ethernet Forward Error Correction (FEC) supported according to SMPTE 2022-5 Send or Receive raw...
UHD SDVoE Video Capture Card UHD SDVoE zero latency video capture & Loop-out by HDMI 2.0 HDMI 2.0 Video capture & Loop-out FPGA based color space covert and de-interlace support...