Advantech Ubiquitous Box Computer with Intel® N97/Core™ i3-N305 Processors UBX-210K-BN100

Description
Ubiquitous Box Computer with Intel® N97/Core™ i3-N305 Processors Built-in an Intel® N97 or Core™ i3-N305 processor Modular detachable I/O board features in rich and flexible I/O deployment Unique X-type fin design enhances system heat dissipation; the mounting direction is not limited by airflow Equipped with TPM2.0 chip for data encryption enhancement Supports one DDR5 SODIMM slot and two M.2 2280 SATA SSD slots Can be integrated with optional WiFi and Bluetooth combo module Support Windows 10 IoT LTSC, Windows 11 IoT, or Linux
Request a Quote Datasheet
Description
Ubiquitous Box Computer with Intel® N97/Core™ i3-N305 Processors Built-in an Intel® N97 or Core™ i3-N305 processor Modular detachable I/O board features in rich and flexible I/O deployment Unique X-type fin design enhances system heat dissipation; the mounting direction is not limited by airflow Equipped with TPM2.0 chip for data encryption enhancement Supports one DDR5 SODIMM slot and two M.2 2280 SATA SSD slots Can be integrated with optional WiFi and Bluetooth combo module Support Windows 10 IoT LTSC, Windows 11 IoT, or Linux
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ubiquitous Box Computer with Intel® N97/Core™ i3-N305 Processors - UBX-210K-BN100 - Advantech
Cincinnati, OH, United States
Ubiquitous Box Computer with Intel® N97/Core™ i3-N305 Processors
UBX-210K-BN100
Ubiquitous Box Computer with Intel® N97/Core™ i3-N305 Processors UBX-210K-BN100
Ubiquitous Box Computer with Intel® N97/Core™ i3-N305 Processors Built-in an Intel® N97 or Core™ i3-N305 processor Modular detachable I/O board features in rich and flexible I/O deployment Unique X-type fin design enhances system heat dissipation; the mounting direction is not limited by airflow Equipped with TPM2.0 chip for data encryption enhancement Supports one DDR5 SODIMM slot and two M.2 2280 SATA SSD slots Can be integrated with optional WiFi and Bluetooth combo module Support Windows 10 IoT LTSC, Windows 11 IoT, or Linux

Ubiquitous Box Computer with Intel® N97/Core™ i3-N305 Processors

  • Built-in an Intel® N97 or Core™ i3-N305 processor
  • Modular detachable I/O board features in rich and flexible I/O deployment
  • Unique X-type fin design enhances system heat dissipation; the mounting direction is not limited by airflow
  • Equipped with TPM2.0 chip for data encryption enhancement
  • Supports one DDR5 SODIMM slot and two M.2 2280 SATA SSD slots
  • Can be integrated with optional WiFi and Bluetooth combo module
  • Support Windows 10 IoT LTSC, Windows 11 IoT, or Linux
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UBX-210K-BN100
Product Name Ubiquitous Box Computer with Intel® N97/Core™ i3-N305 Processors
Operating System Windows 10 IoTEnt LTSC / Windows 11 IoT / Linux
Unlock Full Specs
to access all available technical data

Similar Products

AI System Based on NVIDIA® Jetson AGX Orin™ - AGS-TS-WIOTAI - Advantech
Specs
Processor 8-core NVIDIA Arm® Cortex A78AE v8.2 64-bit CPU, 2MB L2 + 4MB L3
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details