Advantech Datasheets for Industrial Chassis and Card Cages
Industrial chassis and card cages are metal frames that support and contain electronic components and power supplies. They generally have a backplane with slots to install other peripherals and accessories.
Industrial Chassis and Card Cages: Learn more
| Product Name | Notes |
|---|---|
| 1U Rackmount Chassis for ATX/uATX Motherboard with Dual SATA HDD Trays Space-saving 1U rackmount chassis, ideal building block for business expansion Supports full-size SHB/SBC or ATX/MicroATX motherboards LED indicators for... | |
| 1U short-depth Optimized Chassis for ASMB-61 Series Edge Accelerator Server Board for edge computing deployments. Supports ASMB-61 edge series proprietary motherboard 18" short-depth chassis design Four PCIe expansion slots support... | |
| 1U Short-Depth Server Chassis for Micro ATX/ATX Motherboards for entry-level server deployments. 1U short-depth server chassis that supports micro ATX/ATX motherboards Two hot-swappable and two internal 2.5" SATA/SSD drive bays... | |
| 1U Storage Chassis for EATX/ATX Server board with 8 hot-swap Drive Bays for high-density storage servers. 1U rackmount chassis support EATX/ATX motherboard 8-bay hot-swappable 2.5" SATA/SAS/SSD drive bays with slim... | |
| 1U Storage Chassis for MicroATX/ATX Serverboard with 4 Hot-swap Drive Bays for scalable storage solutions. 1U rackmount chassis support ATX/uATX motherboard 4-bay hot-swappable 3.5"/2.5" SATA/SAS/SSD drive bays with ultra slim... | |
| 2U 3-Slot Rackmount Chassis for ATX/MicroATX Motherboard with Front I/O The best embedded computing system for machinery applications Streamlined in-chassis airflow design supporting LGA775 Intel® Pentium® 4 processor up to... | |
| 2U 6-Slot Rackmount Chassis with Front USB and PS/2 Interfaces 2U rackmount chassis supports up to 6 cards Butterfly backplane design Front-accessible USB and PS/2 connectors 250 W / 300... | |
| 2U Rackmount Chassis for ATX and uATX Motherboard Support ATX and microATX form factor single processor motherboard with max 80W CPU TDP Special modularized card cage to provide 350W GPU... | |
| 2U Rackmount Chassis for ATX Motherboard with 4 Hot-Swap SAS/SATA HDD Trays and RPS for enterprise servers. Supports ATX motherboard with dual processors Four shock-resistant hot-swap disk trays supporting 3.5"... | |
| 2U Rackmount Chassis for ATX/ MicroATX Motherboard with Low-Profile Rear Bracket Option LED indicators and audible alarm notification for system fault detection ACP-2010: One 5.25" and three 3.5 shock-resistant drive... | |
| 2U Rackmount Chassis for ATX/ MicroATX Motherboard with Low-Profile Rear Bracket Option LED indicators and audible alarm notification for system fault detection One Slim optical disk drive, two internal 3.5"... | |
| 2U Rackmount Chassis for ATX/EATX Motherboard with 8 Hot-Swap SAS3/SATA3 HDD Trays and RPS for storage servers. Supports ATX/EATX motherboard with dual processors Eight shock-resistant hot-swap disk trays supporting 3.5"... | |
| 2U Rackmount Short Depth Chassis for ATX and mATX Motherboard 398 mm short depth 2U rackmount chassis Supports ATX and mATX form factor motherboard Dual front USB 3.0 Support 350W... | |
| 2U short-depth Optimized Chassis for ASMB-62 Series Edge Server Board for edge computing. Supports ASMB-62 edge series motherboard Four 2.5" hot-swappable SATA drive bays (2 NVMe drives in option) Four... | |
| 2U Storage Chassis for ATX/EATX Serverboard with 12 Hot-swap Drive Bays for high-capacity storage. 2U rackmount chassis supports EATX/ATX/uATX motherboard 12-bay hot-swappable 3.5"/2.5" SAS 12Gb/s drives or SATA 6Gb/s drives... | |
| 3U Short-depth Rackmount/ Tower Chassis for EATX/ATX/MicroATX Motherboard for flexible server deployment. Supports EATX/ATX/MicroATX motherboard with dual processors Two hot-swap 3.5"/2.5" drive bays, one slim ODD drive bay and two... | |
| 3U Storage Chassis for ATX/μATX Serverboard with 16 Hot-swap Drive Bays for enterprise storage. 3U rackmount chassis supports ATX/μATX motherboard 16-bay hot-swappable 3.5"/2.5" SAS 12Gb/s drives or SATA 6Gb/s drives... | |
| 4U 15-Slot Rackmount Chassis with Front-Accessible Fan Supports an ATX motherboard or a backplane with up to 15 slots Shock-resistant disk drive bay design holds up to three 5.25" and... | |
| 4U 20-Slot Rackmount Chassis 4U rackmount chassis supports up to 20 slot backplane Support 500W or 1200W single power supply Two external 5.25" and one 3.5" shockproof drive bays Three... | |
| 4U CompactPCI® Enclosure with cPCI Power Supply (non-CT Bus) 8-slot 6U CompactPCI® backplane AC cPCI 500 W + 250 W redundant (2+1) power supplies | |
| 4U Front I/O Short Depth Rackmount Chassis for ATX/MicroATX Motherboard All I/O ports, buttons, LEDs, drive bays, AC inlet located on the front side Supports ATX/Micro ATX MB with CPU... | |
| 4U Rackmount / Tower Chassis for EATX/ATX/MicroATX Motherboard with 8 Hot Swap Drive Trays for storage server deployments. Supports EATX/ATX/MicroATX motherboard Shock-resistant disk drive bay provides eight hot-swap 3.5" or... | |
| 4U Rackmount Chassis for EATX/ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays for general-purpose servers. Supports EATX/ATX/MicroATX motherboard Shock-resistant disk drive bay provides four hot-swap 3.5" or 2.5" SAS/SATA disk... | |
| 4U Rackmount Chassis for Full-size SHB/SBC or ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays Supports a PICMG backplane with up to 14 slots or an ATX/Micro-ATX motherboard Shock-resistant disk... | |
| 4U Rackmount Chassis with High Wattage Power Supply 4U rackmount chassis With 850W or 1200W ATX 3.1 power supply Dual front-access cooling fans provide optimized and streamlined airflow Shock-resistant disk... | |
| 4U Rackmount Chassis with Visual Alarm Notification 4U rackmount chassis supports up to 15 add-on cards Shock-resistant disk drive bay design holds up to three 5.25" and one 3.5" disk... | |
| 4U Rackmount for EATX/ATX Motherboard for rackmount server configurations. Supports EATX/ATX motherboard Supports up to eight SATA3 or SAS3 hot-swap HDD Supports 80plus 1U 1+1 redundant high watt power supply... | |
| 4U Storage Chassis for ATX/EATX Serverboard with 24 Hot-swap Drive Bays for high-capacity storage solutions. 4U rackmount chassis supports EATX/ATX/uATX motherboard 24-bay hot-swappable 3.5"/2.5" SAS 12Gb/s drives or SATA 6Gb/s... | |
| 5-Slot Desktop/Wallmount Chassis with Scalability for 5U Multi-system Solution Front handle for easy withdraw in rackmount carrier Lockable front door prevent unauthorized access Shockproof drive bay for two 3.5" HDDs... | |
| 6-Slot Backplane Card Cage Open-frame card cadge for embedded system Shockproof hold-down clamp design Support 6-slots full size and half size SBC Support one PS/2 power supply, one 3.5" HDD... | |
| 6-Slot Desktop/Wallmount Chassis for Full/Half-Size SBC Three models with different sizes to support various industrial applications Supports versatile 6-slot backplanes Streamlined filtered airflow | |
| 6-slot desktop/Wallmount chassis Support 6-slot PICMG 1.0 backplane only Shockproof drive bay for 5.25" ODD and 3.5" HDD Two front access USB ports Bidirectional to mount chassis on wall or... | |
| 8-Slot Desktop/Wallmount Chassis with PS/2 or Redundant Power Supply Bidirectional options to mount the chassis on the wall or workbench Supports versatile 6/8-slot backplanes to hold 6/8 full-size cards One/two... | |
| Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard Compact 4U rackmount chassis, with only 348mm depth Supports 14-slot BP for half-size SBC or ATX/MicroATX motherboard Shock-resistant disk drive... | |
| Cost-effective Desktop Chassis for MicroATX Motherboard Cost-effective desktop chassis for MicroATX motherboard Supports four expansion slots Supports one 5.25" ODD and two 3.5" HDD Front-accessible dual USB 2.0 Equipped with... | |
| Cost-effective Wallmount Chassis for ATX/mATX Motherboard and 10-slot Backplane Support ATX/mATX M/B and 10-slot PICMG 1.3 backplane Shockproof drive bay for one 5.25" ODD and three 3.5" HDDs Thumb-screw for... | |
| Desktop/wallmount Chassis for ATX/mATX Motherboard Two 5.25" and two 3.5" shock-resistant drive bays Lockable front door to prevent unauthorized access LED indicators and alarm notification for system fault detection Easy-to-maintain... | |
| Desktop/Wallmount Chassis for ATX/MicroATX Motherboard with Dual Hot-Swap 3.5" Drive Bays Shockproof drive bays - One 5.25", one internal 3.5", and two hot-swap 3.5" trays for IPC-7130 / two 3.5"... | |
| Desktop/Wallmount Chassis for MicroATX Motherboard Shockproof drive bay for slim ODD and 3.5" or 2.5" HDD Lockable front door prevent unauthorized access LED indicators for system fault detection Easy-to-maintain system... | |
| Desktop/Wallmount Chassis with front I/O Interfaces for ATX/mATX Motherboard Built-in ATX 3.0 high wattage PSU for high performance GPU applications Great heat dissipation to ensure system performance and reliability Optimized... | |
| Desktop/Wallmount Chassis with front I/O Interfaces for ATX/mATX Motherboard With front I/O interface and four to seven expansion slots Shockproof drive bay for one 5.25" ODD and two 3.5" HDDs... | |
| Desktop/Wallmount Chassis with front I/O Interfaces for mATX Motherboard With front I/O interface and four expansion slots Shockproof drive bay for one 5.25" ODD and two 3.5" HDDs LED indicators... | |
| Desktop/Wallmount Edge-Server Chassis for mATX/ATX motherboard Supports mATX/ATX motherboard Supports up to two 3.5" HDDs or one 3.5" HDDs with dual 2.5" HDD Trays Supports ATX3.0 PS/2 Power Supply Supports... | |
| Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces Most cost-effective rackmount chassis Supports PS/2 single power supply Easy-to-install front-accessible drive bays hold 3 x 5.25" and 2 x... | |
| Hardened Centralized Powered Media Converter Chassis, Rackmount, 18-slot chassis, US power cord (also known as IE-PowerTray 850-13086) Features internal AC power Supports an extended operating temperature range Modular design, hot-swappable... | |
| Hardened Centralized Powered Media Converter Chassis, Rackmount, 18-slot Chassis Features internal AC power Supports an extended operating temperature range Modular design, hot-swappable 18-slot chassis | |
| Managed Modular 1-slot Media Converter Chassis, AC Power (also known as MediaChassis 850-13100) Designed for a variety of media and mode conversion modules Supports a wide range of protocols and... | |
| Managed Modular 1-slot Media Converter Chassis, AC Power w/o power cord High flexibility for module combinations for different environments Supports a wide range of protocols and future-proof upgrade paths Designed... | |
| Mini-ITX chassis with one low profile expansion slot Economical Embedded chassis for Mini-ITX motherboard Front LED indicators for system fault detection and with one expansion slot Reserved USB, COM and... | |
| Quiet 4U Rackmount Chassis for ATX/uATX Motherboard or Full-size SBC with Dual System Support Supports either an ATX/CEB/EEB single/dual processors motherboard or a PICMG backplane with up to 15 slots... | |
| Quiet 4U Rackmount Chassis with Dual Hot-Swap SATA HDD Trays Supports either an ATX motherboard or a PICMG backplane with up to 15 slots Supports dual SATA hot-swap HDD trays... | |
| Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification Supports either an ATX motherboard or PICMG backplane with up to 15 slots Shock-resistant disk drive bay design holds up... | |
| Server Tower Chassis for EATX/ATX/MicroATX Motherboard for versatile server configurations. Supports EATX/ATX/MicroATX motherboard with dual processors Three internal 3.5" HDD bays and one slim ODD drive bay Dual front USB... | |
| Short depth 4U Front Access Chassis for EE-ATX/EATX/ATX Server board with 11 FH/FL expansion slots for HPC applications. Short depth 4U rackmount chassis support EE-ATX/EATX/ATX server board Industry-grade chassis with... | |
| Small Tower Chassis for microATX / Mini-ITX Motherboard for compact server builds. Supports microATX / Mini-ITX motherboard Supports up to internal two 3.5" or one 3.5" + one 2.5" HDD... |