Advantech Datasheets for Serial Communications Computer Boards
Serial communications computer boards are boards or ports that transmit data by sending the bits one after the other over a single wire.
Serial Communications Computer Boards: Learn more
| Product Name | Notes |
|---|---|
| 2-Port CAN FD Bus PCIE Card with Isolation Protection PCIe bus specification 1.2 compliant 2 x Independent CAN ports Up to 8 Mbps transmission speeds 40 MHz CAN FD controller... | |
| 2-port CAN-bus Universal PCI Card with Isolation Operates two separate CAN networks simultaneously High speed transmission up to 1 Mbps Optical isolation protection of 1000 VDC Windows DLL library and... | |
| 2-port Isolated RS-232/422/485 Communication Module Data Bits: 5, 6, 7, 8 Stop Bits: 1, 1.5, 2 Parity: None, even, odd Baud Rate: 50 bps ~ 230.4 kbps Data Signals: RS-232:... | |
| 2-port RS-232 PCI Communication Card w/Surge & Isolation Universal PCI v2.2 Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting 2 x RS-232 ports... | |
| 2-port RS-232 PCIe Communication Card w/Surge & Isolation PCI Express bus 2.0 compliant Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting 2 x... | |
| 2-port RS-232/422/485 PCI Communication Card w/Surge & Isolation Universal PCI v2.2 Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting 2 x RS-232 or... | |
| 2-port RS-232/422/485 PCIe Communication Card w/Surge & Isolation PCI Express bus 2.0 compliant Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting 2 x... | |
| 3U CompactPCI® RS-232/422/485 Serial Communication Card 4-Port/8-Port RS-232/422/485 isolated 32bit 33MHz PCI bus backplane Speed up to 921600bps UART 16C550 Compatible 5G Register Set 2KV Surge protection Support 5V only... | |
| 4-port RS-232 PCI Communication Card w/Surge & Isolation Universal PCI v2.2 Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting 4 x RS-232 ports... | |
| 4-port RS-232 PCIe Communication Card w/Surge PCI Express bus 2.0 compliant Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting 4 x RS-232 ports... | |
| 4-port RS-232/422/485 PCI Communication Card w/Surge & Isolation Universal PCI v2.2 Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting 4 x RS-232 or... | |
| 4-port RS-232/422/485 PCIe Communication Card w/Surge & Isolation PCI Express bus 2.0 compliant Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting 4 x... | |
| 8-port RS-232 PCI Communication Card w/ or w/o Surge PCI bus 2.2 compliant Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting 8 x... | |
| 8-port RS-232 PCIe Communication Card PCI Express bus 2.0 compliant Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting 8 x RS-232 ports XR17V358... | |
| 8-port RS-232/422/485 PCI Communication Card w/Surge & Isolation PCI bus 2.2 compliant Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting 8 x RS-232... | |
| 8-port RS-232/422/485 PCI Express Communication Card PCI Express bus 2.0 compliant Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting 8 x RS-232 or... | |
| iDoor module: 2-Ports Isolated RS-232 mPCIe, DB9 Meets Advantech Standard iDoor Technology PCI Express® Mini Card Specification Revision 1.2 compliant Speeds up to 921.6 kbps for extremely fast data transmission... | |
| iDoor Module: 2-Ports Isolated RS-422/485 mPCIe, DB9 Meets Advantech Standard iDoor Technology PCI Express® Mini Card Specification Revision 1.2 compliant Speeds up to 921.6 kbps for extremely fast data transmission... | |
| iDoor Module: 4-Ports Non-Isolated RS-232 mPCIe, DB37 Meets Advantech Standard iDoor Technology PCI Express® Mini Card Specification Revision 1.2 compliant Speeds up to 921.6 kbps for extremely fast data transmission... | |
| iDoor Module: 4-Ports Non-Isolated RS-422/485 mPCIe, DB37 Meets Advantech Standard iDoor Technology PCI Express® Mini Card Specification Revision 1.2 compliant Speeds up to 921.6 kbps for extremely fast data transmission... | |
| PCIe to 4-Ch USB 2.0 Port Module PCIe to 4 channel USB 2.0 port MiniPCIe thru PCIe signal Full size Mini PCIe Widely temperature from -40 ~ 85 degree | |
| USB to 2-Ch High Speed RS-422/RS-485 Port Module USB to 2-Ch High Speed RS-422/RS-485 port module Full size Mini PCIe & Module type combo MiniPCIe thru USB & USB Pin... |