Advantech Modular Embedded Box PC with Intel® Core™ Ultra CPU (Series 2) UNO-2484V3-U25N1A

Description
Modular Embedded Box PC with Intel® Core™ Ultra CPU (Series 2) Intel® Core™ Ultra Processors (Series 2), including Ultra 5 225U & Ultra 7 255U (formerly Arrow Lake) Wide operating temperature: -20 ~ 60 °C; power input: 10 ~ 36 VDC Up to four display outputs (DP + HDMI + 2 x Type-C) 4 x LAN, 3 x USB 3.2 Gen2, 1 x USB 2.0, 2 x Type-C 4 x RS-232/422/485 2 x M.2 M-key, 1 x M.2 E-key, 1 x M.2 B-key User-friendly design: side-extractable SIM card, easy RAM & logo replacement, reserved punch-out holes for antennas Optional DDR5 slots x2, each channel supporting up to 32GB, enabling flexible memory expansion and optimized system performance
Request a Quote Datasheet
Description
Modular Embedded Box PC with Intel® Core™ Ultra CPU (Series 2) Intel® Core™ Ultra Processors (Series 2), including Ultra 5 225U & Ultra 7 255U (formerly Arrow Lake) Wide operating temperature: -20 ~ 60 °C; power input: 10 ~ 36 VDC Up to four display outputs (DP + HDMI + 2 x Type-C) 4 x LAN, 3 x USB 3.2 Gen2, 1 x USB 2.0, 2 x Type-C 4 x RS-232/422/485 2 x M.2 M-key, 1 x M.2 E-key, 1 x M.2 B-key User-friendly design: side-extractable SIM card, easy RAM & logo replacement, reserved punch-out holes for antennas Optional DDR5 slots x2, each channel supporting up to 32GB, enabling flexible memory expansion and optimized system performance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Embedded Box PC with Intel® Core™ Ultra CPU (Series 2) - UNO-2484V3-U25N1A - Advantech
Cincinnati, OH, United States
Modular Embedded Box PC with Intel® Core™ Ultra CPU (Series 2)
UNO-2484V3-U25N1A
Modular Embedded Box PC with Intel® Core™ Ultra CPU (Series 2) UNO-2484V3-U25N1A
Modular Embedded Box PC with Intel® Core™ Ultra CPU (Series 2) Intel® Core™ Ultra Processors (Series 2), including Ultra 5 225U & Ultra 7 255U (formerly Arrow Lake) Wide operating temperature: -20 ~ 60 °C; power input: 10 ~ 36 VDC Up to four display outputs (DP + HDMI + 2 x Type-C) 4 x LAN, 3 x USB 3.2 Gen2, 1 x USB 2.0, 2 x Type-C 4 x RS-232/422/485 2 x M.2 M-key, 1 x M.2 E-key, 1 x M.2 B-key User-friendly design: side-extractable SIM card, easy RAM & logo replacement, reserved punch-out holes for antennas Optional DDR5 slots x2, each channel supporting up to 32GB, enabling flexible memory expansion and optimized system performance

Modular Embedded Box PC with Intel® Core™ Ultra CPU (Series 2)

  • Intel® Core™ Ultra Processors (Series 2), including Ultra 5 225U & Ultra 7 255U (formerly Arrow Lake)
  • Wide operating temperature: -20 ~ 60 °C; power input: 10 ~ 36 VDC
  • Up to four display outputs (DP + HDMI + 2 x Type-C)
  • 4 x LAN, 3 x USB 3.2 Gen2, 1 x USB 2.0, 2 x Type-C
  • 4 x RS-232/422/485
  • 2 x M.2 M-key, 1 x M.2 E-key, 1 x M.2 B-key
  • User-friendly design: side-extractable SIM card, easy RAM & logo replacement, reserved punch-out holes for antennas
  • Optional DDR5 slots x2, each channel supporting up to 32GB, enabling flexible memory expansion and optimized system performance
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UNO-2484V3-U25N1A
Product Name Modular Embedded Box PC with Intel® Core™ Ultra CPU (Series 2)
Operating System Win11 LTSC, AdvLinux
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1803E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
13.3
Specs
Computer Type Tablet
Operating System N/A
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details