Advantech 15.6" All-in-One Touch Computer with Intel® Pentium® N4200 Processor UTC-115GP-IOT2E

Description
15.6" All-in-One Touch Computer with Intel® Pentium® N4200 Processor Low power and fanless system design Built-in Intel Pentium® N4200 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands PoE supported on Pentium N4200 platform (with optional module) Supports Windows, Android, Linux, and ChromeOS Flex
Request a Quote Datasheet
Description
15.6" All-in-One Touch Computer with Intel® Pentium® N4200 Processor Low power and fanless system design Built-in Intel Pentium® N4200 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands PoE supported on Pentium N4200 platform (with optional module) Supports Windows, Android, Linux, and ChromeOS Flex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" All-in-One Touch Computer with Intel® Pentium® N4200 Processor
UTC-115GP-IOT2E
15.6" All-in-One Touch Computer with Intel® Pentium® N4200 Processor UTC-115GP-IOT2E
15.6" All-in-One Touch Computer with Intel® Pentium® N4200 Processor Low power and fanless system design Built-in Intel Pentium® N4200 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands PoE supported on Pentium N4200 platform (with optional module) Supports Windows, Android, Linux, and ChromeOS Flex

15.6" All-in-One Touch Computer with Intel® Pentium® N4200 Processor

  • Low power and fanless system design
  • Built-in Intel Pentium® N4200
  • 15.6" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • Clean back cover design with 3 Way IO cable routing
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • PoE supported on Pentium N4200 platform (with optional module)
  • Supports Windows, Android, Linux, and ChromeOS Flex
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UTC-115GP-IOT2E
Product Name 15.6" All-in-One Touch Computer with Intel® Pentium® N4200 Processor
Display Size 15.6 inch (396.24 mm)
Operating System Windows 10 IoT Enterprise 64bit
Processor Intel 386 Family; Intel® Pentium® N4200
Unlock Full Specs
to access all available technical data

Similar Products