Advantech 15.6” Narrow bezel POS system with Aesthetic yet durable unibody USC-365HP-SCL40

Description
15.6” Narrow bezel POS system with Aesthetic yet durable unibody 11th gen Intel® Celeron® 6305E/Core™ i3-1115G4E/i5-1145G7 E processor 15.6” full HD LCD with LED backlight and P-CAP touch Directly bonded panel with anti-glare coating 1 x LAN, 3 x USB Type-C, 2 x USB 3.0, and 1 x RJ-11 Integrated wiring with USB-C connector that supports video, audio, and power signals I/O extension module offers 2 x COM, 3 x 12V power USB, 1 x 24V power USB, 1 x USB 2.0, and 1 x USB Type-C Highly customizable anodized aluminum cover
Request a Quote Datasheet
Description
15.6” Narrow bezel POS system with Aesthetic yet durable unibody 11th gen Intel® Celeron® 6305E/Core™ i3-1115G4E/i5-1145G7 E processor 15.6” full HD LCD with LED backlight and P-CAP touch Directly bonded panel with anti-glare coating 1 x LAN, 3 x USB Type-C, 2 x USB 3.0, and 1 x RJ-11 Integrated wiring with USB-C connector that supports video, audio, and power signals I/O extension module offers 2 x COM, 3 x 12V power USB, 1 x 24V power USB, 1 x USB 2.0, and 1 x USB Type-C Highly customizable anodized aluminum cover
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6” Narrow bezel POS system with Aesthetic yet durable unibody - USC-365HP-SCL40 - Advantech
Cincinnati, OH, United States
15.6” Narrow bezel POS system with Aesthetic yet durable unibody
USC-365HP-SCL40
15.6” Narrow bezel POS system with Aesthetic yet durable unibody USC-365HP-SCL40
15.6” Narrow bezel POS system with Aesthetic yet durable unibody 11th gen Intel® Celeron® 6305E/Core™ i3-1115G4E/i5-1145G7 E processor 15.6” full HD LCD with LED backlight and P-CAP touch Directly bonded panel with anti-glare coating 1 x LAN, 3 x USB Type-C, 2 x USB 3.0, and 1 x RJ-11 Integrated wiring with USB-C connector that supports video, audio, and power signals I/O extension module offers 2 x COM, 3 x 12V power USB, 1 x 24V power USB, 1 x USB 2.0, and 1 x USB Type-C Highly customizable anodized aluminum cover

15.6” Narrow bezel POS system with Aesthetic yet durable unibody

  • 11th gen Intel® Celeron® 6305E/Core™ i3-1115G4E/i5-1145G7E processor
  • 15.6” full HD LCD with LED backlight and P-CAP touch
  • Directly bonded panel with anti-glare coating
  • 1 x LAN, 3 x USB Type-C, 2 x USB 3.0, and 1 x RJ-11
  • Integrated wiring with USB-C connector that supports video, audio, and power signals
  • I/O extension module offers 2 x COM, 3 x 12V power USB, 1 x 24V power USB, 1 x USB 2.0, and 1 x USB Type-C
  • Highly customizable anodized aluminum cover
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number USC-365HP-SCL40
Product Name 15.6” Narrow bezel POS system with Aesthetic yet durable unibody
Computer Type Kiosk or POS
Unlock Full Specs
to access all available technical data

Similar Products

21
Specs
Computer Type Computer Terminal; Kiosk or POS
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft®; Linux; Windows 10 IoT Ent (64 bits only), Linux (supported upon request)
View Details
Edge AI Inference system powered by NVIDIA® Jetson Nano/TX2 NX/ Xavier NX in a palm-sized design - AIR-020T-U0A1 - Advantech
Specs
Processor CPU Denver 2 CPU and Cortex A57 Quad Core, Max. 2.0 GHz
Main Memory 4.00 GB
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Intel® Core™ IPC Controller - AMAX-7580-208D7A - Advantech
Specs
Processor Intel 386 Family; Intel® Core™ i7-1365UE 1.7GHz 10-Core
Main Memory 8.00 GB
View Details
15.6” Narrow bezel POS system with Aesthetic yet durable unibody - USC-365HP-SI340 - Advantech
Specs
Computer Type Kiosk or POS
Display Size 15.6 inch (396.24 mm)
Operating System Windows 10 IoT Enterprise
View Details