Advantech 15.6" 16:9 P-CAP Touchscreen Monitor with 1920x1080 Resolution (Non-Touch Option Available) USC-M15WP-BST13

Description
15.6" 16:9 P-CAP Touchscreen Monitor with 1920x1080 Resolution (Non-Touch Option Available) 15.6" TFT LCD with LED backlight 16:9 aspect ratio with 1920 x 1080 resolution Default with P-CAP touch (non-touch option available) IP65-rated front panel HDMI/USB-C connections VESA 75 x 75 mounting available Supports Windows/Linux/Androi d OS Color: black
Request a Quote Datasheet
Description
15.6" 16:9 P-CAP Touchscreen Monitor with 1920x1080 Resolution (Non-Touch Option Available) 15.6" TFT LCD with LED backlight 16:9 aspect ratio with 1920 x 1080 resolution Default with P-CAP touch (non-touch option available) IP65-rated front panel HDMI/USB-C connections VESA 75 x 75 mounting available Supports Windows/Linux/Androi d OS Color: black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" 16:9 P-CAP Touchscreen Monitor with 1920x1080 Resolution (Non-Touch Option Available)
USC-M15WP-BST13
15.6" 16:9 P-CAP Touchscreen Monitor with 1920x1080 Resolution (Non-Touch Option Available) USC-M15WP-BST13
15.6" 16:9 P-CAP Touchscreen Monitor with 1920x1080 Resolution (Non-Touch Option Available) 15.6" TFT LCD with LED backlight 16:9 aspect ratio with 1920 x 1080 resolution Default with P-CAP touch (non-touch option available) IP65-rated front panel HDMI/USB-C connections VESA 75 x 75 mounting available Supports Windows/Linux/Androi d OS Color: black

15.6" 16:9 P-CAP Touchscreen Monitor with 1920x1080 Resolution (Non-Touch Option Available)

  • 15.6" TFT LCD with LED backlight
  • 16:9 aspect ratio with 1920 x 1080 resolution
  • Default with P-CAP touch (non-touch option available)
  • IP65-rated front panel
  • HDMI/USB-C connections
  • VESA 75 x 75 mounting available
  • Supports Windows/Linux/Android OS
  • Color: black
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number USC-M15WP-BST13
Product Name 15.6" 16:9 P-CAP Touchscreen Monitor with 1920x1080 Resolution (Non-Touch Option Available)
Display Size 15.6 inch (396.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products