Advantech Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Product Name Notes
12-24V DC to DC Power Module MI/O-Chassis compliant 12-24V DC to DC Power Module MI/O-Chassis compliant
80 PLUS Bronze 250W Flex ATX Power Supply (Delta) Full range AC input 100-240V Low ripple & noise Supports OVP, OTP, SCP and OCP circuit protection Common safety for CE,...
80 PLUS Bronze PS/2 300W ATX Power Supply (Delta) Full range AC input 100-240V Low ripple & noise Support OVP, SCP and OCP circuit protection Common safety for CB /...
80 PLUS Bronze PS/2 500W ATX Power Supply (FSP) Full range AC input 100-240V Low ripple & noise Supports OVP, SCP and OCP circuit protection Common safety for CE, FCC,...
80 PLUS Bronze PS/2 700W ATX Power Supply (FSP) Full range AC input 100-240V Low ripple & noise Supports OTP, OVP and SCP circuit protection Common safety for CE, FCC,...
80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply Intel® ATX 3.1 compliant Compact 1U size 240 x 100 x 41 mm High-efficiency 80 PLUS Gold rating Supports PCIe...
80 PLUS Gold 350W Flex ATX Power Supply (FSP) Full range AC input 100-240V Low ripple & noise Supports OVP, SCP and OPP circuit protection Common safety for CE, FCC,...
80 PLUS Gold 500W Flex ATX Power Supply (FSP) Full range AC input 100-240V Low ripple & noise Supports OVP, SCP and OPP circuit protection Common safety for CE, FCC,...
80 PLUS Gold PS/2 ATX 3.1 850W Power Supply Intel® ATX 3.1 compliant High-efficiency 80 PLUS Gold rating Compact Design with shorter 140 mm in length Ultra quiet via smart...
80 PLUS Gold PS/2 ATX 3.1 850W Power Supply Intel® ATX 3.1 compliant High-efficiency 80 PLUS Gold rating Fully modular design with cable management Supports PCIe 5.1 GPU with 12V-2x6...
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply Intel® ATX 3.1 compliant High efficiency 80 PLUS Platinum certified Compact Design with shorter 160 mm in length Fully modular design...
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply Intel® ATX 3.1 compliant High-efficiency 80 PLUS Platinum rating Fully modular design with cable management Supports PCIe 5.1 GPU with 12V-2x6...
80 PLUS PS/2 250W ATX Power Supply Full range AC input 100-240V Low ripple & noise Support OTP, OVP and OCP circuit protection Common safety for CB / CE /...
9-36V DC to DC Power Module MI/O-Chassis compliant 9-36V DC to DC Power Module MI/O-Chassis compliant
D22 DIN Rail A/D 100-240V 60W 12V Compact design with 60 watt output Input range: 85 ~ 264 VAC/100 ~ 375 VDC Wide Operating Temperature -20-70 °C with full load...
D22 DIN Rail A/D 100-240V 60W 24V Compact design with 60 watt output Input range: 85 ~ 264 VAC/100 ~ 375 VDC Wide Operating Temperature -20-70 °C with full load...
D22 DIN Rail A/D 100-240V 60W 48V Compact design with 60 watt output Input range: 85 ~ 264 VAC/100 ~ 375 VDC Wide Operating Temperature -20-70 °C with full load...
Delta AC to DC 100-240V 400W Open Frame with PFC Single output, 400Watts with widely input range from 100 to 240 VAC MTBF:2075K hours at 50℃ and 62.5% well performance...
Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC Full range AC input 100-240V Common safety for CB / UL / FCC / CE / TUV / CCC /...
Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.1W High...
Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.1W...
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.15W High...
Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.21W...
Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.21W High...
Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin Full range AC input 100-240V High efficiency up to 88% Common safety for CUL / CB /...
DIN Rail AC to DC 100-240V 120W 24V Extra compact design with 120 watts output High power density: 3.72 watts per cubic inch Input range 85 ~ 264 VAC/ 110...
DIN Rail AC to DC 100-240V 120W 48V Extra compact design with 120 watts output High power density: 3.72 watts per cubic inch Input range 85 ~ 264 VAC/ 110...
DIN Rail AC to DC 100-240V 40W 12V Extra slim design with 40 watts output High power density: 2.27 watts per cubic inch Input range 85 ~ 264 VAC /...
DIN Rail AC to DC 100-240V 40W 24V Extra slim design with 40 watts output High power density: 2.27 watts per cubic inch Input range 85 ~ 264 VAC /...
DIN Rail AC to DC 100-240V 60W 24V Extra slim design with 60 watts output High power density: 3.41 watts per cubic inch Input range 85 ~ 264 VAC /...
DIN Rail Power Supply AC to DC 100-240V 240W 24V Input range 90 ~ 264 VAC / 127 ~ 370 VDC Built-in PFC function Support OTP, OVP and SCP circuit...
DIN Rail Power Supply AC to DC 100-240V 240W 48V Input range 90 ~ 264 VAC / 127 ~ 370 VDC Built-in PFC function Support OTP, OVP and SCP circuit...
DIN Rail Power Supply AC to DC 100-240V 480W 24V Input range 90 ~ 264 VAC / 127 ~ 370 VDC Built-in DC OK relay contact Power boost with 150%...
DIN Rail Power Supply AC to DC 100-240V 480W 24V Input range 90 ~ 264 VAC / 127 ~ 370 VDC Built-in DC OK relay contact Support OTP, OVP and...
DIN Rail Power Supply AC to DC 100-240V 480W 48V Input range 90 ~ 264 VAC / 127 ~ 370 VDC Built-in DC OK relay contact Power boost with 150%...
DIN Rail Power Supply AC to DC 100-240V 480W 48V Input range 90 ~ 264 VAC / 127 ~ 370 VDC Built-in DC OK relay contact Support OTP, OVP and...
DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function 110m Slim design with 960 watts output Input range 180 ~ 264 VAC Built-in DC OK relay...
FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold Full range AC input 100-240V Supports PMBus v1.2 Supports OCP, OTP, OVP and SCP circuit protection Common safety for...
FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC Full range AC input 100-240V Support PMBus v1.2 Common safety for CUL / CB / CCC / CE / FCC /...
FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C Full range AC input 100-240V Compliant with USB PD 3.1 specification Automatically detects 5/9/15/20/28V DC output voltage Built-in OVP/OPP/SCP/OTP...
FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption...
FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C Full range AC input 100-240V Compliant with USB PD 3.1 specification Automatically detects 5/9/15/20/28/36V DC output voltage Built-in OVP/OPP/SCP/OTP...
FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption...
FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load power consumption...
FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus Supports DC 110V/220V power source application with safety certification High efficiency 80plus bronze label With Japanese capacitors for...
Panel Mount AC to DC 100-240V 150W 12V Input range 90 ~ 264 VAC / 127 ~ 375 VDC Low-profile design with a height of 30 mm Wide operating temp...
Panel Mount AC to DC 100-240V 150W 24V Input range 90 ~ 264 VAC / 127 ~ 375 VDC Low-profile design with a height of 30 mm Wide operating temp...
Panel Mount AC to DC 100-240V 240W 12V Input range 90 ~ 264 VAC / 127 ~ 375 VDC Low-profile design with a height of 30 mm Wide operating temp...
Panel Mount AC to DC 100-240V 240W 24V Input range 90 ~ 264 VAC / 127 ~ 375 VDC Low-profile design with a height of 30 mm Wide operating temp...
Panel Mount AC to DC 100-240V 320W 12V Low-profile design with a height of 30 mm Wide operating temp -30°C ~70°C (Support -40°C cold start) No load power consumption <
Panel Mount AC to DC 100-240V 320W 24V Low-profile design with a height of 30 mm Wide operating temp -30°C ~70°C (Support -40°C cold start) No load power consumption <
Power Supply, AC to 12 VDC Medical-grade, Locking Plug 100 – 240 VAC, 47 – 63 Hz Input 12 VDC, Constant Voltage Output Medical Grade International Input Blades (included) Locking...
Power Supply, AC to 5VDC, 3A, 15W Up to 18 W continuous power No-load power consumption < 0.075 W Universal input voltage range Over voltage, over current, and short circuit...
POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS Full range AC input 100-240V Common safety for CUL / CB / CCC / CE / FCC / KC / GOST...
Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) Full range AC input 100-240V High Reliability Over Voltage Protection No load Power Consumption ≦0.5...
Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) Full range AC input 100-240V High Reliability Over Voltage Protection No load Power Consumption ≦0.5 W...
Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) Full range AC input 100-240V High Reliability Over Voltage Protection No load Power Consumption ≦0.5 W...
The MIC-3890DC series are 3U/8HP CompactPCI® Serial power supplies offering 300W and PMBus for monitoring voltage, current, and temperature. 3U x 8HP CPCI serial form factor Front panel has a...
Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC Full range AC input 100-240V Common safety for CB / UL / FCC / CE / TUV / CCC Support...
Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC Full range DC input -36~-72V Low ripple & noise Support OPP, OVP, OCP and SCP circuit protection...