Advantech Datasheets for Serial Adapters

Serial adapters provide one or more serial ports to a host computer. They interface with the host computer via a data bus and add RS232, RS422, RS485 and/or other types of serial ports.
Serial Adapters: Learn more

Product Name Notes
Serial Port Adapter, DB9 F to TB Easy, reliable field termination of DB9 cables 9 separate connection points (DB9 connector) Labeled terminal block with set screws Voltage rating: 1000 Vac,...
Serial Port Adapter, RS-232 DB9 M / M, Null Modem Interconnect two devices with similar DTE ports Reverse Pin 2 (Transmit Data) and Pin 3 (Receive Data) Connect TD to...
Serial Port Adapter, RS-232 DB9 M, Null Modem DB9M to DB9M null modem adapter
ULI-262D - RS-232 9-Pin Modem Data Splitter Connect two PCs to one peripheral Use with modems, scanners, scales, other serial devices Quick plug-and-play installation – no configuration required May be...