Advantech Datasheets for Single Board Computers (SBC)
Single board computers (SBC) serve as the motherboard for instrumentation systems including modern PCs. SBCs are composed of a microprocessor, memory chip, and serial and parallel interfaces to communicate with other devices.
Single Board Computers (SBC): Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 11th Gen. Intel® Core U-series i7/i5/i3/Celeron Pico-ITX SBC Intel® Tiger Lake-UP3 (10nm++) Series, On-board LPDDR4x-4266 up to 32G with IBECC Dual independent display: eDP/MIPI-DSI, DP up to 8K Rich I/O... | |
| 14th/13th/12th Gen. Intel® Core™ Processors (Alder Lake-S/Raptor Lake-S series, LGA1700 socket CPU) on 4" EPIC SBC 14th/13th/12th Gen. Intel® Core™ Processor up to 24 Cores, TDP 35W High scalability with... | |
| 3.5" SBC with AMD Ryzen Embedded P100 Series Processors AMD Ryzen Embedded P100 Series Processors and selected SKU support Extend Temp. DDR5-5600 up to 128GB, with Sideband ECC 4x Independent... | |
| 3.5" SBC with Intel® Atom® x7835RE/x7433RE/x721 1RE (Extended Temperature SKU) and Core™ i3-N305; Processor N97 Intel® Atom™ x7835RE, x7433RE, x7211RE, support Extend Temp. DDR5-4800 up to 16GB, support IBECC by... | |
| 3U CompactPCI Intel® 6th Gen. Quad- Core™ Processor Blade Intel® latest 6th Gen 14nm Xeon®/Core™ processor with CM236 PCH Up to 16GB DDR4-2133 soldered memory with ECC or Non-ECC Multi-option... | |
| 7th & 6th Gen. Intel® Core™ U-series (i7/i5/i3/*Celeron®) , 3.5" SBC w/MIOe 7th & 6th Gen. Intel® Core™ U-series (i7/i5/i3/*Celeron®) Dual SO-DIMM slots support up to 16GB memory Multi-Display: VGA... | |
| 8th Gen. Intel® Core i7/i5/i3/Celeron 3.5" SBC w/ MIOe 8th Gen. Intel Core Processor with Quad/Dual Cores, TDP 15W Dual Channel DDR4-2400 up to 32GB, onboard eMMC up to 64GB... | |
| AI Inference SBC Powered by NVIDIA® Jetson Thor™ Supports NVIDIA® Jetson T5000™ / Jetson T4000™ up to 2070 TFLOPS(FP4) Supports 1 x QSFP28 (T5000: 4 x 25GbE / T4000: 3... | |
| AI Inference System Powered by NVIDIA® Jetson Thor™ Embedded with NVIDIA® Jetson T4000™ up to 1200 TFLOPS (FP4) Supports 1 x SFP28 (1 x 25GbE) Supports 2 x 1GbE, 2... | |
| Intel Atom x6000E Series PICO-ITX SBC Intel Atom x6000E Series Onboard LPDDR4x up to 8GB and EMMC up to 128GB Support 12-24V wide voltage range -40~85°C operating temperature 2x GbE... | |
| Intel Core 300 Next Gen 3.5" SBC 3 simultaneous displays: LVDS + HDMI + USB-C with DP Alt. 3x M.2 Expansions: E-Key 2230, B-Key 3052, M-Key 2280 Support EdgeBMC for... | |
| Intel Core Ultra Processors (Code Name: Panther Lake) Intel Core Ultra Processors, up to 14 Cores, TDP 28W/15W Dual Channel DDR5-7200 up to 128GB, with IBECC support 4 simultaneous displays:... | |
| Intel® Atom® x6000E series and Intel® Celeron® N and J series 3.5" SBC Atom® x6000E series and Intel® Celeron® J and N series with Quad/Dual Cores, TDP 6W/ 10W/ 12W... | |
| Intel® Atom™ E3825 & Celeron® N2930 Pico-ITX SBC, DDR3L, 18/24-bit LVDS, VGA, DP/HDMI, 1 GbE, Full-size Mini PCIe, 4 USB, 2 COM, SMBus, I2C, mSATA & MIOe Embedded Intel® Atom™ | |
| Intel® Atom™ E3900 series/ Pentium N4200/Celeron N3350 Pico-ITX SBC Intel® Atom™ E3900 series/ Pentium N4200/Celeron N3350 Onboard LPDDR4-2400 up to 4GB, eMMC up to 64GB (TBC) Dual independent display by... | |
| Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe Embedded Intel® Atom™ SoC... | |
| Intel® Celeron J1900 & Atom E3825/E3845, 3.5" MI/O-Compact SBC, DDR3L, VGA, HDMI/DP, 48-bit LVDS/eDP, 2GbE, Mini PCIe, mSATA, iManager, MIOe Intel® Celeron J1900 & Atom™ E3825/E3845, DDR3L-1066/1333MHz SODIMM up to... | |
| Intel® Core™ i3-N305 Processor and Intel® Processor N-series 3.5" SBC Intel® Core™ i3-N305, N-series N97 and N50 Single Channel DDR5-4800 up to 16GB 3 independent display: LVDS + HDMI +... | |
| Intel® Core™ i3-N305 Processor, Intel® Processor N-series, and Intel Atom® Processor x7000E Series Pico-ITX SBC Intel® Core™ i3-N305, N-series N97, and x7000E Series x7211E DDR5-4800 up to 16GB Dual independent... | |
| Intel® Pentium N4200 Celeron N3350 & Atom™ E3950/E3940/E3930, 3.5" SBC w/ MIOe Intel® Pentium N4200 & Celeron N3350, Atom™E3950, E3940, E3930,DDR3L 1867 MHz, up to 8GB Triple display: VGA+LVDS/eDP+HDMI/DP *... | |
| Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC Embedded Intel® Pentium N4200/Celeron N3350 DDR3L 1866MHz support up to 8BG Intel Gen 7 DirectX®11.1 support Dual Independent display: 48-bit LVDS, VGA, DP/HDMI Expansion:... | |
| Intel® Pentium N4200/Celeron N3350/ Atom™ E3900 series Pico-ITX SBC Embedded Intel® Pentium N4200/Celeron N3350/Atom™ E3900 series DDR3L 1866MHz support up to 8BG Dual display: 24-bit LVDS+VGA/HDMI Flexible design using integrated... | |
| MIC-360 is a 6U CompactPCI (CPCI) blade card, features a 13th Gen Intel® Core™ processor, supports up to 64GB of DDR5 5200 RAM 13th Generation Intel® Core™ processor, max 14... | |
| Quad-Core Intel® Atom™ Processor 3U CompactPCI® Card Supports Intel® Atom™ Processor E3826/E3827/E3845 Supports up to 4GB DDR3L-1333 soldered ECC memory Supports Super CAP and FERAM on 8HP XTM-3 by BOM... |
| Next >> |