Advantech 15.6" All-in-One Touch Computer with 11th Gen Intel® Core™ i5/i3 Processor UTC-115IP-WWW1F

Description
15.6" All-in-One Touch Computer with 11th Gen Intel® Core™ i5/i3 Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Core™ i5-1145G7E 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Support DeviceOn- iService Suite for remote device management
Request a Quote Datasheet
Description
15.6" All-in-One Touch Computer with 11th Gen Intel® Core™ i5/i3 Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Core™ i5-1145G7E 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Support DeviceOn- iService Suite for remote device management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" All-in-One Touch Computer with 11th Gen Intel® Core™ i5/i3 Processor
UTC-115IP-WWW1F
15.6" All-in-One Touch Computer with 11th Gen Intel® Core™ i5/i3 Processor UTC-115IP-WWW1F
15.6" All-in-One Touch Computer with 11th Gen Intel® Core™ i5/i3 Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Core™ i5-1145G7E 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Support DeviceOn- iService Suite for remote device management

15.6" All-in-One Touch Computer with 11th Gen Intel® Core™ i5/i3 Processor

  • Slimmer and Lighter design
  • Low power and fanless system design
  • Built-in Intel® Core™ i5-1145G7E
  • 15.6" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • Clean back cover design with 3 Way IO cable routing
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Support DeviceOn- iService Suite for remote device management
Buy Now Datasheet
Industrial PCs - 2084-UTC-115IP-WWW1F-ND - DigiKey
Thief River Falls, MN, United States
UTC-115 FEATURES AN ALL-IN-ONE C

UTC-115 FEATURES AN ALL-IN-ONE C

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number UTC-115IP-WWW1F 2084-UTC-115IP-WWW1F-ND
Product Name 15.6" All-in-One Touch Computer with 11th Gen Intel® Core™ i5/i3 Processor Industrial PCs
Display Size 15.6 inch (396.24 mm)
Operating System Windows 10 IoT Enterprise 64bit Supports Windows 10/11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1145G7E
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Operating System Windows 10/11 IoT Enterprise (Linux OS Optional)
Processor Intel 386 Family; Intel® N200 Processor quad-core (6M Cache, up to 3.70 GHz)
View Details