Advantech Datasheets for Digital Parallel and Serial Converters

These devices adapt data transmitted in a parallel port to a serial communication format, or adapt serial port data to parallel communication format.


Digital Parallel and Serial Converters: Learn more

Product Name Notes
7-port industrial USB 3.2 SuperSpeed 5Gbps Isolated hub. ESD protection up to 15kV (level 4). 7-port USB 3.2 Gen1 speeds up to 5 Gbps 2.5kv isolated protection for power port...
RS-232 to RS-485 Converter, DB25M to DB25F Convert unbalanced, full-duplex RS-232 to balanced, full-duplex or half-duplex RS-485 Extend RS-232 data signals up to 1.2 km (4000 ft) 240 kbps baud...
ULI-223D - RS-232 to RS-422 Converter, Port Powered, DB9 Female Connectors Converts RS-232 (DB9F) to RS-422 converter (DB9F) Extends RS-232 data signals up to 1200 m (4000 ft) Data rates...
ULI-223T - RS-232 (DB9 Female) to RS-422 (Terminal Block) Converter, Port Powered Converts RS-232 (DB9F) to RS-422 (DB9F), bidirectional Extends RS-232 data signals up to 1200 m (4000 ft) Data...
ULI-226D - RS-232 to RS-485 (2-Wire) Converter, Port Powered, DB9 Female Connectors Extend RS-232 data signals up to 1.2 km (4,000 ft) Change RS-232 TD and RD to RS-485 signals...
ULI-226T - RS-232 (DB9 Femal to RS-485 2-Wire (Terminal Block) Converter, Port Powered. Extend RS-232 data signals up to 1.2 km Convert RS-232 TD and RD to RS-485 signals Data...
ULI-238TS - CAN (Control Area Network) Optical Isolator / Repeater. Terminal Block Connnectors Boost signals and increase node capacity of CAN networks Works with various CAN protocols and frame lengths...
ULI-242T - RS-232 (Terminal Block) High Energy Surge Protector Three stages of protection on every data line: 1)Gas discharge tube, 2)Series resistor, 3)Transient voltage suppressor Protected signal ground connection Five...
ULI-244T - RS-422/485 (4-Wire) (Terminal Block) High Energy Surge Protector Three stages of protection on every data line: 1)Gas discharge tube, 2)Series resistor, 3)Transient voltage suppressor Protected signal ground connection...
ULI-244TI - RS-422/485 Dataline Surge Suppressor, DIN Rail Mounted, Terminal Blocks Three stages of protection on every data line: Gas discharge tube, Series resistor, Transient voltage suppressor Protected signal ground...
ULI-246T - RS-485 (2W) (Terminal Block) High Energy Surge Protector Three stages of protection on every data line: 1)Gas discharge tube, 2)Series resistor, 3)Transient voltage suppressor Protected signal ground connection...
ULI-344DC - USB to RS-232/422/485 (DB9 Male) Industrial Isolated Converter, 4 Port USB to RS-R32/422/485 Converter UL Class 1/Division 2 2 kV Isolation Level 4 ESD Protection (15 kV Air,...
ULI-351D - USB to RS-485 4 Wire (DB9 Female) Converter Connect RS-485 devices to your USB port Data rates: 921.6 kbps (RS-485); 12 Mbps (USB) USB port powered; USB 2.0...
ULI-351DK - USB to RS-485 4 Wire (DB9 Female) Converter Locked Serial Number Connect RS-485 devices to your USB port Data rates: 921.6 kbps (RS-485); 12 Mbps (USB) USB port...
ULI-351T - USB to RS-485 4 Wire (Terminal Block) Converter USB to RS-485 4-Wire Converter Small Form Factor USB Port Powered High Retention USB Connector, Plug in Terminal Block Serial...
ULI-351TK - USB to RS-485 4-W (TB) Converter Locked Serial Number USB to RS-485 4-Wire Converter Small Form Factor USB Port Powered High Retention USB Connector, Plug in Terminal Block...
ULI-361D - USB to RS-485 2 Wire (DB9 Female) Converter USB to RS-485 2-wire converter 921.6 kbps serial data rate; 12Mbps (USB) USB port powered Serial DB9 female & USB...
ULI-361DK - USB to RS-485 2 Wire (DB9 Female) Converter. Locked Serial Number USB to RS-485 2-Wire Converter Small Form Factor USB Port Powered DB9 F Serial Connector 921.6 kbps...
ULI-361T - USB to RS-485 2 Wire (Terminal Block) Converter USB to RS-485 2-Wire Converter Small Form Factor USB Port Powered High Retention USB Connector, Plug in Terminal Block Serial...
ULI-361TK - USB to RS-485 2 Wire (Terminal Block) Converter. Locked Serial Number USB to RS-485 2-Wire Converter Small Form Factor USB Port Powered High Retention USB Connector, Plug in...
ULI-414CI - USB 2.0 Hub, 4 Port, Industrial, Isolated, High Retention Connectors Expands one USB port to 4 USB ports (USB 2.0) 4 kV Isolation & ESD Level 4 (contact...
ULI-414H - Industrial USB 3.2 Gen 1 (5Gbps) Hub, 4 Port, Metal Case USB 3.2 Gen1 speeds up to 5 Gbps Expands one USB port to 4 USB ports 4...
ULI-414I - Industrial USB 2.0 Hub, 4 Ports with High Retention Connectors Expands one USB port to 4 USB ports (USB 2.0) ESD Level 4 (contact 8 kV, air 15...
ULI-414LI - USB 2.0 Hub, 4-Ports, High Retention Connectors Expands 1 USB port to 4 USB ports ESD Level 4 (Contact 8 kV, Air 15 kV) Performance Criteria B USB...
ULI-414LIB - USB 2.0 Hub, 4-Ports, Open Board, High Retention Connectors High-retention USB Port Connectors Ultra-compact, Open Bare-board Design ESD Level 4 (contact 8 kV, air 15 kV) Performance Criteria...
ULI-417CI - USB 2.0 Hub, 7 Port, Industrial, Isolated, High Retention Connectors Expands one USB port to 7 USB ports (USB 2.0) 4 kV isolation & ESD Level 4 (contact...
ULI-417H - 7-port industrial USB 3.2 SuperSpeed 5Gbps hub with metal case. ESD protection up to 15kV (level 4). • 7-port USB 3.2 Gen1 speeds up to 5 Gbps •
ULI-417I - USB 2.0 Hub, 7 Port, Industrial, Isolated, High Retention Connectors Expands one USB port to 7 USB ports (USB 2.0) ESD Level 4 (contact 8 kV, air 15...