Advantech 7" WSVGA TFT LED LCD Thin-Client Terminal with Intel® Elkhart LakeR TPC-307W-PE20AU

Description
7" WSVGA TFT LED LCD Thin-Client Terminal with Intel® Elkhart LakeR Industrial-grade 7" WSVGA TFT LCD with 50K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom™ X6211E 1.30 GHz, dual core processor Compact, fanless embedded system with aluminum alloy front bez Wide operating temperature range -20 ~ 60 °C (-4 ~ 140 °F) True-flat, IP66-rated front panel Front-facing LED indicators to show operating status True-flat touchscreen with P-CAP multi-touch control Supports AC/DC input with optional power adapter Chassis grounding protection
Request a Quote Datasheet
Description
7" WSVGA TFT LED LCD Thin-Client Terminal with Intel® Elkhart LakeR Industrial-grade 7" WSVGA TFT LCD with 50K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom™ X6211E 1.30 GHz, dual core processor Compact, fanless embedded system with aluminum alloy front bez Wide operating temperature range -20 ~ 60 °C (-4 ~ 140 °F) True-flat, IP66-rated front panel Front-facing LED indicators to show operating status True-flat touchscreen with P-CAP multi-touch control Supports AC/DC input with optional power adapter Chassis grounding protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Cincinnati, OH, United States
7" WSVGA TFT LED LCD Thin-Client Terminal with Intel® Elkhart LakeR
TPC-307W-PE20AU
7" WSVGA TFT LED LCD Thin-Client Terminal with Intel® Elkhart LakeR TPC-307W-PE20AU
7" WSVGA TFT LED LCD Thin-Client Terminal with Intel® Elkhart LakeR Industrial-grade 7" WSVGA TFT LCD with 50K lifetime and LED backlight Intel® Elkhart Lake (EHL) Atom™ X6211E 1.30 GHz, dual core processor Compact, fanless embedded system with aluminum alloy front bez Wide operating temperature range -20 ~ 60 °C (-4 ~ 140 °F) True-flat, IP66-rated front panel Front-facing LED indicators to show operating status True-flat touchscreen with P-CAP multi-touch control Supports AC/DC input with optional power adapter Chassis grounding protection

7" WSVGA TFT LED LCD Thin-Client Terminal with Intel® Elkhart LakeR

  • Industrial-grade 7" WSVGA TFT LCD with 50K lifetime and LED backlight
  • Intel® Elkhart Lake (EHL) Atom™ X6211E 1.30 GHz, dual core processor
  • Compact, fanless embedded system with aluminum alloy front bez
  • Wide operating temperature range -20 ~ 60 °C (-4 ~ 140 °F)
  • True-flat, IP66-rated front panel
  • Front-facing LED indicators to show operating status
  • True-flat touchscreen with P-CAP multi-touch control
  • Supports AC/DC input with optional power adapter
  • Chassis grounding protection
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number TPC-307W-PE20AU
Product Name 7" WSVGA TFT LED LCD Thin-Client Terminal with Intel® Elkhart LakeR
Computer Type Computer Terminal
Unlock Full Specs
to access all available technical data

Similar Products

4U Edge AI HPC powered by Intel® Raptor Lake S CPU and NVIDIA Certified with RTX™ 6000 Ada Generation - AIR-510-000A1 - Advantech
Specs
Processor Intel 386 Family; Intel 12/13/14th Gen. 65W Embedded Series
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications - POC-615-12B111R-CF - Advantech
Specs
Computer Type Computer Terminal; Kiosk or POS
Display Size 15.6 inch (396.24 mm)
Operating System Microsoft®; Linux; Windows 10 IoT Ent (64 bits only), Linux (supported upon request)
View Details