Advantech Datasheets for Rechargeable (Secondary) Batteries

Rechargeable batteries or secondary batteries contain active materials that can be regenerated by charging. When the energy produced by rechargeable batteries drops below optimum efficiency, secondary batteries may be recharged in a couple of ways, depending upon their construction. 
Rechargeable (Secondary) Batteries: Learn more

Product Name Notes
-10~50°C operating range with a reliable docking connector for seamless office use -10 ~ 50 °C (14 ~122 °F) operating temperature Reliable docking connector for office applications
10" Rugged Tablet with Intel® Core™ i3/i5/i7/Celeron® Processor 7th generation Intel® Core™ i3/i5/i7/Celeron® processor with integrated Intel® Turbo Boost technology 10.1" high-brightness WXGA and WUXGA LED display with scratch-resistant Corning®
10.1" Android Tablet for Retail, Hospitality, and Industrial Applications AI Empowered Arm-based Quad-core SoC with Android OS Wi-Fi 6E, BT 5.3 and 1Gbps Ethernet (with Docking) to ensures real time...
10.1" Industrial-Grade Tablet with Qualcomm® Snapdragon™ 660 Processor, Android 10/13 Qualcomm SDA660/SDM660 with Android 10/13 10" WUXGA full HD display with scratch-resistant Corning® Gorilla® Glass and multi-touch PCAP control supports...
AIM accessories 1 x Micro USB charging port Micro USB 18W adapter/power cord are optional
AIM Accessories Black Sliver 140 x 9.7 mm (5.51 x 0.38 in) 0.02 kg (0.044 lb)
AIM Accessories Silver
Built for demanding environments, the AIM-77S Rugged Case delivers reliable protection with drop resistance up to 120 cm onto plywood. Operating Temperature: 0°C ~ 40°C (32°F ~ 104°F) Storage Temperature:...
Fast, durable USB/Bluetooth printer for 80mm & 58mm rolls; rich I/O for POS, self-checkout & ticketing applications Reliable USB and Bluetooth printing connection Compatible with 80mm(3") or 58mm(2") paper roll...
For AIM-58, 65, 68, 75S, 75H, 78S and 78H 1 x Black strap that supports 360° rotation 160 x 160 mm/ 6.3 x 6.3 in 158 g/0.35 lb
For AIM-58, 65, 68, 75S, 75H, 78S and 78H Black 240 x 20 mm (9.44 x 0.78 in) 0.022 kg (0.048 lb)
For AIM-58, 65, 68, 75S, 75H, 78S and 78H Black 380 x 135 x 20 mm (14.96 x 5.31 x 0.78 in) 0.05 kg (0.11 lb)
For AIM-58, 65, 68, 75S, 75H, 78S and 78H Black With one stylus holder
For AIM-58, 65, 68, 75S, 75H, 78S and 78H Embedded with battery meter Color: Black
For AIM-58, AIM-68, AIM-78S and AIM-78H Compatible with 9 ~ 32 VDC in-vehicle power supply Easy and instant single-handed docking and undocking Anti-theft locking mechanism External GPS antenna Programmable function...
For AIM-65 and AIM-75S for AIM-65 and AIM-75S Compatible with 9 ~ 32 VDC in-vehicle power supply Rapid single-handed docking and undocking Anti-theft locking mechanism External GPS antenna Programmable function...
For AIM-65 and AIM-75S 1 x 10/100 Ethernet port
For AIM-65 and AIM-75S 9 ~ 32 V wide input voltage range -10 ~ 50 °C (14 ~122 °F) operating temperature Reliable docking connector for office applications
For AIM-65 and AIM-75S Black 250 x 150 x 30 mm (9.84 x 5.9 x 1.18 in) 0.23 kg (0.5 lb)
For AIM-65 and AIM-75S Enhance drop tolerance to 1.8M Black rugged case
For AIM-65 and AIM-75S MSR module is suitable for retail customer to do membership card information checking with easy installation way MSR module is charging via pogo pin
For AIM-65 and AIM-75S Supports charging of up to 6 tablets simultaneously Overcurrent and overvoltage protection provided Rapid single-handed docking and undocking LED indicators for monitoring charging status
For AIM-65 and AIM-75S Surface Hardness: 2 ~ 3H Reflection Rate: 0.15% Haze: 15% Dimensions: 212 x 128 x 0.15 mm/ 8.35 x 5.04 x 0.006 in Weight: 0.009 kg/0.02...
For AIM-65, AIM-68, AIM-75S and AIM-78S Black 130.2 x 38.7 x 27.8 mm (5.13 x 1.52 x 1.09 in) 0.042 kg (0.092 lb) Sensor: 640 x 480 CMOS sensor Illumination...
For AIM-65, AIM-68, AIM-75S and AIM-78S Black 130.2 x 38.7 x 32 mm (5.13 x 1.52 x 1.26 in) 0.042 kg (0.092 lb)
For AIM-65, AIM-68, AIM-75S and AIM-78S Black 130.2 x 70 x 29 mm (5.13 x 2.76 x 1.14 in) 0.078 kg (0.171 lb)
For AIM-65, AIM-68, AIM-75S and AIM-78S Compact and stylish MSR + Barcode module for AIM-35 industrial tablet MSR+ Barcode reeader module is suitable for retail customer to do inventory and...
For AIM-65, AIM-68, AIM-75S and AIM-78S Supports charging of up to 4 batteries simultaneously Overcurrent and overvoltage protection provided LED indicators for monitoring charging status 144 x 155 x 39...
For AIM-68 and AIM-78S -10 ~ 50 °C (14 ~122 °F) operating temperature Reliable docking connector for office applications
For AIM-68 and AIM-78S 9 ~ 32 V wide input voltage range VESA (75 x 75 mm)-compliant docking stations -10 ~ 50 °C (14 ~122 °F) operating temperature Reliable docking...
For AIM-68 and AIM-78S Hardness: 2~3H Reflection Rate: 0.15% Haze: 15% AG/AR Film For sunlight readable
For PWS-872 and PWS-872FL 10.1" replacement anti-glare screen protection film
For PWS-872 and PWS-872FL CAN 2.0 A/B (J1939) and OBDII (ISO 15765) support for vehicle diagnosis Anti-theft locking mechanism External GPS SMA antenna Device docking and removal within 1 second...
For PWS-872 and PWS-872FL Capacity: 14.4V 4300mAh IP rating: IP65 Dimensions: 141.2 x 106.2 x 17 mm (5.55 x 4.18 x 0.66 in) Weight: 385 g (0.84 lb)
For PWS-872 and PWS-872FL Interfaces: 1 x USB 3.0 (type A, 5V/0.9A), 2 x RS-232 (D-sub 9), 1 x 10/100/1000 Ethernet (RJ45) Operating temperature: -20 ~ 50 °C (-4 ~...
For PWS-872 and PWS-872FL Offers complete port replication for PWS-870 Operating temperature -20° C ~ 50° C
For PWS-872 and PWS-872FL Package content: universal cover,hand strap, shoulder belt Weight: 500g (universal cover, handstrap and shoulder belt) Dimension: 305 x 254.2 x 88.4 mm Color: Black Material: Plastic,...
For PWS-872 and PWS-872FL Smart Card Reader – ISO 7816 PC/SC – EMV 4.0 Level 1 – Supports I2C memory cards (SLE4418, SLE4428, SLE4432, SLE4442, SLE4436, SLE5536, SLE6636, AT88SC1608, AT45D041)...
For PWS-872 and PWS-872FL Supports up to 4 external batteries Charging time: 4 hr Charge status LED indicators Screw holes for secure installation Power input: 19.5V/7.7A Dimensions: 214.4 x 229.4...
Provides power & data for AIM-77S with rich I/O and magnetic port; ideal for restaurants, warehouses & in-store use Reliable Data transportation and Power Supply to AIM-77S Suitable for Tableside...
Wide 9–32V input, VESA 75×75 mm dock, -10~50°C operation, and reliable docking for office use 9 ~ 32 V wide input voltage range VESA (75 x 75 mm)-compliant docking stations...