Advantech Panel PCs TPC-1840WP-T3AE

Description
Panel PCs 18.5" WXGA Multi-Touch Panel PC, AMD T5
Datasheet
Description
Panel PCs 18.5" WXGA Multi-Touch Panel PC, AMD T5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Panel PCs 18.5" WXGA Multi-Touch Panel PC, AMD T5

Panel PCs 18.5" WXGA Multi-Touch Panel PC, AMD T5

Buy Now Datasheet
Industrial PCs - TPC-1840WP-T3AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
TPC-1840WP-T3AE
Industrial PCs TPC-1840WP-T3AE
PANEL MNT PC 18.5" LCD WXGA TFT

PANEL MNT PC 18.5" LCD WXGA TFT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Computers Computers
Product Number TPC-1840WP-T3AE TPC-1840WP-T3AE
Product Name Panel PCs Industrial PCs
Computer Type Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Karbon 524 Rugged Fanless Industrial Computer with GPU/PCIe Expansion - K524 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Integrated Display Industrial Computer - 6181P-17A2SW71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details
 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details